"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91","Spec 92","Spec 93","Spec 94","Spec 95","Spec 96","Spec 97","Spec 98","Spec 99","Spec 100","Spec 101","Spec 102","Spec 103","Spec 104","Spec 105","Spec 106","Spec 107","Spec 108","Spec 109","Spec 110","Spec 111","Spec 112","Spec 113","Spec 114","Spec 115","Spec 116","Spec 117","Spec 118","Spec 119","Spec 120","Spec 121","Spec 122","Spec 123","Spec 124","Spec 125","Spec 126","Spec 127","Spec 128","Spec 129","Spec 130","Spec 131","Spec 132","Spec 133","Spec 134","Spec 135","Spec 136","Spec 137","Spec 138","Spec 139","Spec 140","Spec 141","Spec 142","Spec 143","Spec 144","Spec 145","Spec 146","Spec 147","Spec 148","Spec 149","Spec 150","Spec 151" "","","14984027","","Acer","DL.SJMEB.002","14984027","","PCs/Workstations","153","Aspire","X","935+P206","20220130192652","ICECAT","1","19137","https://images.icecat.biz/img/norm/high/14984027-5935.jpg","300x260","https://images.icecat.biz/img/norm/low/14984027-5935.jpg","https://images.icecat.biz/img/gallery_mediums/img_14984027_medium_1481883443_2735_16128.jpg","https://images.icecat.biz/thumbs/14984027.jpg","","","Acer Aspire 935+P206 Intel® Core™ i5 i5-3450 4 GB DDR3-SDRAM 1 TB AMD Radeon HD 7350 Windows 7 Home Premium PC Black","Intel Core i5-3450 (6M Cache, 3.10 GHz), 4GB DDR3, 1TB HDD, 20"" 16:9 200 cd/m2, AMD Radeon HD 7350 1GB, DVD SuperMulti, Gigabit Ethernet, 10000g, Black, Windows 7 Home Premium","Acer Aspire 935+P206, 3.1 GHz, Intel® Core™ i5, 4 GB, 1 TB, DVD Super Multi, Windows 7 Home Premium","Acer Aspire 935+P206. Processor frequency: 3.1 GHz, Processor family: Intel® Core™ i5, Processor model: i5-3450. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Total storage capacity: 1 TB, Card reader integrated, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 2500, Discrete graphics card model: AMD Radeon HD 7350. Operating system installed: Windows 7 Home Premium, Operating system architecture: 64-bit. Product type: PC. Product color: Black","Aspire X1\nThe sleek and compact Aspire X1 Series is just one-third the size of a traditional PC, allowing it to fit anywhere in your home. This desktop is your essential home PC with first-class applications and components that deliver great performance in a small form factor -- ideal for your everyday computing needs.\n\nEasy expandability\nWith expandable DDR3 memory, this desktop promises speedy multitasking while using 20% less power. Large storage capacity means you have ample room to keep all your files. And a multi-in-1 card reader and numerous USB ports make it easy to manipulate and share your files.\n\nNeat style\nAt just one-third the size of a traditional PC, this desktop is easy to set up. A small door at the bottom opens for easy access to USB ports, audio ports, and the multi-in-1 card reader. What's more, the power button lights up in bright blue when turned on, so it looks cool and is easy to find.","https://images.icecat.biz/img/norm/high/14984027-5935.jpg","300x260","","","","","","","","","","Processor","Processor family: Intel® Core™ i5","Processor manufacturer: Intel","Processor model: i5-3450","Processor frequency: 3.1 GHz","Processor generation: 3rd gen Intel® Core™ i5","Processor cores: 4","Processor threads: 4","Processor boost frequency: 3.5 GHz","Processor socket: LGA 1155 (Socket H2)","Processor cache: 6 MB","Processor cache type: Smart Cache","System bus rate: 5 GT/s","Bus type: DMI","FSB Parity: No","Processor lithography: 22 nm","Processor operating modes: 64-bit","Processor series: Intel Core i5-3400 Desktop series","Processor codename: Ivy Bridge","Thermal Design Power (TDP): 77 W","Tcase: 67.4 °C","PCI Express slots version: 3.0","PCI Express configurations: 1x8, 1x16, 2x4, 2x8","Number of processors installed: 1","Stepping: E1","CPU multiplier (bus/core ratio): 31","Maximum internal memory supported by processor: 32 GB","Memory types supported by processor: DDR3-SDRAM","Memory clock speeds supported by processor: 1333,1600 MHz","Memory bandwidth supported by processor (max): 25.6 GB/s","ECC supported by processor: No","Memory","Internal memory: 4 GB","Maximum internal memory: 16 GB","Internal memory type: DDR3-SDRAM","Memory layout (slots x size): 2 x 2 GB","Memory slots: 2x DIMM","Memory clock speed: 1333 MHz","Memory channels: Dual-channel","Storage","Total storage capacity: 1 TB","Optical drive type: DVD Super Multi","Number of HDDs installed: 1","HDD capacity: 1 TB","HDD interface: SATA","HDD speed: 7200 RPM","HDD size: 3.5""","Card reader integrated: Yes","Graphics","On-board graphics card: Yes","Discrete graphics card model: AMD Radeon HD 7350","On-board graphics card model: Intel® HD Graphics 2500","Discrete graphics card memory: 1.02 TB","On-board graphics card family: Intel® HD Graphics","On-board graphics card base frequency: 650 MHz","On-board graphics card dynamic frequency (max): 1100 MHz","Number of displays supported (on-board graphics): 3","On-board graphics card ID: 0x152","Network","Ethernet LAN: Yes","Wi-Fi: No","Ethernet LAN data rates: 10,100,1000 Mbit/s","Cabling technology: 10/100/1000Base-T(X)","Ports & interfaces","USB 2.0 ports quantity: 8","HDMI ports quantity: 1","VGA (D-Sub) ports quantity: 1","DVI port: Yes","PS/2 ports quantity: 2","Ethernet LAN (RJ-45) ports: 1","Microphone in: Yes","Headphone outputs: 1","Line-out: Yes","Line-in: Yes","DC-in jack: Yes","Design","Product color: Black","Performance","Product type: PC","Motherboard chipset: Intel® B75 Express","Audio output channels: 5.1 channels","Software","Operating system installed: Windows 7 Home Premium","Operating system architecture: 64-bit","Drivers included: Yes","Processor special features","Intel® Wireless Display (Intel® WiDi): Yes","Intel 64: Yes","Enhanced Intel SpeedStep Technology: Yes","Embedded options available: No","Intel® InTru™ 3D Technology: Yes","Intel® Insider™: Yes","Intel® Clear Video HD Technology (Intel® CVT HD): Yes","Intel Clear Video Technology: No","Intel VT-x with Extended Page Tables (EPT): Yes","Intel TSX-NI: No","Idle States: Yes","Thermal Monitoring Technologies: Yes","Intel® AES New Instructions (Intel® AES-NI): Yes","Intel® Secure Key: Yes","Intel Trusted Execution Technology: No","Execute Disable Bit: Yes","Intel FDI Technology: Yes","Intel Flex Memory Access: Yes","Intel Fast Memory Access: Yes","Intel Enhanced Halt State: Yes","Intel Demand Based Switching: No","Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID): No","Processor package size: 37.5 x 37.5 mm","Supported instruction sets: AVX, SSE4.1, SSE4.2","CPU configuration (max): 1","Graphics & IMC lithography: 22 nm","Thermal solution specification: PCG 2011D","Intel Virtualization Technology for Directed I/O (VT-d): No","Intel Identity Protection Technology version: 1.00","Intel Secure Key Technology version: 1.00","Intel Virtualization Technology (VT-x): Yes","Intel TSX-NI version: 0.00","Intel Dual Display Capable Technology: No","Intel Rapid Storage Technology: No","Processor ARK ID: 65511","Intel® Turbo Boost Technology: 2.0","Intel® Hyper Threading Technology (Intel® HT Technology): No","Intel® Quick Sync Video Technology: Yes","Intel® My WiFi Technology (Intel® MWT): No","Intel® Identity Protection Technology (Intel® IPT): Yes","Intel® Anti-Theft Technology (Intel® AT): Yes","Conflict-Free processor: Yes","Weight & dimensions","Width: 3.94"" (100 mm)","Depth: 14.4"" (367 mm)","Height: 10.6"" (269 mm)","Weight: 22 lbs (10 kg)","Packaging content","Display included: Yes","Display diagonal: 20""","Native aspect ratio: 16:9","Contrast ratio (typical): 5000:1","Display brightness: 200 cd/m²","Mouse included: Yes","Keyboard included: Yes","Other features","Maximum number of SMP processors: 1","Networking features: Gigabit Ethernet","Graphics card family: AMD, Intel","HDMI: Yes","Headphone connectivity: 3.5 mm","Microphone connectivity: 3.5 mm","Cooling type: Active","Features","Images Type Map:
"