"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91","Spec 92","Spec 93","Spec 94","Spec 95","Spec 96","Spec 97","Spec 98","Spec 99","Spec 100","Spec 101","Spec 102","Spec 103","Spec 104","Spec 105","Spec 106","Spec 107","Spec 108","Spec 109","Spec 110","Spec 111","Spec 112","Spec 113","Spec 114","Spec 115","Spec 116","Spec 117","Spec 118","Spec 119","Spec 120","Spec 121","Spec 122","Spec 123","Spec 124","Spec 125","Spec 126","Spec 127","Spec 128","Spec 129","Spec 130","Spec 131","Spec 132","Spec 133","Spec 134","Spec 135","Spec 136","Spec 137","Spec 138","Spec 139","Spec 140","Spec 141","Spec 142","Spec 143","Spec 144","Spec 145","Spec 146","Spec 147","Spec 148","Spec 149","Spec 150","Spec 151","Spec 152","Spec 153","Spec 154","Spec 155","Spec 156","Spec 157","Spec 158","Spec 159","Spec 160","Spec 161","Spec 162","Spec 163","Spec 164","Spec 165" "","","14977881","","Acer","LX.RXL01.009","14977881","4717276864316","Laptops","151","Aspire","","5750G-2434G50MNkk","20240307153452","ICECAT","1","25364","https://images.icecat.biz/img/norm/high/13135483-499.jpg","350x250","https://images.icecat.biz/img/norm/low/13135483-499.jpg","","https://images.icecat.biz/thumbs/13135483.jpg","","","Acer Aspire 5750G-2434G50MNkk Intel® Core™ i5 i5-2430M 39.6 cm (15.6"") HD 4 GB DDR3-SDRAM 500 GB HDD NVIDIA® GeForce® GT 610M Windows 7 Home Basic Black","Windows 7 Home Basic, Intel Core i5-2430M (2.40 GHz, 3 MB), 39.6 cm (15.6"") LED 16:9 WXGA TFT LCD, nVIDIA GeForce GT 610M, 4 GB DDR3 SDRAM, 500 GB Serial ATA, DVD Super Multi, Black, 2.60 kg, 4.50 h","Acer Aspire 5750G-2434G50MNkk, Intel® Core™ i5, 2.4 GHz, 39.6 cm (15.6""), 1366 x 768 pixels, 4 GB, 500 GB","Acer Aspire 5750G-2434G50MNkk. Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor: i5-2430M, Processor frequency: 2.4 GHz. Display diagonal: 39.6 cm (15.6""), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 3000. Operating system installed: Windows 7 Home Basic. Product colour: Black","The Aspire Series offers a diverse range of notebooks that give you the performance, graphics and communication tools to step up your digital entertainment, complete your daily computing tasks, and stay in touch with everyone you know, whether you're at home or away.\n\nPowerful PC performance\nWith the abundance of graphics-intensive multimedia and sharing applications available these days, smooth multitasking is more vital than ever before. Keeping this in mind, Aspire Series notebooks pack today's best processors and memory options so your system always runs efficiently. This series also provides ample storage for all the multimedia files you may wish to keep.\n\nFantastic graphics and playback\nHigh-resolution displays in a variety of sizes present intense imagery from first-rate graphics options. Movies, Internet video, pictures and more shine brilliantly on Aspire Series notebooks, and HDMI® connectivity extends the spectacle to larger displays. A Blu-ray Disc™ drive1 plays the latest blockbusters with true-to-master precision, and Dolby®-optimized surround sound1 trumpets studio-quality acoustics.\n\nThe latest communication tools\nSurf the Internet and stay in touch with your people with reliable, high-speed connectivity via Ethernet, Wi-Fi® or 3G1. Engage in video chats using the Aspire's quality webcam. In addition, Bluetooth® enables quick, short-range wireless sharing, and the latest interfaces connect to external devices for fast data transfers.\n\nAttractive Aspire appeal\nAspire Series notebooks are attractive, ergonomic and durable. Slim profiles, cool aesthetic accents, and eye-catching colors abound, while easy-access controls ensure effortless handling. A variety of environmentally sustainable materials with inviting textures and sturdy construction endow the Aspire Series with a unique and solid feel.\n\n1 Specifications vary depending on model.","https://images.icecat.biz/img/norm/high/13135483-499.jpg","350x250","","","","","","","","","","Design","Product colour: Black","Form factor: Clamshell","Display","Display diagonal: 39.6 cm (15.6"")","Display resolution: 1366 x 768 pixels","HD type: HD","LED backlight: Yes","Native aspect ratio: 16:9","Display number of colors: 16.78 million colours","Processor","Processor family: Intel® Core™ i5","Processor manufacturer: Intel","Processor: i5-2430M","Processor frequency: 2.4 GHz","Processor generation: 2nd gen Intel® Core™ i5","Processor number of cores: 2","Processor threads: 4","Processor boost frequency: 3 GHz","System bus data transfer rate: 5 GT/s","Processor cache: 3 MB","Processor cache type: Smart Cache","Processor socket: Socket 988","Processor lithography: 32 nm","Processor operating modes: 64-bit","Processor series: Intel Core i5-2400 Mobile Series","Processor codename: Sandy Bridge","Bus type: DMI","FSB Parity: No","Stepping: J1","Thermal Design Power (TDP): 35 W","Tjunction: 100 °C","Maximum number of PCI Express lanes: 16","PCI Express slots version: 2.0","PCI Express сonfigurations: 1x16, 2x8, 1x8+2x4","CPU multiplier (bus/core ratio): 24","ECC supported by processor: No","Memory","Internal memory: 4 GB","Maximum internal memory: 8 GB","Internal memory type: DDR3-SDRAM","Memory clock speed: 1066 MHz","Memory slots: 2x SO-DIMM","Storage","Total storage capacity: 500 GB","Storage media: HDD","Optical drive type: DVD Super Multi","Number of hard drives installed: 1","Hard drive capacity: 500 GB","Hard drive interface: SATA","Card reader integrated: Yes","Compatible memory cards: MMC, MS PRO, SD, xD","Graphics","On-board graphics card: Yes","Discrete graphics card: Yes","Discrete graphics card model: NVIDIA® GeForce® GT 610M","On-board graphics card model: Intel® HD Graphics 3000","On-board graphics card family: Intel® HD Graphics","On-board graphics card base frequency: 650 MHz","On-board graphics card dynamic frequency (max): 1200 MHz","On-board graphics card ID: 0x116","Number of discrete graphics cards: 1","Audio","Built-in microphone: Yes","Network","Wi-Fi: Yes","Networking features: Gigabit Ethernet, WLAN","Wi-Fi standards: 802.11b, 802.11g, Wi-Fi 4 (802.11n)","Ethernet LAN connection: Yes","Ethernet LAN data rates: 10,100,1000 Mbit/s","Bluetooth: No","Cabling technology: 10/100/1000Base-T(X)","Ports & interfaces","USB 2.0 ports quantity: 3","HDMI ports quantity: 1","Ethernet LAN (RJ-45) ports quantity: 1","DVI port: No","VGA (D-Sub) ports quantity: 1","Headphone outputs: 1","S/PDIF out port: No","Microphone in: Yes","Charging port type: DC-in jack","ExpressCard slot: No","CardBus PCMCIA slot type: No","SmartCard slot: No","Performance","Motherboard chipset: Intel® HM65 Express","Keyboard","Numeric keypad: Yes","Pointing device: Touchpad","Windows keys: Yes","Software","Operating system installed: Windows 7 Home Basic","Drivers included: Yes","Processor special features","Intel Wireless Display (WiDi) Technology: Yes","Intel My WiFi Technology: Yes","Intel Anti-Theft Technology: Yes","Intel Identity Protection Technology: Yes","Intel Hyper-Threading Technology: Yes","Intel Turbo Boost Technology: 2.0","Enhanced Intel SpeedStep Technology: Yes","Intel Clear Video HD Technology: Yes","Intel Clear Video Technology: No","Intel® InTru™ 3D Technology: Yes","Intel® Insider™: Yes","Intel® Quick Sync Video Technology: Yes","Intel Flex Memory Access: Yes","Intel® Smart Cache: Yes","Intel AES New Instructions: Yes","Intel Trusted Execution Technology: No","Intel Enhanced Halt State: Yes","Intel VT-x with Extended Page Tables (EPT): Yes","Intel Demand Based Switching: No","Intel Clear Video Technology for MID: No","Intel 64: Yes","Execute Disable Bit: Yes","Idle States: Yes","Thermal Monitoring Technologies: Yes","Processor package size: 37.5x37.5 (rPGA988B); 31 x 24 (BGA1023)","Supported instruction sets: AVX","Processor code: SR04W","CPU configuration (max): 1","Embedded options available: No","Graphics & IMC lithography: 32 nm","Intel Virtualization Technology for Directed I/O (VT-d): No","Intel Identity Protection Technology version: 1.00","Intel Virtualization Technology (VT-x): Yes","Intel Dual Display Capable Technology: Yes","Intel FDI Technology: Yes","Intel Rapid Storage Technology: No","Intel Fast Memory Access: Yes","Processor ARK ID: 53450","Conflict-Free processor: No","Integrated 4G WiMAX: Yes","Battery","Battery technology: Lithium-Ion (Li-Ion)","Number of battery cells: 6","Battery performance: 4400 mAh","Battery life (max): 4.5 h","Energy Management","AC adapter power: 90 W","Security","Cable lock slot: No","Certificates","WiFi certified: Yes","Sustainability","Sustainability certificates: ENERGY STAR","Weight & Dimensions","Weight: 2.6 kg","Width: 382 mm","Depth: 253 mm","Height: 33.2 mm","Packaging Content","Cables included: AC","Other features","AC adapter bundled: Yes","Infrared data port: No","Graphics card family: Intel, NVIDIA","3D compatibility: No","Type: PC","Display: LCD","Compliance industry standards: IEEE 802.3, IEEE 802.3u, IEEE 802.3ab","Features","Images Type Map:
"