"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91","Spec 92","Spec 93","Spec 94","Spec 95","Spec 96","Spec 97","Spec 98","Spec 99","Spec 100","Spec 101","Spec 102","Spec 103","Spec 104","Spec 105","Spec 106","Spec 107","Spec 108","Spec 109","Spec 110","Spec 111","Spec 112","Spec 113","Spec 114","Spec 115","Spec 116","Spec 117","Spec 118","Spec 119" "","","14974353","","Lenovo","3073C4U","14974353","","Servers","156","ThinkServer","RD","RD330","20221021101432","ICECAT","1","11985","https://images.icecat.biz/img/norm/high/14974351-3482.jpg","1060x596","https://images.icecat.biz/img/norm/low/14974351-3482.jpg","https://images.icecat.biz/img/norm/medium/14974351-3482.jpg","https://images.icecat.biz/thumbs/14974351.jpg","","","Lenovo ThinkServer RD330 server Rack (1U) Intel® Xeon® E5 Family E5-2450 2.1 GHz 8 GB DDR3-SDRAM 550 W","Intel Xeon E5-2450 (2.1 GHz), 8GB RAM, 6x 2.5” HS HDD Bays SAS, RAID 500 adapter (RAID 0/1/10), 550W","Lenovo ThinkServer RD330, 2.1 GHz, E5-2450, 8 GB, DDR3-SDRAM, 550 W, Rack (1U)","Lenovo ThinkServer RD330. Processor family: Intel® Xeon® E5 Family, Processor frequency: 2.1 GHz, Processor model: E5-2450. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM, Memory layout (slots x size): 1 x 8 GB. HDD size: 2.5"", HDD interface: Serial Attached SCSI (SAS). Ethernet LAN, Cabling technology: 10/100/1000Base-T(X). Optical drive type: DVD-RW. Power supply: 550 W, Redundant power supply (RPS) support. Chassis type: Rack (1U)","Impressive Value\nWhen you think of value in servers, you expect rich features for a great price. That's what you get with the ThinkServer RD330. It sports dual-socket Intel® Xeon® processors, generous memory capacity, and flexible configurations. You'll enjoy enterprise-tough performance with built-in RAID in a scalable 1U power-efficient solution—at a budget-friendly price. Now that’s value.\n\nCompute Intensive\nThe ThinkServer RD330 offers up to two Intel® Xeon® E5-2400 Series processors, large memory capacity, and fast I/O with up to 20MB cache, giving you outstanding performance so you can be more productive. This powerful server is ideal for collaboration and line-of-business applications.\n\nInnovative Power-Management Technology\nLet the ThinkServer Smart Grid power-management tool help you reduce power consumption. Monitor real-time power data based on parameters you define and receive alerts based on custom power events. Based on Intel® Power Node Manager technology, Smart Grid scales with you and can manage up to 1,000 nodes.","https://images.icecat.biz/img/norm/high/14974351-3482.jpg|https://images.icecat.biz/img/gallery/img_14974353_high_1472600455_4632_26430.jpg|https://images.icecat.biz/img/gallery/img_14974353_high_1472600455_777_26430.jpg|https://images.icecat.biz/img/gallery/img_14974353_high_1472600456_341_26430.jpg","1060x596|1060x596|1060x596|1060x596","|||","","","","","","","","","Processor","Processor family: Intel® Xeon® E5 Family","Processor manufacturer: Intel","Processor model: E5-2450","Processor frequency: 2.1 GHz","Processor boost frequency: 2.9 GHz","Processor cores: 8","Processor cache: 20 MB","Motherboard chipset: Intel C600","Memory channels supported by processor: Triple","Number of processors installed: 1","Thermal Design Power (TDP): 95 W","Processor cache type: Smart Cache","System bus rate: 8 GT/s","Processor socket: LGA 1356 (Socket B2)","Processor lithography: 32 nm","Processor threads: 16","Processor operating modes: 64-bit","Stepping: C2","FSB Parity: No","Bus type: QPI","Number of QPI links: 1","Processor codename: Sandy Bridge EN","Maximum internal memory supported by processor: 375 GB","Memory types supported by processor: DDR3-SDRAM","Memory clock speeds supported by processor: 800,1066,1333,1600 MHz","Memory bandwidth supported by processor (max): 38.4 GB/s","ECC supported by processor: Yes","Execute Disable Bit: Yes","Idle States: Yes","Thermal Monitoring Technologies: Yes","Maximum number of PCI Express lanes: 24","Processor package size: 45 x 42.5 mm","Supported instruction sets: AVX","Processor code: SR0LJ","Scalability: 2S","Embedded options available: No","Processor series: Intel Xeon E5-2400","Conflict-Free processor: No","Memory","Internal memory: 8 GB","Internal memory type: DDR3-SDRAM","Maximum internal memory: 192 GB","Memory slots: 6","Memory clock speed: 1333 MHz","Memory layout (slots x size): 1 x 8 GB","Storage","Maximum storage capacity: 6 TB","RAID support: Yes","Optical drive type: DVD-RW","HDD interface: Serial Attached SCSI (SAS)","HDD size: 2.5""","Number of HDDs supported: 6","RAID levels: 0, 1, 10","Hot-swap: Yes","Network","Ethernet LAN: Yes","Cabling technology: 10/100/1000Base-T(X)","Ports & interfaces","Ethernet LAN (RJ-45) ports: 3","USB 2.0 ports quantity: 6","VGA (D-Sub) ports quantity: 2","Serial ports quantity: 1","Expansion slots","PCI Express x8 (Gen 3.x) slots: 1","PCI Express x16 (Gen 3.x) slots: 1","PCI Express slots version: 3.0","Design","Chassis type: Rack (1U)","Performance","Trusted Platform Module (TPM): Yes","Trusted Platform Module (TPM) version: 1.2","Software","Operating system installed: No","Compatible operating systems: Windows Server 2008 x86 Standard/Enterprise/Datacenter\r\nWindows Server 2008 x64 Standard/Enterprise/Datacenter\r\nWindows Server 2008 R2 x64 Standard/Enterprise/Datacenter\r\nWindows Server 2008 R2 SP1 x64 Standard/Enterprise/Datacenter\r\nWindows Small Business Server 2011 Standard/Premium\r\nNovel SUSE Linux Enterprise Server 11.1/11.2\r\nRedHat Enterprise Linux Server 5.7/6.1\r\nVMWare vSphere\r\nMicrosoft Hyper-v Server 2008\r\nMicrosoft Hyper-v Server 2008 R2 SP1","Processor special features","CPU configuration (max): 2","Intel Rapid Storage Technology: No","Enhanced Intel SpeedStep Technology: Yes","Intel® Identity Protection Technology (Intel® IPT): No","Intel® Wireless Display (Intel® WiDi): No","Intel Virtualization Technology for Directed I/O (VT-d): Yes","Intel® Anti-Theft Technology (Intel® AT): No","Intel® Hyper Threading Technology (Intel® HT Technology): Yes","Intel® My WiFi Technology (Intel® MWT): No","Intel® Turbo Boost Technology: 2.0","Intel® Quick Sync Video Technology: No","Intel® InTru™ 3D Technology: No","Intel® Clear Video HD Technology (Intel® CVT HD): No","Intel® Insider™: No","Intel Flex Memory Access: No","Intel® Smart Cache: Yes","Intel® AES New Instructions (Intel® AES-NI): Yes","Intel Trusted Execution Technology: Yes","Intel Enhanced Halt State: Yes","Intel VT-x with Extended Page Tables (EPT): Yes","Intel Demand Based Switching: Yes","Intel Clear Video Technology: No","Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID): No","Intel 64: Yes","Intel Identity Protection Technology version: 0.00","Intel Virtualization Technology (VT-x): Yes","Intel Dual Display Capable Technology: No","Intel FDI Technology: No","Intel Fast Memory Access: No","Processor ARK ID: 64611","Power","Redundant power supply (RPS) support: Yes","Power supply: 550 W","Number of main power supplies: 1","Sustainability","Sustainability certificates: ENERGY STAR","Weight & dimensions","Width: 17.2"" (436 mm)","Depth: 28.4"" (720.6 mm)","Height: 1.72"" (43.6 mm)","Weight: 37.5 lbs (17 kg)","Features","Images Type Map:
"