"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84"
"","","14965945","","LG","37LT670H","14965945","","TVs","1584","","","37LT670H","20201202144212","ICECAT","1","43648","https://images.icecat.biz/img/norm/high/14965945-5513.jpg","450x370","https://images.icecat.biz/img/norm/low/14965945-5513.jpg","https://images.icecat.biz/img/gallery_mediums/img_14965945_medium_1481883045_1894_16128.jpg","https://images.icecat.biz/thumbs/14965945.jpg","","","LG 37LT670H TV 37"" Full HD Black","37"", LCD Widescreen HDTV, 178°/178°, 60Hz, Edge litLED, NTSC, ATSC/Clear QAM/Mpeg4, HDMI, USB","LG 37LT670H, 37"", 1920 x 1080 pixels, Full HD, ATSC, Black","LG 37LT670H. Display diagonal: 37"", Display resolution: 1920 x 1080 pixels, HD type: Full HD, LED backlighting type: Edge-Lit LED. Digital signal format system: ATSC. Product color: Black","Hospitality TVs (Pro:Centric/Pro:Idiom TVs)\n37"" class (36.6"" measured diagonally) Pro:Centric LCD Widescreen HDTV with Applications Platform\n\nPRO:CENTRIC INTERACTIVITY\nProviding incredibly easy-to-use content delivery and a flexible communications interface, LG opens up new and exciting possibilities in guest room interactivity\n\nPRO:IDIOM\nGlobal Leading Digital Rights Management System\n\nPro:Idiom unlocks access to premium content to help assure rapid and broad deployment of HDTV and other high value digital content.\n\nPro:Idiom has been designed specifically for users of premium HDTV content from cable, satellite, or video on demand (VOD) services, and is thus designed to lower costs and reduce maintenance needs. This leading DRM system is embraced for its security solution, which prevents illegal copying of copyrighted content.","https://images.icecat.biz/img/norm/high/14965945-5513.jpg","450x370","","","","","","","","","","Display","Display diagonal: 37""","HD type: Full HD","Display resolution: 1920 x 1080 pixels","LED backlighting type: Edge-Lit LED","Supported video modes: 1080p","Supported graphics resolutions: 1920 x 1080 (HD 1080)","Native refresh rate: 60 Hz","Contrast ratio (dynamic): 1000000:1","Viewing angle, horizontal: 178°","Viewing angle, vertical: 178°","TV tuner","Tuner type: Analog & digital","Analog signal format system: NTSC","Digital signal format system: ATSC","Number of tuners: 1 tuner(s)","Smart TV","Smart modes: Energy saving","Audio","Number of speakers: 2","RMS rated power: 10 W","Network","Wi-Fi: No","Ethernet LAN: No","Design","Product color: Black","Swivel angle range: -90 - 90°","Performance","Video formats supported: DIVX HD","Audio formats supported: MP3","Image formats supported: JPG","24p support: Yes","Ports & interfaces","HDMI ports quantity: 3","PC in (D-Sub): Yes","USB 2.0 ports quantity: 1","Common interface (CI): No","Common interface Plus (CI+): No","HDCP: Yes","DVI port: No","Audio (L/R) in: 1","PC Audio in: Yes","Digital audio optical out: 1","RS-232 ports: 1","RF ports quantity: 1","Consumer Electronics Control (CEC): SimpLink","Remote (IR) output: 1","Management features","Voice control: Yes","On Screen Display (OSD): Yes","Number of OSD languages: 4","On Screen Display (OSD) languages: English, Spanish, French, Korean","Sleep timer: Yes","On/Off timer: Yes","Power","Power consumption (standby): 1 W","AC input voltage: 100 - 240 V","AC input frequency: 50 - 60 Hz","Certificates","Certification: UL, cUL, NOM","Sustainability","Sustainability certificates: RoHS","Weight & dimensions","Width (with stand): 34.2"" (869 mm)","Depth (with stand): 9.09"" (231 mm)","Height (with stand): 23.3"" (592 mm)","Weight (with stand): 24.7 lbs (11.2 kg)","Width (without stand): 34.2"" (869 mm)","Depth (without stand): 2.64"" (67 mm)","Height (without stand): 21"" (533 mm)","Weight (without stand): 22 lbs (9.98 kg)","Packaging data","Package width: 44.1"" (1120 mm)","Package depth: 5.51"" (140 mm)","Package height: 26"" (660 mm)","Package weight: 30.2 lbs (13.7 kg)","Packaging content","Handheld remote control: Yes","Other features","Built-in speaker(s): Yes","Cable lock slot: Yes","Cable lock slot type: Kensington","Swiveling: Yes","Clock function: Yes"