"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91","Spec 92","Spec 93","Spec 94","Spec 95","Spec 96","Spec 97","Spec 98","Spec 99","Spec 100","Spec 101","Spec 102","Spec 103","Spec 104","Spec 105","Spec 106","Spec 107","Spec 108","Spec 109","Spec 110","Spec 111","Spec 112","Spec 113","Spec 114","Spec 115","Spec 116","Spec 117","Spec 118","Spec 119" "","","14963000","","Lenovo","SY314GE","14963000","","Servers","156","ThinkServer","TS","TS430","20240307153452","ICECAT","","41672","https://images.icecat.biz/img/norm/high/14963000-9315.jpg","880x1500","https://images.icecat.biz/img/norm/low/14963000-9315.jpg","https://images.icecat.biz/img/norm/medium/14963000-9315.jpg","https://images.icecat.biz/thumbs/14963000.jpg","","","Lenovo ThinkServer TS430 server Toren (5U) Intel® Xeon® E3 familie E3-1230 3,2 GHz 4 GB DDR3-SDRAM 450 W","","Lenovo ThinkServer TS430, 3,2 GHz, E3-1230, 4 GB, DDR3-SDRAM, 450 W, Toren (5U)","Lenovo ThinkServer TS430. Processorfamilie: Intel® Xeon® E3 familie, Frequentie van processor: 3,2 GHz, Processormodel: E3-1230. Intern geheugen: 4 GB, Intern geheugentype: DDR3-SDRAM, Geheugenlayout: 1 x 4 GB. HDD omvang: 3.5"", HDD interface: SATA. Ethernet LAN, Bekabelingstechnologie: 10/100/1000Base-T(X). Soort optische drive: DVD-RW. Netvoeding: 450 W, Redundante voeding. Type behuizing: Toren (5U)","","https://images.icecat.biz/img/norm/high/14963000-9315.jpg|https://images.icecat.biz/img/gallery/15922158_8096.jpg|https://images.icecat.biz/img/gallery/15922158_2790.jpg|https://images.icecat.biz/img/gallery/15922158_865.jpg","880x1500|1200x1048|1200x1048|835x1400","|||","","","","","","","","","Processor","Processorfamilie: Intel® Xeon® E3 familie","Processorfabrikant: Intel","Processormodel: E3-1230","Frequentie van processor: 3,2 GHz","Maximale turbofrequentie van processor: 3,6 GHz","Aantal processorkernen: 4","Processor cache: 8 MB","Geheugenkanalen ondersteund door processor: Dual","Aantal geïnstalleerde processoren: 1","Thermal Design Power (TDP): 80 W","Processor cache type: Smart Cache","Systeembus: 5 GT/s","Processor socket: LGA 1155 (Socket H2)","Processor lithografie: 32 nm","Processor aantal threads: 8","Processor operating modes: 64-bit","Stepping: D2","FSB Parity: Nee","Bus type: DMI","Codenaam processor: Sandy Bridge","Tcase: 69,1 °C","Maximaal intern geheugen ondersteund door processor: 32 GB","Geheugentypen ondersteund door processor: DDR3-SDRAM","Klokgeheugen-snelheden ondersteund door processor: 1066,1333 MHz","Geheugenbandbreedte ondersteund door de processor ( max): 21 GB/s","ECC ondersteund door processor: Ja","Execute Disable Bit: Ja","Idle States: Ja","Thermal Monitoring Technologies: Ja","Maximaal aantal PCI Express-lijnen: 20","Verpakkingsgrootte processor: 37.5 x 37.5 mm","Ondersteunde instructie sets: AVX, SSE4.1, SSE4.2","Processorcode: SR00H","Ingebouwde opties beschikbaar: Nee","CPU multiplier (bus/core ratio): 32","Processorserie: Intel Xeon E3-1200","Conflictvrije processor: Nee","Geheugen","Intern geheugen: 4 GB","Intern geheugentype: DDR3-SDRAM","Maximum intern geheugen: 32 GB","Maximaal intern geheugen: 32768 MB","Geheugenslots: 4","ECC: Ja","Kloksnelheid geheugen: 1333 MHz","Geheugenlayout: 1 x 4 GB","Opslagmedia","Maximale opslagcapaciteit: 12 TB","RAID support: Ja","Soort optische drive: DVD-RW","HDD interface: SATA","HDD omvang: 3.5""","Maximum aantal HDD's per behuizing: 4","Soorten RAID: 1, 10","Hot-swap: Ja","Interne drive bays: 4","Netwerk","Netwerkfuncties: Gigabit Ethernet","Ethernet LAN: Ja","Bekabelingstechnologie: 10/100/1000Base-T(X)","Poorten & interfaces","Aantal Ethernet LAN (RJ-45)-poorten: 2","Aantal USB 2.0-poorten: 6","VGA (D-Sub)poort(en): 1","Seriële poort(en): 1","Uitbreidingsmodules","PCI Express x8 slots: 2","PCI Express x16 slots: 1","PCI-slots: 1","PCI Express slots versie: 2.0","Design","Type behuizing: Toren (5U)","Software","Compatibele besturingssystemen: Windows Server 2003 Standard x86\r\nWindows Server 2003 Enterprise x86\r\nWindows Server 2008 Standard x86/x64\r\nWindows Server 2008 Enterprise x86/x64\r\nWindows Server 2008 Datacenter x86/x64 \r\nWindows Server 2008 R2 Standard x64\r\nWindows Server 2008 R2 Enterprise x64\r\nWindows Server 2008 R2 Datacenter x64\r\nWindows Server 2008 R2 SP1 Standard x64\r\nWindows Server 2008 R2 SP1 Enterprise x64\r\nWindows Server 2008 R2 SP1 Datacenter x64\r\nWindows Small Business Server 2011 Standard\r\nWindows Small Business Server 2011 Premium Add On\r\nNovel SUSE Linux Enterprise Server 11.1, 11.2\r\nRedHat Enterprise Linux Server 5.7, 6.1\r\nVMWare vSphere 5","Processor speciale functies","CPU configuratie (max): 1","Intel® Rapid Storage Technology: Nee","Enhanced Intel SpeedStep Technology: Ja","Intel® Identity Protection Technology (Intel® IPT): Ja","Intel® Wireless Display (Intel® WiDi): Nee","Intel® Virtualization Technology for Directed I/O (VT-d): Ja","Intel® Anti-Theft Technology (Intel® AT): Nee","Intel® Hyper Threading Technology (Intel® HT Technology): Ja","Intel® My WiFi Technology (Intel® MWT): Nee","Intel® Turbo Boost Technology: 2.0","Intel® Quick Sync Video Technology: Nee","Intel® InTru™ 3D Technology: Nee","Intel® Clear Video HD Technology (Intel® CVT HD): Nee","Intel® Insider™: Nee","Intel® Flex Memory Access: Ja","Intel® Smart Cache: Ja","Intel® AES New Instructions (Intel® AES-NI): Ja","Intel® Trusted Execution Technology: Ja","Intel® Enhanced Halt State: Ja","Intel® VT-x with Extended Page Tables (EPT): Ja","Intel® Demand Based Switching: Ja","Intel® Clear Video-technologie: Nee","Intel® Clear Video Technology for Mobile Internet Devices (Intel® CVT for MID): Nee","Intel® 64: Ja","Versie Intel® Identity Protection Technology: 1,00","Intel® Virtualization Technology (VT-x): Ja","Intel® Dual Display Capable Technology: Nee","Intel® FDI Technology: Nee","Intel® Fast Memory Access: Ja","ARK ID processor: 52271","Energie","Redundante voeding: Ja","Netvoeding: 450 W","Aantal voedingen: 1","Duurzaamheid","Duurzaamheidscertificaten: ENERGY STAR","Gewicht en omvang","Breedte: 195 mm","Diepte: 595 mm","Hoogte: 430 mm","Gewicht: 25 kg","Kenmerken","Afbeeldingentypetoewijzing:
"