"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91","Spec 92","Spec 93","Spec 94","Spec 95","Spec 96","Spec 97","Spec 98","Spec 99","Spec 100","Spec 101","Spec 102","Spec 103","Spec 104","Spec 105","Spec 106","Spec 107","Spec 108","Spec 109","Spec 110","Spec 111","Spec 112","Spec 113","Spec 114","Spec 115","Spec 116","Spec 117","Spec 118","Spec 119","Spec 120","Spec 121","Spec 122","Spec 123","Spec 124","Spec 125","Spec 126","Spec 127","Spec 128","Spec 129","Spec 130","Spec 131","Spec 132","Spec 133","Spec 134","Spec 135","Spec 136","Spec 137","Spec 138","Spec 139","Spec 140","Spec 141","Spec 142","Spec 143","Spec 144","Spec 145","Spec 146","Spec 147","Spec 148","Spec 149","Spec 150","Spec 151","Spec 152","Spec 153","Spec 154" "","","14962397","","ASUS","ET2411INKI-B007K","14962397","","一體機電腦/工作站","2282","","","ET2411INKI-B007K","20240307153452","ICECAT","","50662","https://images.icecat.biz/img/gallery/14535293_7405.jpg","500x500","https://images.icecat.biz/img/gallery_lows/14535293_7405.jpg","https://images.icecat.biz/img/gallery_mediums/img_14535293_medium_1479388575_8308_15686.jpg","https://images.icecat.biz/img/gallery_thumbs/14535293_7405.jpg","","","ASUS ET2411INKI-B007K 一體機電腦/工作站 Intel® Core™ i3 i3-3220 59.9 cm (23.6"") 1920 x 1080 像素 4 GB DDR3-SDRAM 1 TB HDD 硬式磁碟機 NVIDIA® GeForce® GT 630M Wi-Fi 4 (802.11n) 黑色","","ASUS ET2411INKI-B007K, 59.9 cm (23.6""), Full HD 高解析度畫質, Intel® Core™ i3, 4 GB, 1 TB, 黑色","ASUS ET2411INKI-B007K. 顯示器尺寸(對角長): 59.9 cm (23.6""), HD 類型: Full HD 高解析度畫質, 顯示器解析度: 1920 x 1080 像素. 處理器系列: Intel® Core™ i3, 處理器頻率: 3.3 GHz. 內部記憶體: 4 GB, 內部記憶體類型: DDR3-SDRAM. 總儲存空間: 1 TB, 媒體儲存功能: HDD 硬式磁碟機. 獨立顯示卡型號: NVIDIA® GeForce® GT 630M, 主機板內建顯示卡型號: Intel® HD Graphics 2500. 內建攝影機. 光碟機: DVD Super Multi 燒錄器. 產品色彩: 黑色","","https://images.icecat.biz/img/gallery/14535293_7405.jpg|https://images.icecat.biz/img/gallery/14962397_6658.jpg|https://images.icecat.biz/img/gallery/14962397_929.jpg|https://images.icecat.biz/img/gallery/14962397_9315.jpg|https://images.icecat.biz/img/gallery/14962397_3228.jpg|https://images.icecat.biz/img/gallery/14962397_3507.jpg","500x500|500x500|500x500|500x500|500x500|500x500","|||||","","","","","","","","","顯示器","顯示器尺寸(對角長): 59.9 cm (23.6"")","顯示器解析度: 1920 x 1080 像素","觸控式感應螢幕: 不","HD 類型: Full HD 高解析度畫質","Full HD: 是","LED 背光顯示: 是","原機長寬比: 16:9","處理器","處理器系列: Intel® Core™ i3","處理器製造商: Intel","處理器類型: i3-3220","處理器頻率: 3.3 GHz","處理器型號: 第三代 Intel® Core™ i3處理器","處理器核心數量: 2","處理器執行緒數: 4","處理器高速緩存: 3 MB","處理器高速緩存類型: 智慧型快取","系統匯流排: 5 GT/秒","64-bit 運算: 是","散熱設計功率(TDP): 55 W","PCI Express插槽版本: 2.0","處理器插座: LGA 1155 (Socket H2)","處理器光刻: 22 nm","處理器操作模式: 64位元","匯流排類型: DMI","處理器代號(codename): Ivy Bridge","處理器序號: Intel Core i3-3200 Desktop Series","FSB同位: 不","PCI Express 組態配置: 1x16, 2x8","處理器容忍最高溫度: 65.3 °C","CPU倍頻(匯流排/線比例): 33","處理器支援內部記憶體最大值: 32 GB","非衝突礦產處理器產品: 是","處理器可支援記憶體類型: DDR3-SDRAM","處理器支援記憶體時脈頻率: 1333,1600 MHz","處理器可支援記憶體頻寬(最大值): 25.6 GB/秒","處理器支援記憶體通道數: 雙重","處理器支援 ECC 記憶體: 是","記憶體","內部記憶體: 4 GB","最大內部記憶體(64-bit): 8 GB","內部記憶體類型: DDR3-SDRAM","記憶體插槽: 2","記憶體插槽類型: SO-DIMM","儲存器","總儲存空間: 1 TB","媒體儲存功能: HDD 硬式磁碟機","光碟機: DVD Super Multi 燒錄器","儲存驅動器安裝數量: 1","硬碟安裝數量: 1","硬碟接口: SATA","整合式讀卡機: 是","圖像","獨立顯示卡型號: NVIDIA® GeForce® GT 630M","內建顯示卡: 是","主機板內建顯示卡型號: Intel® HD Graphics 2500","主機板內建顯示卡系列: Intel® HD Graphics","主機板內建顯示卡基本頻率: 650 MHz","主機板內建顯示卡動態頻率(最大值): 1050 MHz","主機板內建顯示卡支援顯示器數量: 3","主機板內建顯示卡裝置識別碼: 0x152","音訊","內建喇叭: 是","RMS的額定功率: 3 W","內建麥克風: 是","音效系統: Sonic Master","相機","內建攝影機: 是","總百萬畫素: 1.3 MP","網路","Wi-Fi 連結: 是","Wi-Fi 標準: Wi-Fi 4 (802.11n)","乙太網路LAN連接: 是","藍牙: 不","無線局域網類型: 802.11b, 802.11g, Wi-Fi 4 (802.11n)","乙太網路數據傳輸速率: 10,100,1000 Mbit/秒","連接埠及介面","USB 2.0連接埠數量: 2","USB 3.2 Gen 1 (3.1 Gen 1) Type-A 連接埠數量: 3","HDMI端口數量: 2","乙太網路LAN(RJ - 45)端口數量: 1","VGA(D-SUB)連接埠數量: 1","耳機輸出端口: 1","麥可風輸入: 是","DC - in插孔: 是","eSATA/USB 2.0端口數量: 1","設計","產品色彩: 黑色","牆掛支架: 是","性能","主機板晶片組: Intel® H61","處理器的特殊功能","Intel® Turbo Boost Technology (渦輪加速技術): 不","Intel®超執行緒技術: 是","Intel®My WiFi 技術: 是","Intel®個人身分辨識保護技術: 是","Intel®防竊 技術: 是","Intel®無線顯示技術: 是","增強型Intel® SpeedStep技術: 是","Intel® Quick Sync Video Technology (快速同步視訊技術): 是","Intel®清晰影像HD技術: 是","Intel®Clear Video Technology(Intel® 清晰影像技術): 不","Intel® Insider™: 是","Intel® InTru™ 3D 技術: 是","Intel®Flex記憶體存取技術: 是","Intel®進階加密標準新指令技術: 不","Intel® 可信賴執行技術: 不","Intel®增強暫停時態: 是","Intel® VT-x 搭配 記憶體分頁化虛擬機制(EPT)技術: 是","Intel®需求切換技術: 不","Intel®安全密鑰: 不","適用於MID的Intel®清晰影像技術: 不","Intel® 64: 是","病毒防護技術: 是","閒置狀態: 是","熱監測技術: 是","處理器封裝大小: 37.5 x 37.5 mm","支援指令集: AVX, SSE4.1, SSE4.2","CPU配置(最大): 1","嵌入式系統可選: 是","散熱解決方案規格: PCG 2011C","Intel® 虛擬化技術定向輸入/輸出: 不","Intel® Identity Protection Technology(Intel® 身份保護技術)版本: 1.00","Intel® Secure Key Technology(Intel® 安全金鑰技術)版本: 0.00","Intel® Virtualization Technology (VT-x)(Intel® 虛擬化)技術: 是","Intel®雙顯示功能技術: 不","Intel®彈性顯示介面技術: 是","Intel®快速儲存技術(RST): 不","Intel®快速記憶體存取技術: 是","處理器 ARK ID: 65693","重量及尺寸","寬度(含底座支架): 590 mm","深度(含底座支架): 461 mm","高度(含底座支架): 230 mm","重量(含支架): 10.8 kg","內容包裝","含滑鼠: 不","含鍵盤: 不","保固卡: 是","內含 AC 電源轉換充電器: 是","快速入門指南: 是","含驅動器: 是","其他功能","顯示卡系列: Intel, NVIDIA","儲存碟介面: SATA","機箱外型規格: 一體機","符合業界標準: IEEE 802.3, IEEE 802.3u, IEEE 802.3ab","銅纜乙太網路佈線技術: 1000BASE-T, 100BASE-T, 10BASE-T","HDMI: 是","耳機連接插孔: 3.5 mm","麥克風連接: 3.5 mm","即插即用: 是","Intel® segment tagging(Intel®分段標識)功能: 企業版, 小型企業"