"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87" "","","14961517","","Acer","NU.SH4EG.008","14961517","4712196388430","筆記型電腦","151","Aspire","One","756","20201201161827","ICECAT","1","14840","https://images.icecat.biz/img/norm/high/14961517-6533.jpg","300x216","https://images.icecat.biz/img/norm/low/14961517-6533.jpg","https://images.icecat.biz/img/gallery_mediums/img_14961517_medium_1481882997_9337_16128.jpg","https://images.icecat.biz/thumbs/14961517.jpg","","","Acer Aspire One 756 Intel® Pentium® 處理器 小筆記型電腦,上網本 29.5 cm (11.6"") 4 GB DDR3-SDRAM 320 GB HDD 硬式磁碟機 紅色","","Acer Aspire One 756, Intel® Pentium® 處理器, 1.1 GHz, 29.5 cm (11.6""), 1366 x 768 像素, 4 GB, 320 GB","Acer Aspire One 756. 產品類型: 小筆記型電腦,上網本. 處理器系列: Intel® Pentium® 處理器, 處理器頻率: 1.1 GHz. 顯示器尺寸(對角長): 29.5 cm (11.6""), 顯示器解析度: 1366 x 768 像素. 內部記憶體: 4 GB, 內部記憶體類型: DDR3-SDRAM. 總儲存空間: 320 GB, 媒體儲存功能: HDD 硬式磁碟機. 產品色彩: 紅色. 重量: 1.38 kg","","https://images.icecat.biz/img/norm/high/14961517-6533.jpg|https://images.icecat.biz/img/gallery/14961517_4321.jpg|https://images.icecat.biz/img/gallery/14961517_6265.jpg|https://images.icecat.biz/img/gallery/14961517_3552.jpg","300x216|300x234|300x237|300x272","|||","","","","","","","","","設計","產品類型: 小筆記型電腦,上網本","產品色彩: 紅色","顯示器","顯示器尺寸(對角長): 29.5 cm (11.6"")","顯示器解析度: 1366 x 768 像素","LED 背光顯示: 是","原機長寬比: 16:9","顯示面: 無光澤","顯示器色彩數: 1,678萬色","處理器","處理器系列: Intel® Pentium® 處理器","處理器製造商: Intel","處理器頻率: 1.1 GHz","處理器系統匯流排: 1333 MHz","記憶體","內部記憶體: 4 GB","最大內部記憶體(64-bit): 8 GB","內部記憶體類型: DDR3-SDRAM","記憶體插槽: 2x SO-DIMM","儲存器","總儲存空間: 320 GB","媒體儲存功能: HDD 硬式磁碟機","光碟機: 不","硬碟容量: 320 GB","硬碟接口: SATA","硬碟轉速: 5400 RPM","硬碟尺寸: 2.5""","整合式讀卡機: 是","可相容記憶卡: MMC, SD","音訊","音效系統: HD","內建麥克風: 是","相機","前置攝影機的解析度(數字): 1.3 MP","網路","Wi-Fi 連結: 是","乙太網路LAN連接: 是","藍牙: 不","連接埠及介面","USB 2.0連接埠數量: 3","HDMI端口數量: 1","乙太網路LAN(RJ - 45)端口數量: 1","VGA(D-SUB)連接埠數量: 1","耳機輸出端口: 1","充電埠類型: DC 電源插孔","電視輸出: 不","性能","GPS: 不","鍵盤","點選裝置: 觸控板","鍵盤佈局: QWERTZ","鍵盤語言: 德文","電池","電池技術: 鋰離子電池(Li-Ion)","電池組數量: 4","電池容量: 2600 mAh","能源管理","電源轉換器功耗: 40 W","AC適配器頻率: 50 - 60 Hz","AC適配器輸入電壓: 100 - 240 V","保全/安全防護","線纜鎖插槽: 是","筆電安全鎖插槽類型: Kensington","BIOS密碼: 是","操作條件","作業溫度範圍(T - T): 10 - 35 °C","作業相對濕度範圍(H-H): 20 - 80%","證書/認證","認證: WEEE","永續性","永續性證書: RoHS","重量及尺寸","重量: 1.38 kg","寬度: 284.4 mm","深度: 203.2 mm","高度: 27.9 mm","包裝資料","使用者說明: 是","內容包裝","用戶手冊: 是","其他功能","無線技術: 802.11b/g/n","顯示卡系列: Intel","顯示器: LCD","電源供應器種類: AC","顯示卡: HD Graphics"