"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91","Spec 92","Spec 93","Spec 94","Spec 95","Spec 96","Spec 97","Spec 98","Spec 99","Spec 100","Spec 101","Spec 102","Spec 103","Spec 104","Spec 105","Spec 106","Spec 107","Spec 108","Spec 109","Spec 110","Spec 111","Spec 112","Spec 113","Spec 114","Spec 115","Spec 116","Spec 117","Spec 118","Spec 119","Spec 120","Spec 121","Spec 122","Spec 123","Spec 124","Spec 125","Spec 126","Spec 127","Spec 128","Spec 129","Spec 130","Spec 131","Spec 132","Spec 133","Spec 134","Spec 135","Spec 136" "","","14960857","","DELL","V240501IN8","14960857","","PCs/Workstations","153","Inspiron","3000","660s","20240314194656","ICECAT","","33154","https://images.icecat.biz/img/norm/high/14960857-6437.jpg","800x800","https://images.icecat.biz/img/norm/low/14960857-6437.jpg","https://images.icecat.biz/img/norm/medium/14960857-6437.jpg","https://images.icecat.biz/thumbs/14960857.jpg","","","DELL Inspiron 660s Intel Pentium G G630 2 GB DDR3-SDRAM 500 GB Windows 7 Home Basic PC Black","Intel Pentium Processor G630 (3M Cache, 2.70 GHz), 18.5"" IN1930 1366 x 766, 2GB (1 x 2GB) DDR3 1600MHz, 500GB 3.5"" 7200rpm SATA HDD, DVD Super Multi, Gigabit Ethernet, WLAN 802.11 b/g/n, Windows 7 Home Basic 64-bit","DELL Inspiron 660s, 2.7 GHz, Intel Pentium G, 2 GB, 500 GB, DVD Super Multi, Windows 7 Home Basic","DELL Inspiron 660s. Processor frequency: 2.7 GHz, Processor family: Intel Pentium G, Processor: G630. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 500 GB, Card reader integrated, Optical drive: DVD Super Multi. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 7 Home Basic, Operating system architecture: 64-bit. Power supply: 220 W. Product type: PC. Product colour: Black","Power your projects.\nFrom term papers to social networking, your priorities are easier to tackle with up to 2nd Gen Intel® Core™ processors, Windows® 7 operating system and up to 8GB of memory.\n\nSave your space.\nThe Inspiron™ 660s packs full-size technology into a compact tower. Experience advanced performance from a desktop PC that won't take over your desk.\n\nGet connected.\nMake the Inspiron 660s your communications hub. With two USB 3.0 and six USB 2.0 ports, an 8-in-1 media card reader and HDMI capabilities, connecting to cameras, MP3 players, printers and other peripherals and accessories is quick and easy.\n\nDominate the internet.\nThe Inspiron™ 660s puts you in the fast lane to the web with integrated 802.11b/g/n WiFi. Email, your social networks and everything else is just a few quick clicks away.\n\nColor your world.\nMatch your system to your style. With the Inspiron 660s you can choose from the standard black or four vibrant colors and add a bit of flair wherever you take it.\n\nMax out your media.\nWith room for even the most impressive digital media collection, the Inspiron 660s has impressive hard drive capacity options to store your music, movies, photos, videos and more.\n\nComplete your Inspiron 660s experience.\nYour Inspiron 660s is just the start. Look for these great additions when finalizing your purchase.\n\nSoftware\nYour Inspiron 660s comes preloaded with Skype™ for video chatting, McAfee® Anti-Virus and lots more.\n\nServices\nWe’re here and ready to help. You can customize a suite of services just right for you.\n\nAccessories\nWhether you want accessories for work, travel or play, you’ll find what you need at Dell.com. Pick up a monitor, wireless mouse and keyboard to maximize your desktop’s potential.","https://images.icecat.biz/img/norm/high/14960857-6437.jpg|https://images.icecat.biz/img/gallery/2f1f5b475838b50b6a573d54a886da60.jpg|https://images.icecat.biz/img/gallery/8181c2df0a8f00cdcc93c4e0e8479076.jpg|https://images.icecat.biz/img/gallery/15421575_906.jpg|https://images.icecat.biz/img/gallery/15421575_1483.jpg|https://images.icecat.biz/img/gallery/15421575_8895.jpg","800x800|483x1200|933x1200|636x475|648x475|580x1500","|||||","","","","","","","","","Processor","Processor family: Intel Pentium G","Processor manufacturer: Intel","Processor: G630","Processor frequency: 2.7 GHz","Processor number of cores: 2","Processor threads: 2","Processor socket: LGA 1155 (Socket H2)","Processor cache: 3 MB","Processor cache type: Smart Cache","System bus data transfer rate: 5 GT/s","Bus type: DMI","Processor lithography: 32 nm","Processor operating modes: 64-bit","Processor series: Intel Pentium G600 Series for Desktop","Processor codename: Sandy Bridge","Thermal Design Power (TDP): 65 W","Tcase: 69.1 °C","PCI Express slots version: 2.0","Number of processors installed: 1","Stepping: Q0","CPU multiplier (bus/core ratio): 27","Maximum internal memory supported by processor: 32 GB","Memory types supported by processor: DDR3-SDRAM","Memory clock speeds supported by processor: 1066 MHz","Memory bandwidth supported by processor (max): 17 GB/s","Memory","Internal memory: 2 GB","Memory, maximum: 6 GB","Internal memory type: DDR3-SDRAM","Memory layout (slots x size): 1 x 2 GB","Memory slots: 2x DIMM","Memory clock speed: 1600 MHz","Memory channels: Dual-channel","Storage","Total storage capacity: 500 GB","Optical drive: DVD Super Multi","Number of HDDs installed: 1","Hard drive capacity: 500 GB","Hard drive interface: SATA","Hard drive rotational speed: 7200 RPM","Hard drive size: 3.5""","Card reader integrated: Yes","Graphics","On-board graphics card: Yes","Discrete graphics card model: Not available","On-board graphics card model: Intel® HD Graphics","On-board graphics card family: Intel® HD Graphics","On-board graphics card base frequency: 850 MHz","On-board graphics card dynamic frequency (max): 1100 MHz","Number of displays supported (on-board graphics): 2","Network","Ethernet LAN connection: Yes","Wi-Fi: Yes","Ethernet LAN data rates: 10,100,1000 Mbit/s","Cabling technology: 10/100/1000Base-T(X)","Top Wi-Fi standard: Wi-Fi 4 (802.11n)","Wi-Fi standards: 802.11b, 802.11g, Wi-Fi 4 (802.11n)","Ports & interfaces","USB 2.0 ports quantity: 6","USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity: 2","HDMI ports quantity: 1","VGA (D-Sub) ports quantity: 1","DVI port: No","Ethernet LAN (RJ-45) ports: 1","Microphone in: Yes","Headphone outputs: 1","Line-out: Yes","Line-in: Yes","Design","Product colour: Black","Performance","Product type: PC","Number of speakers: 2","Software","Operating system installed: Windows 7 Home Basic","Operating system architecture: 64-bit","Drivers included: Yes","Processor special features","Intel Wireless Display (WiDi) Technology: No","Intel 64: Yes","Enhanced Intel SpeedStep Technology: Yes","Embedded options available: No","Intel® InTru™ 3D Technology: No","Intel® Insider™: No","Intel Clear Video HD Technology: No","Intel VT-x with Extended Page Tables (EPT): Yes","Idle States: Yes","Thermal Monitoring Technologies: Yes","Intel AES New Instructions: No","Intel Trusted Execution Technology: No","Execute Disable Bit: Yes","Intel FDI Technology: Yes","Intel Flex Memory Access: Yes","Intel Fast Memory Access: Yes","Intel Enhanced Halt State: Yes","Processor package size: 37.5 x 37.5 mm","Processor code: SR05S","CPU configuration (max): 1","Intel Virtualization Technology for Directed I/O (VT-d): No","Intel Virtualization Technology (VT-x): Yes","Intel Dual Display Capable Technology: Yes","Processor ARK ID: 53483","Intel Turbo Boost Technology: No","Intel Hyper-Threading Technology: No","Intel® Quick Sync Video Technology: No","Power","Power supply: 220 W","Weight & dimensions","Width: 100 mm","Depth: 375.9 mm","Height: 265 mm","Weight: 6 kg","Packaging content","Display included: Yes","Display diagonal: 47 cm (18.5"")","Display type: LED","Native aspect ratio: 16:9","Contrast ratio (typical): 1000:1","Display colors: 16.78 million colours","Display brightness: 250 cd/m²","Viewing angle, horizontal: 170°","Viewing angle, vertical: 160°","Mouse included: Yes","Keyboard included: Yes","Numeric keypad: Yes","Other features","Power supply type: AC/DC","Windows keys: Yes","Speakers: Yes","Macintosh connectivity: No","Network interface: Gigabit Ethernet, WLAN","Graphics card family: Intel","Ethernet interface type: Gigabit Ethernet","Features","Images Type Map:
"