"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","EPREL ID","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91","Spec 92","Spec 93","Spec 94","Spec 95","Spec 96","Spec 97","Spec 98","Spec 99","Spec 100","Spec 101","Spec 102","Spec 103","Spec 104","Spec 105","Spec 106","Spec 107","Spec 108","Spec 109","Spec 110","Spec 111","Spec 112","Spec 113","Spec 114","Spec 115","Spec 116","Spec 117","Spec 118","Spec 119","Spec 120","Spec 121","Spec 122","Spec 123","Spec 124","Spec 125","Spec 126","Spec 127","Spec 128","Spec 129","Spec 130","Spec 131","Spec 132","Spec 133","Spec 134","Spec 135","Spec 136","Spec 137","Spec 138","Spec 139","Spec 140","Spec 141","Spec 142","Spec 143","Spec 144","Spec 145","Spec 146","Spec 147","Spec 148","Spec 149","Spec 150","Spec 151","Spec 152","Spec 153","Spec 154","Spec 155","Spec 156","Spec 157"
"","","14960763","","HP","LN427PA","14960763","0886111502912|886111502912","Laptops","151","Pavilion","dv6","dv6-6003tx","20240723210600","ICECAT","","5081","https://images.icecat.biz/img/norm/high/14960763-6914.jpg","750x536","https://images.icecat.biz/img/norm/low/14960763-6914.jpg","https://images.icecat.biz/img/norm/medium/14960763-6914.jpg","https://images.icecat.biz/thumbs/14960763.jpg","","","HP Pavilion dv6-6003tx Intel® Core™ i7 i7-2630QM 39.6 cm (15.6"") HD 4 GB DDR3-SDRAM 750 GB HDD AMD Radeon HD 6770M Windows 7 Home Premium","Intel Core i7-2630QM (6M Cache, up to 2.90GHz), 4GB 1333MHz DDR3, 750GB SATA 5400rpm, AMD Radeon HD 6770M, 15.6"" HD LED HP BrightView 1366 x 768, Gigabit LAN, Wi-Fi, Bluetooth, Windows 7 Home Premium 64-bit","HP Pavilion dv6-6003tx, Intel® Core™ i7, 2 GHz, 39.6 cm (15.6""), 1366 x 768 pixels, 4 GB, 750 GB","HP Pavilion dv6-6003tx. Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor: i7-2630QM, Processor frequency: 2 GHz. Display diagonal: 39.6 cm (15.6""), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 750 GB, Storage media: HDD, Optical drive type: Blu-Ray DVD Combo. On-board graphics card model: Intel® HD Graphics 3000, Discrete graphics card model: AMD Radeon HD 6770M. Operating system installed: Windows 7 Home Premium","Ready to play? The HP Pavilion dv6 offers powerful performance, graphics, audio, video and HP software for outstanding multimedia and gaming. Plus, stay stylishly mobile with bold finishes, touchable textures and materials that fit your lifestyle.\n\nFeatures\nFeaturing Genuine Windows 7 Home Premium and/or other operating systems\n\nA more awesome Internet\nHP PCs feature Windows Internet Explorer for a better browsing experience.\n» HP recommends Internet Explorer – the world’s leading browser.\n\nImpressively powerful mobile performance\n- Get full PC performance that goes everywhere. The HP Pavilion dv6 offers a choice of the latest Intel® and AMD CPUs for ultimate processing power, plus powerful discrete graphics choices including 1 GB VRAM, hybrid PowerExpress and Crossfire.\n\nComfortable, easy to use functionality\n- The HP Pavilion dv6 was made to work the way you do. It offers an optional backlit keyboard plus large clickpad for fluid controls and the latest gesture support. Plus, one-touch action keys and optional touch screen make computing simple and fun.\n\nSecure and expansive storage\n- Offering up to 1 TB with new 12.5 mm HDD internal optical drive, you'll have ample storage for all your data – and keep it safe with the SimplePass Fingerprint reader. Plus, get all the connectivity you need: VGA, USB, eSATA and HDMI.\n\nA total multimedia experience\n- Enjoy full support for an outstanding audio and visual experience: like Dolby advanced audio, Altec Lansing speakers, high-definition screen and Blu-ray optical drive support. And record your world with HP TrueVision webcam and digital mics.\n\nDesign that shines\n- The HP Pavilion dv6 will complement your personal style everywhere you go. It features a sleek and durable aluminum chassis with engraved illustration and rich, saturated colour options.","https://images.icecat.biz/img/norm/high/14960763-6914.jpg|https://images.icecat.biz/img/gallery/14960763_1519.jpg|https://images.icecat.biz/img/gallery/14960763_5208.jpg|https://images.icecat.biz/img/gallery/14960763_5306.jpg","750x536|615x410|445x345|471x371","|||","","","","","","","","","","","Design","Form factor: Clamshell","Country of origin: China","Display","Display diagonal: 39.6 cm (15.6"")","Display resolution: 1366 x 768 pixels","HD type: HD","LED backlight: Yes","Native aspect ratio: 16:9","Processor","Processor family: Intel® Core™ i7","Processor manufacturer: Intel","Processor: i7-2630QM","Processor frequency: 2 GHz","Processor generation: 2nd gen Intel® Core™ i7","Processor number of cores: 4","Processor threads: 8","Processor boost frequency: 2.9 GHz","System bus data transfer rate: 5 GT/s","Processor cache: 6 MB","Processor cache type: Smart Cache","Processor socket: Socket 988","Processor lithography: 32 nm","Processor operating modes: 64-bit","Processor series: Intel Core i7-2600 Mobile Series","Processor codename: Sandy Bridge","Bus type: DMI","FSB Parity: No","Stepping: D2","Thermal Design Power (TDP): 45 W","Tjunction: 100 °C","Maximum number of PCI Express lanes: 16","PCI Express slots version: 2.0","PCI Express сonfigurations: 1x16, 2x8, 1x8+2x4","CPU multiplier (bus/core ratio): 20","ECC supported by processor: No","Memory","Internal memory: 4 GB","Maximum internal memory: 8 GB","Internal memory type: DDR3-SDRAM","Memory clock speed: 1333 MHz","Memory slots: 2x SO-DIMM","Storage","Total storage capacity: 750 GB","Storage media: HDD","Optical drive type: Blu-Ray DVD Combo","Number of hard drives installed: 1","Hard drive capacity: 750 GB","Hard drive interface: SATA","Hard drive rotational speed: 5400 RPM","Card reader integrated: Yes","Compatible memory cards: Memory Stick (MS), MMC, MS PRO, SD, xD","Graphics","On-board graphics card: Yes","Discrete graphics card: Yes","Discrete graphics card model: AMD Radeon HD 6770M","On-board graphics card model: Intel® HD Graphics 3000","Discrete graphics memory type: GDDR5","On-board graphics card family: Intel® HD Graphics","On-board graphics card base frequency: 650 MHz","On-board graphics card dynamic frequency (max): 1100 MHz","On-board graphics card ID: 0x116","Audio","Audio system: Beats Audio","Number of built-in speakers: 2","Built-in microphone: Yes","Network","Wi-Fi: Yes","Networking features: Gigabit LAN, WLAN","Wi-Fi standards: 802.11b, 802.11g, Wi-Fi 4 (802.11n)","Ethernet LAN connection: Yes","Ethernet LAN data rates: 10,100,1000 Mbit/s","Bluetooth: No","Cabling technology: 10/100/1000Base-T(X)","Ports & interfaces","USB 2.0 ports quantity: 2","USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity: 2","Ethernet LAN (RJ-45) ports quantity: 1","DVI port: No","VGA (D-Sub) ports quantity: 1","Headphone outputs: 2","S/PDIF out port: No","Microphone in: Yes","Charging port type: DC-in jack","ExpressCard slot: No","CardBus PCMCIA slot type: No","SmartCard slot: No","Keyboard","Numeric keypad: No","Pointing device: Touchpad","Full-size keyboard: Yes","Number of hot keys: 101","Software","Operating system installed: Windows 7 Home Premium","Operating system architecture: 64-bit","Processor special features","Intel Wireless Display (WiDi) Technology: Yes","Intel My WiFi Technology: Yes","Intel Anti-Theft Technology: Yes","Intel Identity Protection Technology: Yes","Intel Hyper-Threading Technology: Yes","Intel Turbo Boost Technology: 2.0","Enhanced Intel SpeedStep Technology: Yes","Intel Clear Video HD Technology: Yes","Intel Clear Video Technology: No","Intel® InTru™ 3D Technology: Yes","Intel® Insider™: Yes","Intel® Quick Sync Video Technology: Yes","Intel Flex Memory Access: Yes","Intel AES New Instructions: Yes","Intel Trusted Execution Technology: No","Intel Enhanced Halt State: Yes","Intel VT-x with Extended Page Tables (EPT): Yes","Intel Demand Based Switching: No","Intel Clear Video Technology for MID: No","Intel 64: Yes","Execute Disable Bit: Yes","Idle States: Yes","Thermal Monitoring Technologies: Yes","Processor package size: 37.5 x 37.5 (rPGA998)","Supported instruction sets: AVX","Processor code: SR02Y","Embedded options available: No","Graphics & IMC lithography: 32 nm","Intel Virtualization Technology for Directed I/O (VT-d): No","Intel Identity Protection Technology version: 1.00","Intel Virtualization Technology (VT-x): Yes","Intel Dual Display Capable Technology: Yes","Intel FDI Technology: Yes","Intel Rapid Storage Technology: No","Intel Fast Memory Access: Yes","Processor ARK ID: 52219","Conflict-Free processor: No","Integrated 4G WiMAX: Yes","Battery","Battery technology: Lithium-Ion (Li-Ion)","Number of battery cells: 6","Energy Management","AC adapter power: 120 W","Security","Cable lock slot: No","Operational Conditions","Operating temperature range (T-T): 5 - 35 °C","Storage temperature range (T-T): -20 - 60 °C","Operating relative humidity range: 10 - 90%","Storage relative humidity range: 5 - 95%","Operating altitude: -15 - 3048 m","Non-operating altitude: -15 - 12192 m","Weight & Dimensions","Weight: 2.63 kg","Width: 378 mm","Depth: 246.8 mm","Height: 31.1 mm","Other features","Infrared data port: No","Graphics card family: AMD, Intel","Ethernet interface type: Gigabit Ethernet"