"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91","Spec 92","Spec 93","Spec 94","Spec 95","Spec 96","Spec 97","Spec 98","Spec 99","Spec 100","Spec 101","Spec 102","Spec 103","Spec 104","Spec 105","Spec 106","Spec 107","Spec 108","Spec 109","Spec 110","Spec 111","Spec 112","Spec 113","Spec 114","Spec 115","Spec 116","Spec 117","Spec 118","Spec 119","Spec 120","Spec 121","Spec 122","Spec 123","Spec 124","Spec 125","Spec 126","Spec 127","Spec 128","Spec 129","Spec 130","Spec 131","Spec 132","Spec 133","Spec 134","Spec 135","Spec 136","Spec 137","Spec 138","Spec 139","Spec 140","Spec 141","Spec 142","Spec 143","Spec 144","Spec 145","Spec 146","Spec 147","Spec 148" "","","14960755","","Samsung","NP300E5Z-A0GIN","14960755","","Laptops","151","3","","NP300E5Z","20201201162204","ICECAT","","48040","https://images.icecat.biz/img/norm/high/14960755-348.jpg","3000x2000","https://images.icecat.biz/img/norm/low/14960755-348.jpg","https://images.icecat.biz/img/norm/medium/14960755-348.jpg","https://images.icecat.biz/thumbs/14960755.jpg","","","Samsung 3 NP300E5Z Intel® Pentium® B950 15.6"" 2 GB DDR3-SDRAM 320 GB HDD FreeDOS Black, Silver","Intel Pentium B950 (2.10GHz), 2GB DDR3, 320GB SATA HDD (5400RPM), DVD SM DL, Intel HD Graphics, 15.6"" 1366 x 768, Gigabit Ethernet, 802.11 bg/n, Bluetooth 3.0, DOS, 2300g, Black/Silver","Samsung 3 NP300E5Z, Intel® Pentium®, 2.1 GHz, 15.6"", 1366 x 768 pixels, 2 GB, 320 GB","Samsung 3 NP300E5Z. Form factor: Clamshell. Processor family: Intel® Pentium®, Processor model: B950, Processor frequency: 2.1 GHz. Display diagonal: 15.6"", Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics. Operating system installed: FreeDOS. Product color: Black, Silver. Weight: 5.07 lbs (2.3 kg)","Slim bezel, anti-reflective display\nThe anti-reflective 39.62cm (15.6) HD LED display produces images with the sharpest details and boldest colours. Its matt surface has less mirror effect, so you can use it for longer, even outdoors, without your eyes getting tired. And with a slim bezel that's as thin as a finger it’s also much smaller and lighter to carry.\n\nAnti-fingerprint finish – Quality made to last\nLife on the move is challenging, so notebooks can easily become scratched even after a small amount of use. To protect against the risk of everyday bumps and knocks a robust Samsung Duracase casing, with a special scratch-resistant and anti-fingerprint surface, will keep your notebook looking stylish and like new for longer.\n\nBatteryLife Plus – Anti-aging battery technology\nSamsung's intelligent battery charging uses anti-aging technology so the battery keeps 80% of its original capacity for up to 1,000 recharges – that’s up to 3x longer than a typical battery, which is normally just over 300 cycles. Making our batteries more economical and environmentally friendly as fewer batteries need to be replaced over the lifecycle.","https://images.icecat.biz/img/norm/high/14960755-348.jpg|https://images.icecat.biz/img/gallery/14960755_8592.jpg|https://images.icecat.biz/img/gallery/14960755_2807.jpg|https://images.icecat.biz/img/gallery/14960755_9926.jpg","3000x2000|3000x2000|3000x2000|3000x2000","|||","","","","","","","","","Design","Product color: Black, Silver","Form factor: Clamshell","Display","Display diagonal: 15.6""","Display resolution: 1366 x 768 pixels","LED backlight: Yes","Native aspect ratio: 16:9","Processor","Processor family: Intel® Pentium®","Processor manufacturer: Intel","Processor model: B950","Processor frequency: 2.1 GHz","Processor cores: 2","Processor threads: 2","System bus rate: 5 GT/s","Processor cache: 2 MB","Processor cache type: L3","Processor socket: PGA988","Processor lithography: 32 nm","Processor operating modes: 64-bit","Processor series: Intel Pentium B900 Series for Mobile","Processor codename: Sandy Bridge","Bus type: DMI","FSB Parity: No","Thermal Design Power (TDP): 35 W","Tjunction: 85 °C","Maximum number of PCI Express lanes: 16","PCI Express slots version: 2.0","PCI Express configurations: 1x8, 2x16, 1x8+2x4","Number of processors supported: 1","CPU multiplier (bus/core ratio): 21","ECC supported by processor: No","Memory","Internal memory: 2 GB","Internal memory type: DDR3-SDRAM","Memory clock speed: 1333 MHz","Memory layout (slots x size): 1 x 2 GB","Memory slots: 2x SO-DIMM","Memory slots (available): 1","Storage","Total storage capacity: 320 GB","Storage media: HDD","Optical drive type: DVD Super Multi DL","Number of HDDs installed: 1","HDD capacity: 320 GB","HDD interface: SATA II","HDD speed: 5400 RPM","HDD size: 2.5""","Card reader integrated: Yes","Compatible memory cards: MMC, SD, SDHC, SDXC","Graphics","On-board graphics card: Yes","Discrete graphics card: No","Discrete graphics card model: Not available","On-board graphics card model: Intel® HD Graphics","On-board graphics card family: Intel® HD Graphics","On-board graphics card base frequency: 650 MHz","On-board graphics card dynamic frequency (max): 1100 MHz","Audio","Audio system: HD","Number of built-in speakers: 2","Speaker power: 1.5 W","Network","Wi-Fi: Yes","Networking features: Gigabit Ethernet","Wi-Fi standards: 802.11b, 802.11g, Wi-Fi 4 (802.11n)","Ethernet LAN: Yes","Ethernet LAN data rates: 10,100,1000 Mbit/s","Bluetooth: Yes","Bluetooth version: 3.0+HS","Ports & interfaces","USB 2.0 ports quantity: 3","HDMI ports quantity: 1","Ethernet LAN (RJ-45) ports: 1","DVI port: No","VGA (D-Sub) ports quantity: 1","Headphone outputs: 1","Microphone in: Yes","Charging port type: DC-in jack","ExpressCard slot: No","CardBus PCMCIA slot type: No","SmartCard slot: No","Performance","Motherboard chipset: Intel® HM65 Express","Keyboard","Numeric keypad: Yes","Pointing device: Touchpad","Software","Operating system installed: FreeDOS","Processor special features","Intel® Wireless Display (Intel® WiDi): No","Intel® My WiFi Technology (Intel® MWT): No","Intel® Anti-Theft Technology (Intel® AT): No","Intel® Hyper Threading Technology (Intel® HT Technology): No","Intel® Turbo Boost Technology: No","Enhanced Intel SpeedStep Technology: Yes","Intel® Clear Video HD Technology (Intel® CVT HD): No","Intel Clear Video Technology: No","Intel® InTru™ 3D Technology: No","Intel® Insider™: No","Intel® Quick Sync Video Technology: No","Intel Flex Memory Access: Yes","Intel® AES New Instructions (Intel® AES-NI): No","Intel Trusted Execution Technology: No","Intel Enhanced Halt State: Yes","Intel VT-x with Extended Page Tables (EPT): No","Intel Demand Based Switching: No","Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID): No","Intel 64: Yes","Execute Disable Bit: Yes","Idle States: Yes","Thermal Monitoring Technologies: Yes","Processor package size: 37.5x37.5 (rPGA988B)","Supported instruction sets: SSE4.x","CPU configuration (max): 1","Embedded options available: No","Graphics & IMC lithography: 32 nm","Intel Virtualization Technology for Directed I/O (VT-d): No","Intel Virtualization Technology (VT-x): No","Intel Dual Display Capable Technology: Yes","Intel FDI Technology: Yes","Intel Rapid Storage Technology: No","Intel Fast Memory Access: Yes","Processor ARK ID: 55627","Conflict-Free processor: No","Integrated 4G WiMAX: No","Battery","Battery capacity: 48 Wh","Number of battery cells: 6","Security","Cable lock slot: Yes","Cable lock slot type: Kensington","Weight & dimensions","Weight: 5.07 lbs (2.3 kg)","Width: 14.5"" (367.9 mm)","Depth: 9.57"" (243 mm)","Height (front): 1.14"" (2.9 cm)","Height (rear): 1.37"" (3.49 cm)","Width (imperial): 14.4""","Depth (imperial): 9.5""","Height (front) (imperial): 1.14""","Height (rear) (imperial): 1.37""","Other features","Infrared data port: No","Graphics card family: Intel","Features","Images Type Map:
"