"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91","Spec 92","Spec 93","Spec 94","Spec 95","Spec 96","Spec 97","Spec 98","Spec 99","Spec 100","Spec 101","Spec 102","Spec 103","Spec 104","Spec 105","Spec 106","Spec 107","Spec 108","Spec 109","Spec 110","Spec 111","Spec 112","Spec 113","Spec 114","Spec 115","Spec 116","Spec 117","Spec 118","Spec 119","Spec 120","Spec 121","Spec 122","Spec 123","Spec 124","Spec 125","Spec 126","Spec 127","Spec 128","Spec 129","Spec 130","Spec 131","Spec 132","Spec 133","Spec 134","Spec 135","Spec 136","Spec 137","Spec 138","Spec 139","Spec 140","Spec 141","Spec 142","Spec 143","Spec 144","Spec 145","Spec 146","Spec 147","Spec 148","Spec 149","Spec 150","Spec 151","Spec 152","Spec 153","Spec 154","Spec 155","Spec 156","Spec 157","Spec 158","Spec 159","Spec 160","Spec 161","Spec 162","Spec 163","Spec 164","Spec 165","Spec 166","Spec 167","Spec 168","Spec 169","Spec 170","Spec 171","Spec 172","Spec 173","Spec 174","Spec 175","Spec 176","Spec 177","Spec 178","Spec 179","Spec 180","Spec 181","Spec 182","Spec 183","Spec 184","Spec 185","Spec 186","Spec 187","Spec 188" "","","14960707","","Lenovo","59-301881","14960707","","笔记本电脑","151","IdeaPad","G","G570","20240307153452","ICECAT","","9997","https://images.icecat.biz/img/norm/high/13130095-9436.jpg","1500x1536","https://images.icecat.biz/img/norm/low/13130095-9436.jpg","https://images.icecat.biz/img/gallery_mediums/img_13130095_medium_1481810159_9398_28151.jpg","https://images.icecat.biz/thumbs/13130095.jpg","","","联想 IdeaPad G570 英特尔® 奔腾® (Intel® Pentium®) 处理器 B940 39.6 cm (15.6"") HD 2 GB DDR3-SDRAM 500 GB HDD 硬盘 免费DOS","","联想 IdeaPad G570, 英特尔® 奔腾® (Intel® Pentium®) 处理器, 2 GHz, 39.6 cm (15.6""), 1366 x 768 像素, 2 GB, 500 GB","联想 IdeaPad G570. 外型: 翻盖式. 处理器系列: 英特尔® 奔腾® (Intel® Pentium®) 处理器, 处理器: B940, 处理器频率: 2 GHz. 显示器尺寸(对角长): 39.6 cm (15.6""), HD 类型: HD, 显示器分辨率: 1366 x 768 像素. 内置存储器: 2 GB, 内存类型: DDR3-SDRAM. 总存储容量: 500 GB, 儲存裝置: HDD 硬盘, 光驱类型: DVD±RW. 板载图形适配器型号: Intel® HD Graphics. 已预装操作系统: 免费DOS. 重量: 2.6 kg","","https://images.icecat.biz/img/norm/high/13130095-9436.jpg|https://images.icecat.biz/img/gallery/img_13130095_high_1472541562_9226_26430.jpg|https://images.icecat.biz/img/gallery/img_13130095_high_1472541563_5752_26430.jpg|https://images.icecat.biz/img/gallery/img_13130095_high_1472541564_1987_26430.jpg","1500x1536|690x475|816x475|940x713","|||","","","","","","","","","设计","外型: 翻盖式","显示器","显示器尺寸(对角长): 39.6 cm (15.6"")","显示器分辨率: 1366 x 768 像素","触摸屏: 不","HD 类型: HD","LED背光源: 是","原机长宽比: 16:9","显示面: 光泽","显示器亮度: 220 cd/m²","双屏: 不","对比度: 500:1","处理器","处理器系列: 英特尔® 奔腾® (Intel® Pentium®) 处理器","处理器生产厂商: Intel","处理器: B940","处理器频率: 2 GHz","核心的处理器数量: 2","处理器线程数: 2","处理器高速缓存: 2 MB","处理器高速缓存类型: L3","处理器插槽: PGA988","处理器光刻: 32 nm","处理器运行模式: 64-bit","处理器系列: Intel Pentium B900 Series for Mobile","处理器代号(codename): Sandy Bridge","总线类型: DMI","FSB奇偶校验: 不","散热设计功耗 (TDP): 35 W","Tjunction 接合温度: 85 °C","PCI Express 通道数的最大值: 16","PCI Express插槽版本: 2.0","PCI Express配件: 1x16, 2x8, 1x8+2x4","总线频率: 20","处理器支持 ECC 功能: 不","内存参数","内置存储器: 2 GB","最大内部存储: 8 GB","内存类型: DDR3-SDRAM","内存时钟速度: 1333 MHz","内存布局: 1 x 2 GB","内存插槽数量: 2x SO-DIMM","内存插槽(可用): 1","存储介质","总存储容量: 500 GB","儲存裝置: HDD 硬盘","光驱类型: DVD±RW","安装的硬盘驱动器的数量: 1","硬盘容量: 500 GB","硬盘接口: SATA","硬盘转速: 5400 RPM","硬盘尺寸: 2.5""","集成读卡器: 是","兼容性内存条: 记忆棒(MS), MMC, MS PRO, SD, xD","图像","板载图形适配器: 是","独立显卡适配器: 不","独立显示适配器型号: 不可用","板载图形适配器型号: Intel® HD Graphics","板载图形适配器系列: Intel® HD Graphics","板载图形适配器基本频率: 650 MHz","板载图形适配器动态频率(最大值): 1100 MHz","音频","音频系统: Conexant CX20671","内置扬声器: 是","内置扬声器数量: 2","扬声器电源: 1.5 W","内置麦克风: 是","照相机","前置摄像头分辨率(数字): 0.3 MP","光盘驱动器","光盘贴: 不","联网","无线局域网连接: 是","无线局域网类型: 802.11b, 802.11g, Wi-Fi 4 (802.11n)","无线局域网数据传输率: 150 Mbit/秒","以太网连接器: 是","以太网的数据传输率: 10,100,1000 Mbit/秒","蓝牙: 是","蓝牙版本: 2.1+EDR","布线技术: 10/100/1000Base-T(X)","网络连接类型: RJ-45","端口 & 界面","USB2.0端口的数量: 4","HDMI端口数量: 1","以太网路(RJ-45)连接接口数量: 1","DVI端口: 不","VGA(D-SUB)端口数量: 1","耳机输出端口: 1","S/PDIF输出接口: 不","麦克风/音频输入插孔: 是","充电端口类型: DC 输入插孔","Express卡插槽: 不","总线主控接口PCMCIA插槽类型: 不","智能卡插槽: 不","耳机连接插孔: 3.5 mm","麦克风连接: 3.5 mm","TV输出: 不","性能","主板芯片组: 英特尔® HM65 Express 芯片组","键盘","数字键盘: 是","指向装置: 触摸板","全尺寸键盘: 是","Windows按键: 是","软件","已预装操作系统: 免费DOS","包括驱动器: 是","处理器的特殊功能","英特尔®无线显示(WiDi)技术: 不","英特尔® 我的WiFi技术: 不","英特尔® 防盗技术: 不","英特尔®超线程技术: 不","英特尔®Turbo Boost技术: 不","增强型英特尔®SpeedStep动态节能技术: 是","英特尔®清晰视频高清技术: 不","英特尔® 清晰视频技术: 不","英特尔® InTru™3D技术: 不","英特尔® 内线™: 不","英特尔®快速同步视频技术: 不","英特尔® Flex内存访问: 是","英特尔®AES新指令: 不","英特尔®可信执行技术: 不","英特尔® 增强暂停状态: 是","有扩展页表 (EPT) 的英特尔® VT-x: 不","英特尔®基于需求开关: 不","英特尔®MID清晰视频技术: 不","英特尔®64: 是","执行禁止位: 是","闲置状态: 是","热监测技术: 是","处理器封装尺寸: 37.5x37.5 (rPGA988B)","支持指令集: SSE4.x","CPU配置(最大): 1","可选用的嵌入式选项: 不","图形与IMC光刻: 32 nm","英特尔®直接输入/输出硬件辅助虚拟化技术 (Intel® VT-d): 不","英特尔®虚拟化技术(VT -x): 不","英特尔® 双显示功能技术: 是","英特尔® FDI技术: 是","英特尔®快速存储技术: 不","英特尔® 快速内存访问: 是","处理器 ARK ID 识别码: 55626","无冲突处理器: 不","集成 WiMAX 4G 功率放大器: 不","电池","电池技术: 锂离子(Li-Ion)电池","电池组数量: 6","电池寿命(最大值): 6 小时","能量控制","电源转换器功耗: 65 W","电源自动感应: 是","安全","线缆锁插槽: 是","密码保护: HDD 硬盘, 管理员, 用户","持续性","可持续发展证书: RoHS, EPEAT Gold, ENERGY STAR","重量和尺寸","重量: 2.6 kg","宽度: 376.8 mm","深度: 249.8 mm","高度(前): 1.73 cm","高度(后): 3.49 cm","最低规格(宽 x 深 x 高): 37.7 cm (14.8"")","深度: 25 cm (9.83"")","高度(前): 1.73 cm (0.68"")","高度(后): 3.48 cm (1.37"")","内容包装","包含电缆: 交流电","用户手册: 是","快速入门指南: 是","其他功能","包括 AC 适配器: 是","光雕: 不","红外数据端口: 不","图形适配器系列: Intel","3D兼容性: 不","旋转摄像头: 不","显示器: 薄膜场效应晶体管(TFT)","电源类型: AC/DC","遵守工业标准: IEEE 802.3, IEEE 802.3u","网路唤醒功能: 是","即插即用: 是","音量控制: 数码","高清晰度准备就绪: 是","产品特点","图像类型地图:
"