"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34" "","","149478","","iiyama","MS103DT","149478","","Monitors CRT","221","","","Vision Master 506 - MS103DT","20190404044600","ICECAT","1","83497","https://images.icecat.biz/img/norm/high/149478-5595.jpg","250x247","https://images.icecat.biz/img/norm/low/149478-5595.jpg","https://images.icecat.biz/img/gallery_mediums/img_149478_medium_1480928546_5647_26422.jpg","https://images.icecat.biz/thumbs/149478.jpg","","","iiyama Vision Master 506 - MS103DT monitor CRT 21"" 1800 x 1440 pixels","iiyama Vision Master 506 - MS103DT - 21"", 800 x 1440 @ 75Hz, 0.26 mm","iiyama Vision Master 506 - MS103DT, 21"", 21"" (20"" viewable), High-Contrast, Dynamic Focus, Dual Focus Gun, 12"" (30.5 cm), 15.9"" (40.5 cm), 20.1"" (51 cm), 50 - 180 Hz","iiyama Vision Master 506 - MS103DT. Display diagonal: 21"", Type: 21"" (20"" viewable), High-Contrast, Dynamic Focus, Dual Focus Gun, Viewable size, vertical: 12"" (30.5 cm). Display resolution: 1800 x 1440 pixels. Ergonomics: TCO 99, MPRIII. Power management: VESA DPMS, NUTEK, EPA, ENERGY STAR, Power consumption (typical): 120 W, Power supply type: 100~120/220~240V @ 50-60Hz. Safety: TÜV GS (EN60950), ISO 9241-3/-7/-8, UL 1950, CSA C22.2 No. 950, FCC Class B, CE (EN60950), DHHS,...","iiyama Vision Master 506 - MS103DT
\r\n\r\nAimed at executive users and design professionals, the VM 506 demonstrates excellent focus and image quality. With a max resolution of 1800 x 1440 @ 75Hz, 0.26 mm dot pitch and dual inputs, this monitor represents true value for money. Plug and Play compatible for quick, easy installation.\r\n \r\n","https://images.icecat.biz/img/norm/high/149478-5595.jpg","250x247","","","","","","","","","","Display","Display diagonal: 21""","Type: 21"" (20"" viewable), High-Contrast, Dynamic Focus, Dual Focus Gun","Viewable size, vertical: 12"" (30.5 cm)","Viewable size, horizontal: 15.9"" (40.5 cm)","Viewable size diagonal: 20.1"" (51 cm)","Vertical scan range: 50 - 180 Hz","Horizontal scan range: 30 - 110 kHz","Pixel pitch: 0.00984 x 0.00827"" (0.25 x 0.21 mm)","Display viewable area (HxV): 15.6 x 11.6"" (395 x 295 mm)","Display resolution","Display resolution: 1800 x 1440 pixels","Ergonomics","Ergonomics: TCO 99, MPRIII","Power","Power management: VESA DPMS, NUTEK, EPA, ENERGY STAR","Power consumption (typical): 120 W","Power supply type: 100~120/220~240V @ 50-60Hz","Certificates","Safety: TÜV GS (EN60950), ISO 9241-3/-7/-8, UL 1950, CSA C22.2 No. 950, FCC Class B, CE (EN60950), DHHS, TÜV ERGO, PTB, EG 93/42/EWG (MPV) directives","System requirements","Compatible products: All iiyama monitors are compatible with Apple-Macintosh computers","Mac compatibility: Yes","Weight & dimensions","Dimensions (WxDxH): 19.4 x 19.2 x 19.1"" (493 x 487 x 485 mm)","Weight: 52.9 lbs (24 kg)","Display","Surface treatment: Anti-static Anti-reflective Coating (ARASC)","Ports & interfaces","I/O ports: 2 x D-Sub mini 15 pin","Management features","User controls: Signal input, contrast, brightness, horizontal size and position, sRGB, correction of white, horizontal and vertical size, trapezoid distortion, colour temperature, Pincushion, Pin. balance, rotation, degauss, horizontal and vertical convergence, parallelogram, horizontal and vertical Moiré-Clear parameters, reset, OSD lock out, OSD timer and position","Ergonomics","Mounting interface: Plug and Play DDC 2B"