"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27" "","","141693","","APC","ISX20K20H","141693","","Uninterruptible Power Supplies (UPSs)","817","","","InfraStruXure 20kW, 400 V","20210809161636","ICECAT","1","69798","https://images.icecat.biz/img/norm/high/141693-2768.jpg","258x500","https://images.icecat.biz/img/norm/low/141693-2768.jpg","https://images.icecat.biz/img/gallery_mediums/img_141693_medium_1480926777_7626_26422.jpg","https://images.icecat.biz/thumbs/141693.jpg","","","APC InfraStruXure 20kW, 400 V uninterruptible power supply (UPS) 20 kVA 20000 W","InfraStruXure 20kW, 400 V","APC InfraStruXure 20kW, 400 V, 20 kVA, 20000 W, Black, EN 50091-1, EN/IEC 62040-3, 0 - 40 °C, -15 - 45 °C","APC InfraStruXure 20kW, 400 V. Output power capacity: 20 kVA, Output power: 20000 W. Product color: Black, Compatibility: EN 50091-1, EN/IEC 62040-3. Weight: 1478.2 lbs (670.5 kg), Package weight: 1678.6 lbs (761.4 kg). Battery type: Lead-Acid, Interface: Smart-Slot, Output connections: (9) NEMA L21-20","Changing the way the world designs data centers ...\r\nAPC’s InfraStruXure is on-demand architecture for network-critical physical infrastructure (NCPI). The InfraStruXure design, which integrates power, cooling, rack, management and services, allows the selection of standardized components to create a solution through modular and mobile configurations. This standardization enables an easily scalable architecture designed to meet changing needs and future expansion. This award-winning, patent-pending approach provides increased availability, improved adaptability and speed of deployment as well as lower total cost of ownership for IT environments. ","https://images.icecat.biz/img/norm/high/141693-2768.jpg","258x500","","","","","","","","","","Features","Output power capacity: 20 kVA","Output power: 20000 W","Emergency Power Off (EPO): Yes","Audible alarm(s): Yes","Design","Product color: Black","Compatibility: EN 50091-1, EN/IEC 62040-3","Operational conditions","Operating temperature (T-T): 0 - 40 °C","Storage temperature (T-T): -15 - 45 °C","Operating relative humidity (H-H): 0 - 95%","Storage relative humidity (H-H): 0 - 95%","Operating altitude: 0 - 118110.2"" (0 - 3000 m)","Weight & dimensions","Weight: 1478.2 lbs (670.5 kg)","Package weight: 1678.6 lbs (761.4 kg)","Other features","Battery type: Lead-Acid","Interface: Smart-Slot","Output connections: (9) NEMA L21-20\n","Input connection type: Hard Wire 5-wire (3PH + N + G)","Dimensions (WxDxH): 24 x 35.5 x 81.5"" (610 x 902 x 2070 mm)","Nominal output voltage: 400 V","Nominal input voltage: 400 V","Package dimensions (WxDxH): 29.5 x 41.5 x 91"" (749 x 1054 x 2311 mm)","I/O ports: (9) NEMA L21-20 \n Hard Wire 5-wire (3PH + N + G)"