"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52" "","","141562","","Acer","LX.T4206.137","141562","","Laptops","151","TravelMate","","TravelMate 8006LMib Cent2000 512MB 80GB","20240307153452","ICECAT","1","24717","https://images.icecat.biz/img/norm/high/95545-2457.jpg","300x327","https://images.icecat.biz/img/norm/low/95545-2457.jpg","https://images.icecat.biz/img/gallery_mediums/img_95545_medium_1480680686_5759_2323.jpg","https://images.icecat.biz/thumbs/95545.jpg","","","Acer TravelMate 8006LMib Cent2000 512MB 80GB 38.1 cm (15"") 0.5 GB AMD Radeon 9700","","Acer TravelMate 8006LMib Cent2000 512MB 80GB, 2 GHz, 38.1 cm (15""), 1400 x 1050 pixels, 0.5 GB, 80 GB","Acer TravelMate 8006LMib Cent2000 512MB 80GB. Processor frequency: 2 GHz. Display diagonal: 38.1 cm (15""), Display resolution: 1400 x 1050 pixels. Internal memory: 0.5 GB. Total storage capacity: 80 GB, Optical drive: DVD Super Multi. Discrete graphics card model: AMD Radeon 9700. Weight: 2.88 kg","","https://images.icecat.biz/img/norm/high/95545-2457.jpg","300x327","","","","","","","","","","Display","Display diagonal: 38.1 cm (15"")","Display resolution: 1400 x 1050 pixels","Native aspect ratio: 4:3","Contrast ratio (typical): 750:1","Processor","Processor frequency: 2 GHz","Processor front side bus: 400 MHz","Memory","Internal memory: 0.5 GB","Storage","Total storage capacity: 80 GB","Optical drive: DVD Super Multi","Hard drive rotational speed: 4200 RPM","Graphics","Discrete graphics card: Yes","Discrete graphics card model: AMD Radeon 9700","Maximum graphics card memory: 0.128 GB","Audio","Audio system: SoundBlaster-Pro and MS DirectSound-compatible","Number of built-in speakers: 2","Optical drive","CD read speed: 24x","CD write speed: 16x","CD rewrite speed: 8x","Network","Network interface: Ethernet/Fast Ethernet/Gigabit Ethernet/IEEE 802.11b/IEEE 802.11g/Bluetooth","Performance","Chipset: IntelĀ® 855GME","Software","Bundled software: Norton Anti-Virus, Adobe Reader, Acer Notebook Manager, CyberLink PowerDVD, NTI CD-maker, PlatinumSecret suite","Battery","Battery life (max): 5 h","Weight & dimensions","Weight: 2.88 kg","Width: 332 mm","Depth: 281 mm","Other features","Security features: Smart Card Reader & TravelMate SmartCard solution, Kensington lock slot, BIOS user and supervisor passwords","Dimensions (WxDxH): 332 x 281 x 36 mm","Display: LCD","Compatible operating systems: Microsoft Windows XP Professional Edition SP2","Internal modem: Yes","Modem speed: 56 Kbit/s","Optical drive","DVD read speed: 8x","DVD write speed: 2.4x","DVD rewrite speed: 2.4x","Ports & interfaces","I/O ports: 4 x USB 2.0\n1 x Infrared (FIR)\n1 x VGA for external monitor\n1 x 32bit type II PCMIA CardBus slot\n1 x S-video out (NTSC/PAL)\n1 x IEEE 1394 port\n1 x RJ-11 jack\n1 x RJ-45 jack\n1 x SmartCard slot\n1 x speaker/ headphone/ line-out jack\n1 x microphone/ line-in jack\n1 x DC-in jack for AC adapter\n1 x DVI-Digital port\n1 x 4-in-1 card reader\n1 x 100-pin port replicator connector, USB, RJ-11, RJ-45, FIR, IEEE 1394","Hard drive","Hard drive description: ATA/100 DASP"