"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19" "","","140781","","Vertiv","10085-202","140781","","KVM Switches","282","","","SwitchView OSD KVM Switch","20221021101432","ICECAT","","73510","https://images.icecat.biz/img/norm/high/140781-7254.jpg","180x98","https://images.icecat.biz/img/norm/low/140781-7254.jpg","https://images.icecat.biz/img/gallery_mediums/img_140781_medium_1480926693_1913_26422.jpg","https://images.icecat.biz/thumbs/140781.jpg","","","Vertiv SwitchView OSD KVM switch","SwitchView OSD KVM Switch, 8-port, 1 local user, on-screen display","Vertiv SwitchView OSD KVM Switch, 1600 x 1200 pixels","Vertiv SwitchView OSD KVM Switch. Keyboard port type: PS/2, Mouse port type: PS/2, Video port type: VGA. Maximum resolution: 1600 x 1200 pixels. Weight: 1.91 kg. Connectivity technology: Wired, Power supply type: 100 - 240 VAC, Dimensions (WxDxH): 437 x 165.1 x 45 mm","The 8-port SwitchView OSD switch, with on-screen display and multi-level security, is designed for small businesses that need simplified multi-server control.Control up to eight servers using one set of peripherals with the Avocent SwitchView® OSD KVM switch.\r\n\r\n- Control all of your servers using one set of peripherals\r\n- Allows multi server control through On-screen display and mulit-level security\r\n- Supports PS/2 platform \r\n- Control up to eight servers using a simple hot-key sequence or through our easy-to-use pop-up menu system\r\n- Secondary menus let you configure and initiate channel scanning and other system features\r\n\r\nSupported Hardware \r\n- Computers: IBM PC/AT, PS/2 and 100% compatible computers\r\n- Monitors: VGA, SVGA, XGA, XVGA-II with adaptor\r\n- Peripherals: PS/2 keyboard, PS/2 mouse, Microsoft IntelliMouse (PS/2 only)","https://images.icecat.biz/img/norm/high/140781-7254.jpg","180x98","","","","","","","","","","Ports & interfaces","Number of computers controlled: 8","Keyboard port type: PS/2","Mouse port type: PS/2","Video port type: VGA","Performance","Maximum resolution: 1600 x 1200 pixels","Operational conditions","Operating temperature (T-T): 5 - 40 °C","Storage temperature (T-T): -20 - 50 °C","Weight & dimensions","Weight: 1.91 kg","Other features","Connectivity technology: Wired","Power supply type: 100 - 240 VAC","Dimensions (WxDxH): 437 x 165.1 x 45 mm","Compliance industry standards: UL 1950, CSA C22.2 No. 950, EN60950, FCC part 15A, EN55022, EN50082","Ports quantity: 8","I/O ports: 1 x VGA - 15 pin HD D-Sub (HD-15)\n2 x 6 pin mini-DIN (PS/2)"