"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52" "","","136079","","Fujitsu","LKN:BEL-154200-005","136079","","Laptops","151","LIFEBOOK","E","LifeBook E8010 PM725 512MB 60GB NON WXP","20240307153452","ICECAT","1","21046","https://images.icecat.biz/img/norm/high/74028-4312.jpg","1024x768","https://images.icecat.biz/img/norm/low/74028-4312.jpg","https://images.icecat.biz/img/gallery_mediums/img_74028_medium_1480678270_2429_2323.jpg","https://images.icecat.biz/thumbs/74028.jpg","","","Fujitsu LIFEBOOK E8010 PM725 512MB 60GB NON WXP 38.4 cm (15.1"") 0.5 GB","LifeBook E8010 PM725 512MB 60GB NON WXP","Fujitsu LIFEBOOK E8010 PM725 512MB 60GB NON WXP, 1.6 GHz, 38.4 cm (15.1""), 1400 x 1050 pixels, 0.5 GB, 60 GB","Fujitsu LIFEBOOK E8010 PM725 512MB 60GB NON WXP. Processor frequency: 1.6 GHz. Display diagonal: 38.4 cm (15.1""), Display resolution: 1400 x 1050 pixels. Internal memory: 0.5 GB. Total storage capacity: 60 GB, Optical drive type: DVD-ROM. Weight: 2.9 kg","The LIFEBOOK E Series is a feature-rich, secure notebook with comprehensive performance, the perfect substitute for a desktop PC. It's equipped with a 15-inch display and a great graphics solution for excellent viewing. A flexible modular bay concept enables the system to use a large variety of different extensions.","https://images.icecat.biz/img/norm/high/74028-4312.jpg","1024x768","","","","","","","","","","Display","Display diagonal: 38.4 cm (15.1"")","Display resolution: 1400 x 1050 pixels","Native aspect ratio: 4:3","Contrast ratio (typical): 750:1","Processor","Processor frequency: 1.6 GHz","Processor cache: 2 MB","Processor cache type: L2","Processor front side bus: 400 MHz","Memory","Internal memory: 0.5 GB","Storage","Total storage capacity: 60 GB","Optical drive type: DVD-ROM","HDD speed: 4200 RPM","Audio","Audio system: SoundBlaster Pro compatible","Number of built-in speakers: 2","Optical drive","CD read speed: 24x","CD write speed: 24x","CD rewrite speed: 10x","Network","Networking features: Ethernet/Fast Ethernet/Gigabit Ethernet/IEEE 802.11b/IEEE 802.11g","Performance","Motherboard chipset: Intel® 855GME","Software","Bundled software: Drivers & Utilities, Adobe Acrobat Reader, Nero CD creator, Intervideo WinDVD, F-Secure Anti-Virus, Norton Ghost 2003, Odyssey Client","Battery","Battery capacity: 4800 mAh","Battery life (max): 6 h","Operational conditions","Operating temperature (T-T): 15 - 35 °C","Operating relative humidity (H-H): 20 - 85%","Certificates","Certification: CE, EPA Energy Star, GS, CB","Weight & dimensions","Weight: 2.9 kg","Other features","Security features: -Built-in Security Panel with PIN code\n-User and supervisor BIOS password\n-Password from resume (only with Security Panel),\n-S.M.A.R.T hard disk drive support, hard disk password\n-Kensington Lock support","Dimensions (WxDxH): 333 x 285 x 37 mm","Display: LCD","Compatible operating systems: Microsoft Windows XP Professional","Internal modem: Yes","Modem speed: 56 Kbit/s","Optical drive","DVD read speed: 8x","Ports & interfaces","I/O ports: 1 x infrared - IrDA \n1 x IEEE 1394 (FireWire) \n4 x Hi-Speed USB - 4 PIN USB Type A \n1 x network - Ethernet 10Base-T/100Base-TX/1000Base-T - RJ-45 \n1 x modem - phone line - RJ-11 \n1 x display / video - VGA - 15 pin HD D-Sub (HD-15) \n1 x headphones - output - mini-phone stereo 3.5 mm \n1 x microphone - input - mini-phone 3.5mm \n1 x docking / port replicator \n1 x audio - SPDIF output/headphones \n1 x keyboard / mouse - generic - 6 pin mini-DIN (PS/2 style) \n1 x display / video - S-video output \n1 x parallel - IEEE 1284 (EPP/ECP) - 25 pin D-Sub (DB-25) \n1 x serial - RS-232 - 9 pin D-Sub (DB-9)","Hard drive","Storage drive type: UDMA 100"