"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91","Spec 92","Spec 93","Spec 94","Spec 95","Spec 96","Spec 97","Spec 98","Spec 99" "","","134687","","Fujitsu","LKN:BNL-676101-004","134687","","PCs/Workstations","153","SCENIC","W","SCENIC W620 P4 HT530 3000 512MB 80GB NL","20240307153452","ICECAT","","18419","https://images.icecat.biz/img/norm/high/129339-7258.jpg","299x299","https://images.icecat.biz/img/norm/low/129339-7258.jpg","https://images.icecat.biz/img/gallery_mediums/img_129339_medium_1480685400_3186_2323.jpg","https://images.icecat.biz/thumbs/129339.jpg","","","Fujitsu SCENIC W620 P4 HT530 3000 512MB 80GB NL Intel® Pentium® 4 530 0.5 GB DDR2-SDRAM Midi Tower PC","","Fujitsu SCENIC W620 P4 HT530 3000 512MB 80GB NL, 1.73 GHz, Intel® Pentium® 4, 530, 0.5 GB, 80 GB, DVD-ROM","Fujitsu SCENIC W620 P4 HT530 3000 512MB 80GB NL. Processor frequency: 1.73 GHz, Processor family: Intel® Pentium® 4, Processor model: 530. Internal memory: 0.5 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 80 GB, Optical drive type: DVD-ROM. Power supply: 300 W. Chassis type: Midi Tower. Product type: PC. Weight: 16 kg","","https://images.icecat.biz/img/norm/high/129339-7258.jpg","299x299","","","","","","","","","","Processor","Processor family: Intel® Pentium® 4","Processor manufacturer: Intel","Processor model: 530","Processor frequency: 1.73 GHz","Processor cores: 1","Processor threads: 1","Processor socket: Socket AM2","Processor cache: 1 MB","Processor cache type: L2","Processor front side bus: 533 MHz","Bus type: FSB","FSB Parity: No","Processor lithography: 65 nm","Processor operating modes: 64-bit","Processor codename: Merom","Thermal Design Power (TDP): 27 W","Tcase: 67.7 °C","Tjunction: 100 °C","Number of Processing Die Transistors: 291 M","Processing Die size: 143 mm²","Stepping: A1","CPU multiplier (bus/core ratio): 14","Processor core voltage (AC): 0.95 - 1.30 V","ECC supported by processor: No","Memory","Internal memory: 0.5 GB","Internal memory type: DDR2-SDRAM","Storage","Total storage capacity: 80 GB","Optical drive type: DVD-ROM","Design","Chassis type: Midi Tower","Performance","Product type: PC","Motherboard chipset: Intel® 915G Express","Software","Compatible operating systems: Microsoft Windows XP Professional","Bundled software: Drivers & Utilities, DeskView Edition, F-Secure Anti-Virus","Processor special features","Intel® Wireless Display (Intel® WiDi): No","Intel 64: Yes","Enhanced Intel SpeedStep Technology: No","Embedded options available: Yes","Intel® InTru™ 3D Technology: No","Intel® Insider™: No","Intel® Clear Video HD Technology (Intel® CVT HD): No","Intel Clear Video Technology: No","Intel VT-x with Extended Page Tables (EPT): No","Idle States: No","Thermal Monitoring Technologies: No","Intel® AES New Instructions (Intel® AES-NI): No","Intel Trusted Execution Technology: No","Execute Disable Bit: Yes","Intel FDI Technology: No","Intel Flex Memory Access: No","Intel Fast Memory Access: No","Intel Enhanced Halt State: No","Intel Demand Based Switching: No","Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID): No","Processor package size: 35 mm","Processor code: SLA2G","Intel Virtualization Technology for Directed I/O (VT-d): No","Intel Virtualization Technology (VT-x): No","Intel Dual Display Capable Technology: No","Intel Rapid Storage Technology: No","Processor ARK ID: 29733","Intel® Turbo Boost Technology: No","Intel® Hyper Threading Technology (Intel® HT Technology): No","Intel® Quick Sync Video Technology: No","Intel® My WiFi Technology (Intel® MWT): No","Intel® Anti-Theft Technology (Intel® AT): No","Conflict-Free processor: No","Power","Power supply: 300 W","Operational conditions","Operating temperature (T-T): 15 - 35 °C","Weight & dimensions","Width: 204 mm","Depth: 503 mm","Height: 387 mm","Weight: 16 kg","Packaging content","Display included: No","Other features","Security features: Security functions implemented in the cabinet:\n- Mechanical case lock\n- Locked 5,25 inch bays if unused\n- Intrusion detection\n- Prepared for Kensington lock for access and theft protection\n- Eye for padlock for access and theft protection\n- Seal option\nSecurity function implemented in the BIOS:\n- Boot protection with SmartCard optional\n- Write protect option for the Flash EPROM\n- Passwords for system, setup and hard disk drive\n- Enable / disable interfaces incl. USB\n- Boot and write protection for floppy disk and CD drive\n- Virus protection in BIOS","CD read speed: 48x","CD write speed: 48x","CD rewrite speed: 24x","Networking features: Ethernet/Fast Ethernet/Gigabit Ethernet","Memory","Cache internal: 1.024 MB","Optical drive","DVD read speed: 16x","Ports & interfaces","I/O ports: 1 x serial (9-pin, 16-byte FIFO, 16550-compatible)\n1 x parallel (25-pin, with EPP and ECP)\n1 x keyboard (PS/2)\n1 x mouse (PS/2)\n1 x monitor (15-pin, VGA)\n1 x micro (mono)\n1 x line in (stereo)\n1 x line out (stereo, 1 W)\n1 x LAN RJ-45 \nHi-Speed USB - 4 PIN USB Type A","Other features","Storage drive type: Serial ATA","Diskette drive memory: 1.44 MB"