"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36" "","","134570","","Lenovo","T36APEU","134570","","Computer Monitors","222","Flat Panel Essential","","THINKVISION L150 15.0INCH TFT LCD TC0-99 BUSINESS BLACK TOPS","20220822162715","ICECAT","","43573","https://images.icecat.biz/img/norm/high/134570-1857.jpg","1570x1800","https://images.icecat.biz/img/norm/low/134570-1857.jpg","https://images.icecat.biz/img/gallery_mediums/img_134570_medium_1480686168_4958_2323.jpg","https://images.icecat.biz/thumbs/134570.jpg","","","Lenovo Flat Panel Essential THINKVISION L150 15.0INCH TFT LCD TC0-99 BUSINESS BLACK TOPS computer monitor 38.1 cm (15"") 1024 x 768 pixels","THINKVISION L150 15.0INCH TFT LCD TC0-99 BUSINESS BLACK TOPS","Lenovo Flat Panel Essential THINKVISION L150 15.0INCH TFT LCD TC0-99 BUSINESS BLACK TOPS, 38.1 cm (15""), 1024 x 768 pixels, 25 ms, Black","Lenovo Flat Panel Essential THINKVISION L150 15.0INCH TFT LCD TC0-99 BUSINESS BLACK TOPS. Display diagonal: 38.1 cm (15""), Display resolution: 1024 x 768 pixels, Response time: 25 ms, Viewing angle, horizontal: 150°, Viewing angle, vertical: 115°. Product colour: Black","The ThinkVision L150 15-inch LCD monitor offers the benefits of a flat panel monitor at an affordable price. Elements of ThinkVantage design not only make the monitor intuitive and easy to use, but also ensure that it complements the design of ThinkCentre desktop systems. The L150 monitor is best suited for customer service and reception areas, as a server console monitor, and for handling general business applications.","https://images.icecat.biz/img/norm/high/134570-1857.jpg","1570x1800","","","","","","","","","","Display","Display diagonal: 38.1 cm (15"")","Display resolution: 1024 x 768 pixels","Touchscreen: No","Contrast ratio (typical): 400:1","Display brightness (typical): 250 cd/m²","Response time: 25 ms","Viewing angle, horizontal: 150°","Viewing angle, vertical: 115°","Pixel pitch: 0.297","Horizontal scan range: 30 - 61 kHz","Vertical scan range: 56 - 75 Hz","Viewable size, horizontal: 30.4 cm","Viewable size, vertical: 22.8 cm","Design","Market positioning: Business","Product colour: Black","Certification: TCO'99","Ergonomics","Panel mounting interface: 100 x 100 mm","Tilt angle range: Y","Ergonomics: ISO 13406 Part 2","Power","Power consumption (typical): 30 W","Operational conditions","Operating temperature (T-T): 10 - 35 °C","Operating relative humidity (H-H): 10 - 80%","Weight & dimensions","Width (without stand): 363 mm","Depth (without stand): 214 mm","Height (without stand): 370 mm","Weight (without stand): 4.8 kg","Other features","Power management: ENERGY STAR","Ports & interfaces","I/O ports: 1 x VGA - 15 pin HD D-Sub (HD-15)"