"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42" "","","134296","","HP","L1744A","134296","0829160734989|829160734989|0829160734972|829160734972|0829160492155|829160492155|0829160491936|829160491936|0829160492056|829160492056|0829160492063|829160492063|0829160492070|829160492070|0829160492087|829160492087|0829160492094|829160492094|0829160492100|829160492100|0829160492117|829160492117|0829160492148|829160492148|0829160492124|829160492124|0829160492131|829160492131","Data Projectors","567","","","vp6220 Digital Projector","20230713005650","ICECAT","","114769","https://images.icecat.biz/img/norm/high/134283-HP.jpg","170x190","https://images.icecat.biz/img/norm/low/134283-HP.jpg","https://images.icecat.biz/img/gallery_mediums/img_134296_medium_1480686111_9571_2323.jpg","https://images.icecat.biz/thumbs/134283.jpg","","","HP vp6220 Digital Projector data projector 2000 ANSI lumens XGA (1024x768)","HP Digital Projector vp6200","HP vp6220 Digital Projector, 2000 ANSI lumens, XGA (1024x768), 2000:1, 1 - 8 m, 16.78 million colours, 60%","HP vp6220 Digital Projector. Projector brightness: 2000 ANSI lumens, Projector native resolution: XGA (1024x768), Contrast ratio (typical): 2000:1. Light source type: Lamp, Service life of light source: 2000 h, Lamp type: P-VIP. Offset: 133%. Color depth: 24 bit. Power consumption: 285 W","Deliver superior presentations your audience will remember with this versatile, compact, high-performance projector. Easy to carry and operate, the HP Digital Projector vp6200 series is excellent value with pristine image quality and HP reliability.Make an impact with this professional, high-performance projector that is affordable and easy to use","https://images.icecat.biz/img/norm/high/134283-HP.jpg","170x190","","","","","","","","","","Projector","Projector brightness: 2000 ANSI lumens","Projector native resolution: XGA (1024x768)","Contrast ratio (typical): 2000:1","Objective projection distance: 1 - 8 m","Number of colours: 16.78 million colours","Uniformity: 60%","Display scan frequency (horizontal): 24 - 81 kHz","Vertical scan range: 48 - 85 Hz","Light source","Light source type: Lamp","Service life of light source: 2000 h","Lamp type: P-VIP","Lamp power: 200 W","Lens System","Offset: 133%","Display","Color depth: 24 bit","Energy Management","Power consumption: 285 W","Operational Conditions","Operating temperature range (T-T): 0 - 40 °C","Storage temperature range (T-T): -20 - 60 °C","Operating relative humidity range: 10 - 90%","Storage relative humidity range: 10 - 90%","Certificates","Safety: EU (55022/55024: 1998), USA FCC 15, Australie (ACA), Nouvelle Zélande (MoC), Canada (DoC), Chine (GB 9254), Japon (VCCI), Corée (MIC), Europe (EN60950), US/Canada (cULus), Mexique (NOM-1-NYCE), Singapour (PSB), Russie GOST, Pologne (marque B), Chine (CCC), Japon (SHOAN)","Weight & Dimensions","Weight: 2.8 kg","Package weight: 5.9 kg","Packaging Content","Handheld remote control: Yes","Other features","Package dimensions (WxDxH): 375 x 290 x 492 mm","Dimensions (WxDxH): 310 x 213 x 86 mm","Resolution: 1024 x 768 pixels","Compatibility: SXGA+, SXGA, XGA+, XGA, SVGA, VGA, Mac, Mac LC 13-inch, Mac II 13-inch, Mac 16-inch, Mac 19-inch, Mac G4, iMac DV","Lens system: F=2.4 to 2.6, f= 24.0 - 29.1 mm","Digital keystone correction: +/- 16°","Non-operating relative humidity (non-condensing): 10 - 90%","I/O ports: D-sub 15-pin (female) \nMini DIN 4-pin x1\nRCA jack x1 \nD-sub to YPbPr RCA jack x3, through RGB input \nMini jack stereo\nA/B series x1\n1 watt x 1\n","Acoustic pressure emissions: 34 dB"