"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34" "","","133301","","Samsung","MJ19MSTSQ","133301","","Computer Monitors","222","","","910TM LCD MONITOR MULTIMEDIA 25MS 1280X1024","20220822162549","ICECAT","1","73186","https://images.icecat.biz/img/norm/high/133301-3379.jpg","195x195","https://images.icecat.biz/img/norm/low/133301-3379.jpg","https://images.icecat.biz/img/gallery_mediums/img_133301_medium_1480685902_8166_2323.jpg","https://images.icecat.biz/thumbs/133301.jpg","","","Samsung 910TM LCD MONITOR MULTIMEDIA 25MS 1280X1024 computer monitor 48.3 cm (19"") 1280 x 1024 pixels Silver","SAMSUNG 910TM LCD MONITOR MULTIMEDIA 25MS 1280X1024","Samsung 910TM LCD MONITOR MULTIMEDIA 25MS 1280X1024, 48.3 cm (19""), 1280 x 1024 pixels, LCD, 25 ms, Silver","Samsung 910TM LCD MONITOR MULTIMEDIA 25MS 1280X1024. Display diagonal: 48.3 cm (19""), Display resolution: 1280 x 1024 pixels. Display: LCD. Response time: 25 ms, Viewing angle, horizontal: 170°, Viewing angle, vertical: 170°. Product colour: Silver","Delivering outstanding picture quality via a combination of a digital input, high panel brightness and contrast ratios the SM910TM multimedia monitor is ideal for a variety of applications. Image quality can be perfected quickly, accurately and easily using MagicTune from Samsung. Stored on the desktop this intuitive piece of software enables fine image adjustments, and color calibration functionality not available via traditional menu systems. MagicBright provides users with five brightness settings - each designed to optimized different content. The brightness of the monitor can now be simply adjusted to Game, Movie, Sports, Internet or Text modes. MagicColor is an Intelligent Color Enhancement system that enhances selective colors, such as skin tones. The SM910TM multimedia monitor is ideal for multimedia applications, surfing the web, watching DVDs or manipulating images from a digital camera.","https://images.icecat.biz/img/norm/high/133301-3379.jpg","195x195","","","","","","","","","","Display","Display diagonal: 48.3 cm (19"")","Display resolution: 1280 x 1024 pixels","Touchscreen: No","Contrast ratio (typical): 800:1","Display brightness (typical): 250 cd/m²","Response time: 25 ms","Viewing angle, horizontal: 170°","Viewing angle, vertical: 170°","Pixel pitch: 0.294","Horizontal scan range: 30 - 81 kHz","Vertical scan range: 56 - 75 Hz","Design","Product colour: Silver","Certification: TCO'03","Ergonomics","Panel mounting interface: 100 x 100 mm","Plug and Play: Yes","Power","Power consumption (typical): 38 W","Power consumption (standby): 1 W","Packaging content","Bundled software: MagicBright, Pivot software","Weight & dimensions","Width (without stand): 417 mm","Depth (without stand): 200 mm","Height (without stand): 421 mm","Weight (without stand): 7.2 kg","Other features","Display: LCD","Ports & interfaces","I/O ports: VGA (15 D-sub), DVI-D","Other features","Speakers and microphone: 2 x 1w"