"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29" "","","131599","","LG","L1730B","131599","","Computer Monitors","222","","","L1730B 17"" TFT .26 83Hz TCO99","20240307153452","ICECAT","1","70953","https://images.icecat.biz/img/norm/high/131338-500.jpg","350x233","https://images.icecat.biz/img/norm/low/131338-500.jpg","https://images.icecat.biz/img/gallery_mediums/img_131338_medium_1480685759_517_2323.jpg","https://images.icecat.biz/thumbs/131338.jpg","","","LG L1730B 17"" TFT .26 83Hz TCO99 computer monitor 43.2 cm (17"") 1280 x 1024 pixels","17"" LCD Monitor L1730B - 1280 x 1024, 0.264mm, 250 cd/m2, 550:1, Analog / Digital, TCO-99","LG L1730B 17"" TFT .26 83Hz TCO99, 43.2 cm (17""), 1280 x 1024 pixels, 12 ms","LG L1730B 17"" TFT .26 83Hz TCO99. Display diagonal: 43.2 cm (17""), Display resolution: 1280 x 1024 pixels, Response time: 12 ms, Viewing angle, horizontal: 160°, Viewing angle, vertical: 140°","17"" LCD Monitor L1730B
\r\n Stylish design
\r\n- The FLATRON style series are monitors for the digital generation. The clean lines and sophistication of the circular stand, streamlined backside, ergonomic design, outstandingly vivid picture quality and a wide spectrum of functions bring style and versatility to satisfy the unique criteria of the young generation.
\r\n Ergonomic Design
\r\n- LG FLATRON LCD monitors incorporate extensive ergonomic designs that are most comfortable and convenient to use. Fatigue and eyestrain are eliminated thanks to tilt, swivel and height adjustment features.
\r\n Crystal Clear Image
\r\n- User can enjoy crystal clear image due to the quick response time, DVI
\r\n Built-in Power Adapter
\r\n- For reduced cable clutter and easy wall-mounting
\r\n OSD Lock
\r\n- OSD Lock function prevents unwanted changes to display settings
\r\n Auto adjustment Function
\r\n- Automatically sets image position, phase and pitch
\r\n Wall mountable
\r\n- Mounting slots on the back allow the LG's LCD monitor to be hung just like a picture
\r\n Height Adjustable
\r\n LightView Function
\r\n- LigthView function allows users to freely adjust brightness and color temperature according to their computing situation like day/night, photo, text, movie
\r\n","https://images.icecat.biz/img/norm/high/131338-500.jpg","350x233","","","","","","","","","","Display","Display diagonal: 43.2 cm (17"")","Display resolution: 1280 x 1024 pixels","Touchscreen: No","Contrast ratio (typical): 550:1","Display colors: 16.78 million colours","Display brightness (typical): 250 cd/m²","Response time: 12 ms","Viewing angle, horizontal: 160°","Viewing angle, vertical: 140°","Pixel pitch: 0.264","Horizontal scan range: 30 - 83 kHz","Vertical scan range: 56 - 75 Hz","Design","Certification: TCO99, Safety: UL, cUL, TUV-GS, SEMCO. EMC: FCC-B, CE. Low radiation: TCO-99","Ergonomics","Plug and Play: Yes","Weight & dimensions","Width (without stand): 398 mm","Depth (without stand): 140 mm","Height (without stand): 400.5 mm","Weight (without stand): 7.7 kg","Other features","Audio system: N","Power requirements: AC 90~264 V (47 ~ 63Hz)","Video in: RGB & DVI-D","Power management: EPA Energy Star","Ports & interfaces","I/O ports: PC: 15 Pin-D sub / DVI-D \nUSB: 1Up / 2Dowo (Option)\n"