"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44" "","","131350","","Canon","9685A021","131350","","Digital Cameras","575","PowerShot","","PowerShot G6 + MD CARD","20221021101432","ICECAT","","51755","https://images.icecat.biz/img/norm/high/131350-6595.jpg","200x156","https://images.icecat.biz/img/norm/low/131350-6595.jpg","https://images.icecat.biz/img/gallery_mediums/img_131350_medium_1480685759_8355_2323.jpg","https://images.icecat.biz/thumbs/131350.jpg","","","Canon PowerShot G6 + MD CARD 1/1.8"" 7.1 MP CCD Black, Silver","PowerShot G6 + MD CARD","Canon PowerShot G6 + MD CARD, 7.1 MP, 1/1.8"", CCD, 4x, 13.4 oz (380 g), Black, Silver","Canon PowerShot G6 + MD CARD. Megapixel: 7.1 MP, Image sensor size: 1/1.8"", Sensor type: CCD. Optical zoom: 4x, Digital zoom: 4.1x. Maximum video resolution: 640 x 480 pixels. Display diagonal: 2"". Weight: 13.4 oz (380 g). Product color: Black, Silver","Capable and versatile, the PowerShot G6 packs a vast array of advanced technology into a compact, ergonomic body, all working in concert to unleash new levels of photographic control.\r\n\r\n- 7.1 Megapixels & 4x optical zoom\r\n- f/2.0 lens\r\n- 12 modes (2 custom)\r\n- RAW mode\r\n- Ergonomic\r\n- 2.0"" vari-angle LCD\r\n- DIGIC and iSAPs for fast, accurate results\r\n- FlexiZone AF/AE & 9-point AiAF\r\n- Full range of accessories\r\n- PictBridge/Canon Direct Print compatible\r\n \r\nTechnology and creativity in perfect balance.\r\n\r\n Feels great\r\nFrom the minute you pick it up, the PowerShot G6 inspires confidence. All key controls fall immediately under your fingertips and the rubberised grip makes the camera feel like an extension of your hand. Flip out the large 2.0"" vari-angle LCD and you are ready for anything.\r\n\r\n Resolution to burn\r\nThe 7.1 Megapixel resolution allows detailed prints in excess of A3 size and prints without loss of detail from tight, post-shoot crops.\r\n\r\n Precision lens\r\nGreat in low light conditions, the fast f/2.0 - f/3.0 lens has a versatile focal length range of 7.2 to 28.8mm (35-140mm equivalent in 35mm format).\r\n\r\n Wealth of options\r\nAn SLR-style Mode Dial allows you to call up any one of 12 different shooting modes. Two custom modes can be used to save and retrieve your favourite combination of settings.\r\n\r\n High-performance\r\nWith incredible speed, Canon's purpose-built DIGIC processor executes the complex algorithms required for accurate image rendering. The result is superb quality images, more accurate focusing and metering, longer battery life and fast start-up times.\r\n\r\n iSAPS Technology\r\nLike a built-in photographer's assistant, iSAPS improves auto exposure, auto white balance and auto focus accuracy by monitoring settings and readings, and using these to interpret the shooting situation.\r\n\r\n Stay focused\r\nWhen you need to be fast, the 9-point AiAF focuses quickly on your subject, even when it is off-centre. For full control, FlexiZone AF/AE allows scrolling and selection of the auto focus point from across the frame.\r\n\r\n Room to grow\r\nFor professional lighting results, the PowerShot G6 is compatible with all Canon Speedlite flash units. Optional converter lenses further extend the camera's range.\r\n\r\n Image Management\r\nFor total post-shoot control, the PowerShot G6 supports simultaneous JPEG and lossless RAW image recording for both flexibility and flawless 'digital negatives'. ZoomBrowser (Windows) and ImageBrowser (Mac) help manage your work, while ArcSoft PhotoStudio provides extensive image editing and manipulation options. Share shots and create online photo albums with 100MB of free space through CANON iMAGE GATEWAY.\r\n\r\n Direct printing\r\nYour PowerShot G6 is fully PictBridge and Canon Direct Print compliant, allowing it to connect and print directly to any compatible photo printer.","https://images.icecat.biz/img/norm/high/131350-6595.jpg","200x156","","","","","","","","","","Picture quality","Megapixel: 7.1 MP","Sensor type: CCD","Image sensor size: 1/1.8""","Lens system","Optical zoom: 4x","Digital zoom: 4.1x","Exposure","ISO sensitivity: 50, 100, 200, 400, Auto","Flash","Flash modes: Red-eye reduction","Video","Video recording: Yes","Maximum video resolution: 640 x 480 pixels","Memory","Compatible memory cards: CF, microdrive","Display","Display: LCD","Display diagonal: 2""","Camera","Shooting modes: Auto, Manual, Movie","Design","Product color: Black, Silver","Battery","Battery technology: Lithium-Ion (Li-Ion)","Battery type: Li-ion Battery BP-511A / BP-514/ BP-511 / BP-512 (BP-511A)","Power requirements: Rechargeable Li-ion Battery BP-511A / BP-514/ BP-511 / BP-512 (BP-511A)","Operational conditions","Operating temperature (T-T): 0 - 40 °C","Operating relative humidity (H-H): 10 - 90%","Weight & dimensions","Weight: 13.4 oz (380 g)","Other features","Dimensions (WxDxH): 4.13 x 2.87 x 2.88"" (104.9 x 72.8 x 73.1 mm)","Interface: USB","Data compression: JPEG, AVI, WAVE, JPEG (Exif 2.2 [Exif Print] compliant) / Design rule for Camera File system, RAW, Digital Print Order Format [DPOF] Version 1.1 compliant","Metering: Evaluative, Centre-weighted average, Spot (centre or linked to focusing frame)","Lens system: 8/7","Camera shutter speed: 15 – 1/2000","Compatible operating systems: Windows 98SE / Me / 2000 SP4 / XP / XP SP1\nOS X v10.1.5 – 10.3","Ports & interfaces","I/O ports: USB, A/V output (PAL/NTSC)","Operational conditions","Recommended operating temperature range (T-T): 0 - 40 °C"