"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38" "","","130025","","Lexmark","26H0210","130025","","Laser Printers","235","","","T430dn","20240307153452","ICECAT","1","33185","https://images.icecat.biz/img/norm/high/130023-857.jpg","300x240","https://images.icecat.biz/img/norm/low/130023-857.jpg","https://images.icecat.biz/img/gallery_mediums/img_130023_medium_1480685531_8695_2323.jpg","https://images.icecat.biz/thumbs/130023.jpg","","","Lexmark T430dn A4","Lexmark T430dn laserprinter \ 30 ppm zwart-wit \ 1200x1200 dpi \ 64 MB \ A4 \ 350 vel papier invoer \ parallel USB 2.0 ethernet \ 1 jaar LexReturn (return-to-base) garantie \ incl. duplexer","Lexmark T430dn, A4, 30 ppm","Lexmark T430dn. Maximum duty cycle: 65000 pages per month. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 30 ppm","Lexmark’s T430 mono laser is the ideal solution for small workgroups\r\ndemanding professional quality output for their general office printing\r\nneeds. It’s inexpensive to own, easy to use and perfect for space-sensitive\r\nareas too!\r\nThe T430 delivers outstanding quality and performance. You can enhance your documents with crisp 2400 Image Quality printing, and boost productivity with up to 33ppm print speeds and a time-to-first-page of 8 seconds. You’ll also benefit from a robust monthly duty cycle of up to 65,000 pages. The right amount of might for your busy office!\r\nWant to cut back on paper waste? You can opt for the T430d model, which comes standard with automatic duplex printing. Want to spread this advantage across your network? The T430dn model includes a built-in network adapter as well. You can add additional input trays to run various media or to boost input capacity. And, if you have specialised printing needs - such as bar codes, IPDS, encrypted data and foreign language fonts - all the T430 models support this with optional modules.\r\nFor starters, configuration is quick and simple. Via a user-friendly LCD control panel, any user can set it up without even needing a PC. And operating it is a breeze! You’ll also save time and money thanks to easy to replace toner cartridges that reach up to 12,000 pages. And with the network model, you’ll benefit from MarkVision Professional software, which practically manages your entire network fleet for you—including automated email alerts for low toner and paper. So you can concentrate more on your business, and leave the printing to Lexmark!","https://images.icecat.biz/img/norm/high/130023-857.jpg","300x240","","","","","","","","","","Printing","Colour: No","Print speed (black, normal quality, A4/US Letter): 30 ppm","Time to first page (black, normal): 8 s","Features","Maximum duty cycle: 65000 pages per month","Page description languages: PostScript 3","Input & output capacity","Total input capacity: 350 sheets","Total output capacity: 150 sheets","Maximum input capacity: 1100 sheets","Maximum output capacity: 150 sheets","Paper handling","Maximum ISO A-series paper size: A4","Maximum print size: 210 x 297 mm","Media types supported: Card Stock, Envelopes, Labels, Plain Paper, Transparencies","Performance","Internal memory: 64 MB","Processor frequency: 366 MHz","Sound pressure level (printing): 55 dB","Operational conditions","Operating temperature (T-T): 16 - 32 °C","Operating relative humidity (H-H): 8 - 80%","Operating temperature (T-T): 60 - 90 °F","Sustainability","Sustainability certificates: ENERGY STAR","Weight & dimensions","Weight: 14.3 kg","Dimensions (WxDxH): 406 x 425 x 258 mm","Other features","Networking features: Ethernet/Fast Ethernet","Compatible operating systems: Apple Macintosh:\nApple Mac OS 8.6 - 9.x; \nApple Mac OS X; \nCitrix MetaFrame:\nMicrosoft Windows 2000 Server running Terminal Services with Citrix MetaFrame XP Presentation Server or Citrix MetaFrame Presentation Server 3.0.; \nMicrosoft Windows NT 4 Terminal Server with Citrix MetaFrame XP Presentation Server; \nMicrosoft Windows Server 2003 running Terminal Server with Citrix MetaFrame XP Presentation Server or Citrix MetaFrame Presentation Server 3.0; \nLinux: Red Hat Linux 7.3, 8.0, 9.0; \nSuSE Linux 8.0, 8.1, 8.2, 9.0; \nRed Flag Linux 4.0 (Simplified Chinese Only); \nLinpus Linux 9.2 (Traditional Chinese Only); \nRed Hat Enterprise Linux WS 3.0; \nAsianux Linux 1.0 (Simplified Chinese and Japanese Only);\nMicrosoft Windows:\nMicrosoft Windows 2000 (Professional/Server/Advanced Server); \nMicrosoft Windows NT (4.00/4.00 Server); \nMicrosoft Windows Me; \nMicrosoft Windows XP (Home, Professional); \nMicrosoft Windows Server 2003 (Standard, Enterprise); \nMicrosoft Windows 98 2nd Edition; \nNovell:\nNovell NetWare(R) 3.x, 4.x, 5.x, 6.x including full NDS and NDPS support; \nNovell(R) Distributed Print ServicesTM (NDPS(TM)) 2.0 or later with Lexmark Printing Solution; \nNovell NetWare(R) 6.x with iPrint;\nUNIX: \nCertified Solaris Ready by Sun Microsystems; \nSun Solaris 7, 8, 9; \nHP-UX 11.00, 11.1; \nIBM AIX 5.1, 5.2;\nOther:\nIBM iSeries or IBM AS/400 Systems with TCP/IP with OS/400 V3R1 or later using OS/400 Host Print Transform; \nVirtually any platform supporting TCP/IP.","I/O ports: Standard Ports:\n- Centronics IEEE 1284 Bidirectional Parallel; \n- Ethernet 10/100BaseTX; \n- USB Compatible with USB 2.0 Specification;\nOptional Local Ports:\n- External Serial Adapter;\nOptional Network Ports:\n- External Ethernet 10BaseT/2 (Print Only); \n- External Token-Ring (Print Only); \n- External 802.11g Wireless.","Standard media sizes: 10 Envelope (4.125"" x 9.5"" / 105mm x 241mm), 7 3/4 Envelope (3.875"" x 7.5"" / 98.4mm x 190.5mm), 9 Envelope (3.875"" x 8.9"" / 98.4mm x 225.4 mm), A4 (8.27"" x 11.7"" / 210mm x 297mm), A5 (5.83"" x 8.27"" / 148mm x 210mm), B5 Envelope (6.93"" x 9.84"" / 176mm x 250mm), C5 Envelope (6.38"" x 9.02"" / 162mm x 229mm), DL Envelope (4.33"" x 8.66"" / 110mm x 220mm), Executive (7.25"" x 10.5"" / 184mm x 267mm), Folio (8.5"" x 13"" / 216mm x 330mm), JIS-B5 (7.17"" x 10.12"" / 182mm x 257mm), Legal (8.5"" x 14"" / 216mm x 355mm), Letter (8.5"" x 11"" / 216mm x 279mm), Statement (5.5"" x 8.5"" / 140mm x 216mm), Universal.","Standard output capacity for envelopes: 10 sheets","Paper handling optional/input: 250-Sheet Drawer, 500-Sheet Drawer","Paper handling standard/input: 250-Sheet Input Tray, 100-Sheet Multipurpose Feeder, Integrated Duplex","Paper handling standard/output: 50-Sheet Output Bin, 20-Sheet Rear Output Bin"