"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21" "","","128714","","Canon","9801A008","128714","","Photo Printers","922","SELPHY","","SELPHY CP400 Compact Photo Printer","20200213121402","ICECAT","1","112416","https://images.icecat.biz/img/norm/high/128714-7634.jpg","200x129","https://images.icecat.biz/img/norm/low/128714-7634.jpg","https://images.icecat.biz/img/gallery_mediums/img_128714_medium_1480685301_4359_2323.jpg","https://images.icecat.biz/thumbs/128714.jpg","","","Canon SELPHY CP400 Compact photo printer 300 x 300 DPI","SELPHY CP400 Compact Photo Printer - 300 x 300 dpi, 148 x 100mm, USB type A/B","Canon SELPHY CP400 Compact Photo Printer, 300 x 300 DPI, Direct printing","Canon SELPHY CP400 Compact Photo Printer. Maximum resolution: 300 x 300 DPI. Direct printing","SELPHY CP400
\r\nThe Compact Photo Printer SELPHY CP400 makes home photo printing easy, fast and enjoyable. Connect any PictBridge compatible camera for instant quality prints and great family fun.
\r\n \r\nFeatures:
\r\n- High quality, durable colour photo prints
\r\n- PictBridge compatible – No PC required
\r\n- Quick and easy to use
\r\n- Affordable and fun printing for all the family
\r\n- Multiple paper sizes
\r\n- Stylish and compact
\r\n- Windows and Mac supported (software supplied)
\r\n\r\nImages in seconds
\r\nWith the ease-of-use, speed and style of the SELPHY CP400, you can produce vibrant, professional quality prints from the comfort of your home. Simply connect your PictBridge or Canon Direct Print compatible camera directly to the SELPHY CP400, select your favourite image and you can start to see your images print immediately - it really is that easy. \r\n\r\n \r\n","https://images.icecat.biz/img/norm/high/128714-7634.jpg","200x129","","","","","","","","","","Printing","Maximum resolution: 300 x 300 DPI","Features","Market positioning: Home & office","Paper Handling","Paper tray media types: Card stock, Photo paper, Postcard","Credit card: Yes","Ports & interfaces","Direct printing: Yes","Operational Conditions","Operating temperature range (T-T): 5 - 40 °C","Weight & Dimensions","Weight: 820 g","Other features","Dimensions (WxDxH): 171 x 120 x 56 mm","Connectivity technology: Wired","Power requirements: AC Power - Supply","Mac compatibility: Yes","Compatible operating systems: PC - Windows 98SE / 2000 (SP4) / Me / XP (SP1) \nMacintosh - OS X v10.1.5 - 10.3","Ports & interfaces","I/O ports: Camera - USB type A port on printer \nComputer - USB type B port on printer\n"