"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24"
"","","127981","","D-Link","DWL-G122","127981","","Network Cards","182","","","DWL-G122","20230509091023","ICECAT","1","444860","https://images.icecat.biz/img/norm/high/127981-589.jpg","300x200","https://images.icecat.biz/img/norm/low/127981-589.jpg","https://images.icecat.biz/img/gallery_mediums/img_127981_medium_1480685192_9043_2323.jpg","https://images.icecat.biz/thumbs/127981.jpg","","","D-Link DWL-G122 network card 54 Mbit/s","54Mbps Wireless-G USB Adapter","D-Link DWL-G122, Wireless, USB, 54 Mbit/s","D-Link DWL-G122. Connectivity technology: Wireless, Host interface: USB. Maximum data transfer rate: 54 Mbit/s, Wi-Fi band: Single-band (2.4 GHz). USB powered","The DWL-G122 is a high-performance 802.11g wireless LAN USB adapter that connects your computer to a high-speed wireless LAN. This adapter simply plugs to your computer through a fast USB 2.0 interface to provide up to 54Mbps wireless speed. With industry standard interoperability, backward compatibility with 802.11b devices and plug-and-play installation, this adapter is an ideal solution for notebook and laptop PC users needing fast and standard mobile network connection.\r\n\r\nUp to 54Mbps Transmission Speed\r\n\r\nThe DWL-G122 provides speeds of up to 54Mbps when used with other 802.11g wireless devices. This compares favorably with 802.11b adapters that offer only 11Mbps transmission.\r\n\r\nCompatible With 802.11b\r\n\r\nThe DWL-G122 provides speeds of up to 54Mbps when used with other 802.11g wireless devices. This compares favorably with 802.11b adapters that offer only 11Mbps transmission. Like the 802.11b devices, the DWL-G122 uses a single 2.4GHz wireless frequency, eliminating the complexity of dualband networking. 802.11g's compatibility with existing wireless LAN standards means that you do not need to change your entire network to maintain connectivity.\r\n\r\nEasy Migration to Higher Bandwidth\r\n\r\nThe DWL-G122 provides speeds of up to 54Mbps when used with other 802.11g wireless devices. This compares favorably with 802.11b adapters that offer only 11Mbps transmission. Like the 802.11b devices, the DWL-G122 uses a single 2.4GHz wireless frequency, eliminating the complexity of dualband networking. 802.11g's compatibility with existing wireless LAN standards means that you do not need to change your entire network to maintain connectivity. By maintaining compatibility with your existing wireless network equipment, this adapter lets you upgrade to a higher speed at the pace you want. The DWL-G122 and other 802.11g standard devices can be gradually added to your network, while the rest of your older network remains perfectly connected.\r\n\r\nNetwork Security\r\n\r\nThe DWL-G122 supports Wi-FiTM Protected Access (WPA) to provide the necessary security protocols and tools, so you can communicate with other wireless users confidentially, access sensitive information or send data that is dynamically encrypted as it's sent. WPA allows authorization and identification of users based on a secret key that changes automatically at a regular interval. Used in conjunction with a RADIUS server, WPA uses TKIP (Temporal Key Integrity Protocol) to change the temporal key every 10,000 packets. This insures much greater security than the standard WEP security, which requires the keys to be changed manually.\r\n\r\nFast USB 2.0 Interface\r\n\r\nThe DWL-G122 is equipped with a fast USB 2.0 port and a USB cable that connects to your computer, providing data throughput at up to 480Mbps between the network adapter and the host computer. That is about 40 times faster than the earlier USB 1.1 specification, allowing you to take advantage of the high 54Mbps wireless speed that this adapter provides. With USB hot swap and plug-and-play capabilities, the DWL-G122 provides you with fast and easy connectivity to wireless devices and users, no matter if they use the 802.11b or the fast 802.11g standard.","https://images.icecat.biz/img/norm/high/127981-589.jpg","300x200","","","","","","","","","","Ports & interfaces","Connectivity technology: Wireless","Host interface: USB","USB ports quantity: 1","Network","Maximum data transfer rate: 54 Mbit/s","Wi-Fi band: Single-band (2.4 GHz)","Frequency range: 2.4 - 2.4835 GHz","Security algorithms: WPS","Bandwidth: 2.4 GHz","Design","Internal: No","Power","USB powered: Yes","System requirements","Minimum storage drive space: 20 MB","Optical drive required: Yes","Operational conditions","Operating temperature (T-T): 0 - 55 °C","Storage temperature (T-T): -25 - 75 °C","Operating relative humidity (H-H): 5 - 95%","Other features","Dimensions (WxDxH): 3.48 x 1.1 x 0.472"" (88.5 x 28 x 12 mm)","Internal memory: 32 MB"