"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39" "","","127622","","Freecom","23735","127622","","光碟驅動器","214","FX","","FX-50 DVD+/-RW 16x Double Layer","20240307153452","ICECAT","1","39791","https://images.icecat.biz/img/norm/high/46770.jpg","350x217","https://images.icecat.biz/img/norm/low/46770.jpg","https://images.icecat.biz/img/gallery_mediums/img_46770_medium_1480674526_618_2323.jpg","https://images.icecat.biz/thumbs/46770.jpg","","","Freecom FX -50 DVD+/-RW 16x Double Layer 光碟驅動器","","Freecom FX -50 DVD+/-RW 16x Double Layer, UL1950 CSA950 EN60950 HHS Class1 EN60825-1 Class1 EN55022 EN61000-3-2 EN61000-3-3 ENN50082-1, 50000 小時, 48x, 24x, 48x, 5 - 80%","Freecom FX -50 DVD+/-RW 16x Double Layer. 認證: UL1950 CSA950 EN60950 HHS Class1 EN60825-1 Class1 EN55022 EN61000-3-2 EN61000-3-3 ENN50082-1. 平均無故障時間(MTBF): 50000 小時. CD寫入速度: 48x, CD複寫速度: 24x. CD讀取速度: 48x. 重量: 1.6 kg","","https://images.icecat.biz/img/norm/high/46770.jpg","350x217","","","","","","","","","","設計","內建式: 不","認證: UL1950 CSA950 EN60950 HHS Class1 EN60825-1 Class1\nEN55022 EN61000-3-2 EN61000-3-3 ENN50082-1","性能","平均無故障時間(MTBF): 50000 小時","寫入速度","CD寫入速度: 48x","CD複寫速度: 24x","讀取速度","CD讀取速度: 48x","操作條件","作業相對濕度範圍(H-H): 5 - 80%","作業溫度範圍(T - T): 5 - 50 °C","重量及尺寸","重量: 1.6 kg","內容包裝","附加軟體: Video editing &\nDVD authoring software suite\n","其他功能","電源要求: +12V; 1.5A","包裝尺寸(寬x深x高): 310 x 225 x 140 mm","支援介質類型: DVD+RW, DVD+R, DVD-RW, DVD-R, DVD+R9, CD-R, CD-RW, High Speed CD-RW, Mini-CD, Mini-DVD+RW","寫入方式: Random Access Write, Sequential Write, Disc At Once, Session At once, Track At Once, Multi-Session, PacketWrite","尺寸(寬x深x高): 254 x 181 x 53 mm","最小RAM: 128 MB","處理器最低配置: Pentium III 700 MHz","最小硬碟機數量: 0.400 GB","相容操作系統: Windows 98SE/2000/ME/XP \nMac OS X\n","物流訊息處理資料","每個貨盤載貨數: 108 pc(s)","寫入速度","DVD寫入速度: 16x","DVD重寫速度: 4x","讀取速度","DVD讀取速度: 16x","其他功能","DVD - RW光碟速度: 4x","DVD + R的速度: 16x","DVD + RW的速度: 4x","DVD - R的速度: 16x"