"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45" "","","127154","","Acer","LX.A3605.099","127154","","Laptops","151","Aspire","","Aspire 1362LC SempronXP2800+ 256MB 40GB","20240307153452","ICECAT","1","25035","https://images.icecat.biz/img/norm/high/125539-5942.jpg","310x276","https://images.icecat.biz/img/norm/low/125539-5942.jpg","https://images.icecat.biz/img/gallery_mediums/img_125539_medium_1480684608_1695_2323.jpg","https://images.icecat.biz/thumbs/125539.jpg","","","Acer Aspire 1362LC SempronXP2800+ 256MB 40GB 38.1 cm (15"") 0.25 GB UniChrome Pro","","Acer Aspire 1362LC SempronXP2800+ 256MB 40GB, 1.6 GHz, 38.1 cm (15""), 1024 x 768 pixels, 0.25 GB, 40 GB","Acer Aspire 1362LC SempronXP2800+ 256MB 40GB. Processor frequency: 1.6 GHz. Display diagonal: 38.1 cm (15""), Display resolution: 1024 x 768 pixels. Internal memory: 0.25 GB. Total storage capacity: 40 GB. Discrete graphics card model: UniChrome Pro. Weight: 3.6 kg","","https://images.icecat.biz/img/norm/high/125539-5942.jpg","310x276","","","","","","","","","","Display","Display diagonal: 38.1 cm (15"")","Display resolution: 1024 x 768 pixels","Native aspect ratio: 4:3","Contrast ratio (typical): 750:1","Processor","Processor frequency: 1.6 GHz","Memory","Internal memory: 0.25 GB","Storage","Total storage capacity: 40 GB","Hard drive rotational speed: 4200 RPM","Graphics","Discrete graphics card: Yes","Discrete graphics card model: UniChrome Pro","Maximum graphics card memory: 0.064 GB","Audio","Audio system: SoundBlaster-Pro and MS DirectSound compatible","Number of built-in speakers: 2","Optical drive","CD read speed: 24x","CD write speed: 24x","CD rewrite speed: 10x","Network","Network interface: Ethernet/Fast Ethernet","Software","Bundled software: Acer Launch Manager, Acer System Recovery CD, Acer eManager (including eSetting and ePresentation), Acer disc-to-disc recovery, Norton AntiVirus, Adobe Acrobat Reader, CyberLink PowerDVD, NTI CD-Maker, Aspire Arcade","Battery","Battery life (max): 3.5 h","Weight & dimensions","Weight: 3.6 kg","Width: 361 mm","Depth: 293 mm","Other features","Dimensions (WxDxH): 361 x 293 x 47 mm","Battery type: 8 Cell Lithium-Ion","Compatible operating systems: Microsoft Windows XP Home Edition","Internal modem: Yes","Modem speed: 56 Kbit/s","Optical drive","DVD read speed: 8x","Ports & interfaces","I/O ports: 1 x Infrared (FIR) port\n1 x S-video-out (NTSC/PAL) port\n1 x IEEE 1394 port\n4 x USB 2.0 ports \n1 x Type III or 1 x Type II CardBus PCMCIA slot\n1 x RJ-11 jack for modem\n1 x RJ-45 jack for Ethernet\n1 x ECP/EPP-compliant parallel port\n1 x external VGA port\n1 x microphone-in jack\n1 x headphone-out jack \n1 x DC-in jack for AC adapter, USB, RJ-11, RJ-45, IrDA, IEEE 1394","Hard drive","Hard drive description: ATA-100"