"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","EPREL ID","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19" "","","12705","","Seagate","KU73J/KU073J8","12705","","Internal Hard Drives","219","","","ATLAS 10K III 73GB U320","20240307153452","ICECAT","1","35113","https://images.icecat.biz/img/norm/high/12704.jpg","335x337","https://images.icecat.biz/img/norm/low/12704.jpg","https://images.icecat.biz/img/gallery_mediums/img_12704_medium_1480670954_6276_2323.jpg","https://images.icecat.biz/thumbs/12704.jpg","","","Seagate ATLAS 10K III 73GB U320 internal hard drive 10000 RPM 8 MB 3.5"" SCSI","ATLAS 10K III 73GB U320 80PIN 3.5IN 4.5MS 10KRPM 8MB NS (PC)","Seagate ATLAS 10K III 73GB U320, 73 GB, 10000 RPM, 8 MB, 3.5"", SCSI","Seagate ATLAS 10K III 73GB U320. HDD capacity: 73 GB, HDD speed: 10000 RPM, Storage drive buffer size: 8 MB, HDD size: 3.5"", Interface: SCSI","Introducing Atlas™ 10K III-Ultra320, the next generation Maxtor SCSI hard disk drive providing full implementation of all mandatory and optional Ultra320 SCSI interface features as defined in T10/SPI-4 rev. 9 draft standard. These features include Adaptive Active Filtering (AAF), Packetization and Quick Arbitration and Selection (QAS). Adaptive Active Filtering is a Maxtor technology innovation that allows the drive to adapt to changing system configurations and components while optimizing signal quality. This translates into lower error rates, easier integration, and increased bus efficiency for optimal system performance. Ultra320 SCSI provides the highest ever data bus bandwidth and is designed to handle the most demanding enterprise server applications. Enterprise computer users will now have faster, more reliable data transfer rates for optimal use in: multi-stream video and audio, data warehousing applications, web servers, RAID applications, large file transfers, non-linear editing, high-end graphics, electronic cinema, scientific data processing, video servers, image processing, high definition play back, super computer, and 3D animation. The Atlas 10K III-U320 has proven full inter-operability with major SCSI and SCSI RAID controller manufacturers and it is backwards compatible with prior SCSI interface standards.","https://images.icecat.biz/img/norm/high/12704.jpg","335x337","","","","","","","","","","","","Features","HDD capacity: 73 GB","HDD speed: 10000 RPM","HDD size: 3.5""","Interface: SCSI","Storage drive buffer size: 8 MB","HDD number of heads: 8","Read seek time: 4.5 ms","Track to track seek time: 0.3 ms","Average latency: 3 ms","Power","Operating voltage: 5 / 12 V","Weight & dimensions","Weight: 700 g","Other features","HDD transfer rate: 320 Mbit/s","Power requirements: +5V DC±5% +12V DC ±5%","Dimensions (WxDxH): 101.6 x 147 x 26.1 mm","Internal: Yes"