"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22" "","","12537","","Sony","SDM-X82","12537","","Computer Monitors","222","","","18IN 30MM 1280X1024 85 HZ","20220822162539","ICECAT","1","68767","https://images.icecat.biz/img/norm/high/12537.jpg","250x250","https://images.icecat.biz/img/norm/low/12537.jpg","https://images.icecat.biz/img/gallery_mediums/img_12537_medium_1480670934_8649_2323.jpg","https://images.icecat.biz/thumbs/12537.jpg","","","Sony 18IN 30MM 1280X1024 85 HZ computer monitor 46 cm (18.1"") 1280 x 1024 pixels","18IN 30MM 1280X1024 85 HZ SONY SDM-X82 TFT TCO 99 AUDIO IN (PC)","Sony 18IN 30MM 1280X1024 85 HZ, 46 cm (18.1""), 1280 x 1024 pixels","Sony 18IN 30MM 1280X1024 85 HZ. Display diagonal: 46 cm (18.1""), Display resolution: 1280 x 1024 pixels, Viewing angle, horizontal: 170°, Viewing angle, vertical: 170°","Sony's DeluxePro 18 Flat Panel LCD delivers sophistication and vivid images. Maximize video performance with digital input, automatic image adjustments and super bright panel. The X82/B provides the perfect combination of form and function with sophisticated dual pivot stand, integrated power supply and eco energy saving mode adding efficiency and style to the home or office. Available in black or two-tone gray.","https://images.icecat.biz/img/norm/high/12537.jpg","250x250","","","","","","","","","","Display","Display diagonal: 46 cm (18.1"")","Display resolution: 1280 x 1024 pixels","Touchscreen: No","Contrast ratio (typical): 400:1","Display colors: 16.78 million colours","Display brightness (typical): 300 cd/m²","Viewing angle, horizontal: 170°","Viewing angle, vertical: 170°","Pixel pitch: 0.2805","Horizontal scan range: 28 - 92 kHz","Vertical scan range: 56 - 85 Hz","Viewable size, horizontal: 35.9 cm","Viewable size, vertical: 28.7 cm","Design","Certification: TCO’99 (TCO'95 for black models), NUTEK, International Energy Star, VESA DPMS, UL, cUL, CE, TÜV Rheinland GS, EMKOs, GOST, EZU, PCBC, MEEI, SIQ, PTB, FCC Class B, ISO-13406-2 (class 2), International Energy Star Program, PC2000 ""ready for Windows""","Weight & dimensions","Width (without stand): 450 mm","Depth (without stand): 241 mm","Height (without stand): 424 mm","Other features","Audio system: 2 x stereo speakers - integrated"