"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52" "","","125027","","HP","FA203A","125027","","Computadoras de bolsillo","154","","","iPAQ h6340 Pocket PC (FA203A)","20191018181734","ICECAT","","94879","https://images.icecat.biz/img/norm/high/124969-HP.jpg","170x190","https://images.icecat.biz/img/norm/low/124969-HP.jpg","https://images.icecat.biz/img/gallery_mediums/img_125027_medium_1480684523_7674_2323.jpg","https://images.icecat.biz/thumbs/124969.jpg","","","HP iPAQ h6340 Pocket PC (FA203A) computadora de bolsillo 8.89 cm (3.5"") 240 x 320 Pixeles 190 g","","HP iPAQ h6340 Pocket PC (FA203A), 8.89 cm (3.5""), 240 x 320 Pixeles, TFT, Touch-sensitive display for stylus; 4 programmable application launch buttons, 0.128 GB, SD Slot: supports 1-bit SDIO and 4-bit SD/MMC type memory standard","HP iPAQ h6340 Pocket PC (FA203A). Diagonal de la pantalla: 8.89 cm (3.5""), Resolución de la pantalla: 240 x 320 Pixeles. Memoria interna: 0.128 GB. Frecuencia del procesador: 0.168 GHz","","https://images.icecat.biz/img/norm/high/124969-HP.jpg","170x190","","","","","","","","","","Exhibición","Diagonal de la pantalla: 8.89 cm (3.5"")","Resolución de la pantalla: 240 x 320 Pixeles","Pantalla: TFT","Dispositivo apuntador: Touch-sensitive display for stylus; 4 programmable application launch buttons","Tamaño de pixel: 0.24","Memoria","Memoria interna: 0.128 GB","Ranuras de memoria: SD Slot: supports 1-bit SDIO and 4-bit SD/MMC type memory standard","Procesador","Frecuencia del procesador: 0.168 GHz","Procesador incorporado: OMAP1510","Red","Bluetooth: Si","Audio","Altavoces: Si","Sistema de audio: Integrated microphone, receiver, speaker and one 3.5 mm stereo headphone jack, MP3 stereo (through audio jack and speaker)","Puertos e Interfaces","Salidas para auriculares: 1","Desempeño","Lector RFID: No","Lector de código de barras: No","Software","Software incluido: iPAQ Wireless, GSM/GPRS Settings Manager, HP Profiles, Bluetooth Manager, iPAQ File Store, iPAQ Backup, HP Image Capture, HP Photosmart Premiere for Pocket PC, HP Image Transfer \nCalendar, Contacts, Tasks, Voice Recorder, Notes, Pocket Word, Pocket Excel, Pocket Internet Explorer, Windows Media Player 9, Inbox, Microsoft Reader, File Explorer, Infrared Beaming Microsoft Windows Mobile 2003 Software","Control de energía","Capacidad de batería: 1800 mAh","Tipo de fuente de alimentación: AC input: 100~240V, 50/60Hz, 0.3A max, DC output: 5V, 2A","Tecnología de batería: Ión de litio","Requisitos de energía: 100~240 V, 50/60 Hz","Peso y dimensiones","Peso: 190 g","Ancho: 75 mm","Profundidad: 19 mm","Altura: 119 mm","Condiciones ambientales","Intervalo de temperatura operativa (T-T): 0 - 40 °C","Intervalo de temperatura de almacenaje: 20 - 60 °C","Rango de temperatura de funcionamiento: 32 - 104 °F","Características de LAN inalámbrico","Tecnología inalámbrica: GSM/GPRS; WLAN 802.11b, Bluetooth; IrDA","Ergonomía","Ergonomía: 4 programmable application launch buttons – defaults Inbox, Contacts, Voice Record and Camera buttons (on select SKUs); Rubber sides for a comfortable grip","Audio","Audio incluido: Microphone, speaker, one 3.5 mm headphone jack, MP3 stereo (through audio jack)","Puertos e Interfaces","Puertos de entrada y salida (E/S): USB","Características de LAN inalámbrico","Tipo de opciones inalámbricas: Y","Teclado","Tipo de teclado: Removable 26 alpha-numeric keys with 2 application buttons, and send/end buttons – (Included in the box)","Detalles técnicos","Ranuras de expansión: 1-bit SDIO & 4-bit SD/MMC"