"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19" "","","122971","","Philips","107E66","122971","","ブラウン管モニター","221","","","17-inch CRT-monitor","20240307153452","ICECAT","1","63791","https://images.icecat.biz/img/norm/high/122378-5499.jpg","150x150","https://images.icecat.biz/img/norm/low/122378-5499.jpg","https://images.icecat.biz/img/gallery_mediums/img_122378_medium_1480682870_9726_2323.jpg","https://images.icecat.biz/thumbs/122378.jpg","","","フィリップス 17-inch CRT-monitor ブラウン管モニター 43.2 cm (17"") 1280 x 1024 ピクセル","","フィリップス 17-inch CRT-monitor, 43.2 cm (17""), Anti-glare Polarizer,Anti-reflection, Anti-static, 30 - 70 kHz, 1280 x 1024 ピクセル, Plug and Play, FCC Class B certified, CE, MPR II, CSA, UL, TUV GS, BSMI, GOST, DDC-2B, Energy..., PC, Mac","フィリップス 17-inch CRT-monitor. ディスプレイ 対角表示領域: 43.2 cm (17""), タイプ: Anti-glare Polarizer,Anti-reflection, Anti-static, 水平スキャン範囲: 30 - 70 kHz. ディスプレイ解像度: 1280 x 1024 ピクセル. 適合規格: Plug and Play, FCC Class B certified, CE, MPR II, CSA, UL, TUV GS, BSMI, GOST, DDC-2B, Energy.... プロダクト互換性: PC, Mac. 寸法 (幅 x 奥行 x 高さ): 397 x 419 x 383 mm, 重量: 13.4 kg","","https://images.icecat.biz/img/norm/high/122378-5499.jpg","150x150","","","","","","","","","","ディスプレイ","ディスプレイ 対角表示領域: 43.2 cm (17"")","タイプ: Anti-glare Polarizer,Anti-reflection, Anti-static","垂直スキャン範囲: 160","水平スキャン範囲: 30 - 70 kHz","ピクセルピッチ: 0.27","ディスプレイ解像度","ディスプレイ解像度: 1280 x 1024 ピクセル","認証","適合規格: Plug and Play, FCC Class B certified, CE, MPR II, CSA, UL, TUV GS, BSMI, GOST, DDC-2B, Energy 2000, EPA Energy Star, EZU, MEEI, NUTEK, PCBC, SEMKO, TUV Ergo","システム要件","プロダクト互換性: PC, Mac","重量/寸法","寸法 (幅 x 奥行 x 高さ): 397 x 419 x 383 mm","重量: 13.4 kg","ポート/インターフェース","I/Oポート: 1 x VGA input - 15 pin HD D-Sub (HD-15)","マネジメント機能","ユーザーコントロール: Brightness, contrast"