"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40" "","","122690","","Acer","LX.A2905.044","122690","","Laptops","151","Aspire","","Aspire1802WSMib P4 3.0GHz XPH 17iWXGA DDR RAM(2x256MB) 80GB HDD SMult","20201201161659","ICECAT","1","32644","https://images.icecat.biz/img/norm/high/122690-5995.jpg","250x206","https://images.icecat.biz/img/norm/low/122690-5995.jpg","https://images.icecat.biz/img/gallery_mediums/img_122690_medium_1480683493_0975_2323.jpg","https://images.icecat.biz/thumbs/122690.jpg","","","Acer Aspire Aspire1802WSMib P4 3.0GHz XPH 17iWXGA DDR RAM(2x256MB) 80GB HDD SMult 43.2 cm (17"") 0.5 GB AMD Mobility Radeon X600","Aspire1802WSMib P4 3.0GHz XPH 17iWXGA DDR RAM(2x256MB) 80GB HDD SMulti DVD-RW LiIon 56K Wired Gig LAN Wire 802.11g 5-in-1 reader ATI Mobility Radeon X600 Bluet","Acer Aspire Aspire1802WSMib P4 3.0GHz XPH 17iWXGA DDR RAM(2x256MB) 80GB HDD SMult, 3 GHz, 43.2 cm (17""), 1440 x 900 pixels, 0.5 GB, 80 GB","Acer Aspire Aspire1802WSMib P4 3.0GHz XPH 17iWXGA DDR RAM(2x256MB) 80GB HDD SMult. Processor frequency: 3 GHz. Display diagonal: 43.2 cm (17""), Display resolution: 1440 x 900 pixels. Internal memory: 0.5 GB. Total storage capacity: 80 GB. Discrete graphics card model: AMD Mobility Radeon X600. Weight: 4.5 kg","With it's newly designed notebook design and sleek metallic exterior, the Acer Aspire 1800 Series would be a good choice for home or business users wanting something a little more stylish and individual than the average laptop.\r\nAll the laptops in this range come with a huge 17 inch TFT screen for desktop-standard performance and more space to display important documents such as spreadsheets. \r\nWith integrated Bluetooth support, Wireless and wired gigabit LAN connectivity, the Aspire 1802WSMib has the means to share data and connect to network hotspots with ease. This model features an enhanced 80GB hard drive and DVD+/-RW for cinema quality movie playback and file backup onto CD and DVD.\r\n-Pentium 530 (3GHz/800MHz FSB/1MB L2 Cache).\r\n- 512MB DDR SDRAM.\r\n-80GB Hard Drive.\r\n-DVD+/-RW Drive.\r\n- ATI Mobility Radeon X600 64MB Graphics.\r\n-17"" WXGA TFT Screen.\r\n-Integrated GigaBit LAN and On Board 56K Fax / Modem.\r\n- 802.11g Wireless LAN adaptor.\r\n- Integrated Bluetooth Adaptor.\r\n-5-in-1 MultiMedia Card Reader.\r\n-Microsoft Windows XP Home Pre-Loaded.","https://images.icecat.biz/img/norm/high/122690-5995.jpg","250x206","","","","","","","","","","Display","Display diagonal: 43.2 cm (17"")","Display resolution: 1440 x 900 pixels","Native aspect ratio: 16:10","Contrast ratio (typical): 750:1","Processor","Processor frequency: 3 GHz","Processor front side bus: 800 MHz","Memory","Internal memory: 0.5 GB","Storage","Total storage capacity: 80 GB","Graphics","Discrete graphics card: Yes","Discrete graphics card model: AMD Mobility Radeon X600","Maximum graphics card memory: 0.064 GB","Optical drive","CD read speed: 24x","CD write speed: 24x","CD rewrite speed: 10x","Network","Network interface: 802.11g Wireless LAN adaptor, Ethernet/Fast Ethernet/Gigabit Ethernet/IEEE 802.11b/IEEE 802.11g/Bluetooth","Battery","Battery life (max): 1 h","Weight & dimensions","Weight: 4.5 kg","Width: 402 mm","Depth: 278 mm","Other features","Dimensions (WxDxH): 402 x 278 x 45 mm","Compatible operating systems: Microsoft Windows XP Home Edition","Internal modem: Yes","Modem speed: 56 Kbit/s","Processor","Cache internal: 1 MB","Optical drive","DVD read speed: 8x","DVD write speed: 8x","Video","Graphic subsystem video card resolution: ATI Mobility Radeon X600 64MB"