"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87" "","","12208","","HP","C7770B","12208","0725184439704|725184439704|0725184863813|725184863813|0725184439711|725184439711|0725184439735|725184439735|0725184439865|725184439865|0725184439872|725184439872|0725184439889|725184439889|0725184439896|725184439896|0725184439902|725184439902|0725184439919|725184439919|0725184439926|725184439926|0725184439933|725184439933|0725184439940|725184439940|0725184439957|725184439957|0725184439964|725184439964|0725184439971|725184439971|0808736790918|808736790918|0725184439636|725184439636|0725184439643|725184439643|0725184439650|725184439650|0725184439667|725184439667|0725184439674|725184439674|0725184439681|725184439681|0725184439698|725184439698|0725184439728|725184439728|0725184439742|725184439742|0725184439759|725184439759|0725184439766|725184439766|0725184439773|725184439773|0725184439780|725184439780|0725184439797|725184439797|0725184439803|725184439803|0725184439810|725184439810|0829160488721|829160488721|0725184439827|725184439827|0725184439834|725184439834|0725184439841|725184439841|0725184439858|725184439858","Large Format Printers","230","Designjet","","Designjet 500 42-in Roll Printer","20221021101432","ICECAT","1","252175","https://images.icecat.biz/img/gallery/12208_0577601054.jpg","4880x3349","https://images.icecat.biz/img/gallery_lows/12208_0577601054.jpg","https://images.icecat.biz/img/gallery_mediums/12208_0577601054.jpg","https://images.icecat.biz/img/gallery_thumbs/12208_0577601054.jpg","","","HP Designjet 500 42-in Roll Printer large format printer Colour","HP Designjet 500 (42-inch) printer / 1200 x 600 dpi / HP Thermal Inkjet","HP Designjet 500 42-in Roll Printer, 4 (1 each black, cyan, magenta, yellow), HP Bright White Inkjet Paper (bond), HP Translucent Bond Paper, HP Natural Tracing Paper, HP..., 45.7 m, 17 x 17 x 5 x 5, 5 mm, 1067 mm","HP Designjet 500 42-in Roll Printer. Print heads: 4 (1 each black, cyan, magenta, yellow). Media types supported: HP Bright White Inkjet Paper (bond), HP Translucent Bond Paper, HP Natural Tracing Paper, HP..., Maximum roll length: 45.7 m, Print margin cut-sheet: 17 x 17 x 5 x 5. USB connector: USB Type-A. Internal memory: 16 MB, Drive device, buffer size: 0.064 MB, Buffer size: 64 KB. Power requirements: 100 - 240 AC (+/- 10%), 50/60 Hz, 3 A max, Power consumption (typical): 150 W"," The professional choice for architects, construction engineers or designers, the HP Designjet 500ps enables you to produce precise line drawings and photo quality renders with enhanced colour control, all at an exceptionally attractive price. \r\n The EFI Designer Edition XL RIP for HP delivers improved colour accuracy and easier colour management, enabling you to enhance your client’s projects and visualisations with greater colour consistency and image quality you can rely on. \r\n Get the benefits of fast, efficient and unattended printing with print speeds of up to 7.9 m²/hr and A1 drawings in just 90 seconds. Very easy to use: an ink-set change takes less than 1 minute and media loading is smooth and straight-forward. \r\n","https://images.icecat.biz/img/gallery/12208_0577601054.jpg","4880x3349","","","","","","","","","","Printing","Colour: Yes","Number of print cartridges: 4","Print heads: 4 (1 each black, cyan, magenta, yellow)","Paper handling","Media types supported: HP Bright White Inkjet Paper (bond), HP Translucent Bond Paper, HP Natural Tracing Paper, HP Vellum Paper, HP Clear Film, HP Matte Film, HP Coated Paper, HP Heavyweight Coated Paper, HP's high-gloss photo paper, HP's semi-gloss photo paper, HP Studio Canvas, HP Banners with Tyvek, HP Colorfast Adhesive Vinyl","Maximum roll length: 45.7 m","Print margin cut-sheet: 17 x 17 x 5 x 5","Print margin roll: 5 mm","Media width, maximum: 1067 mm","Ports & interfaces","Ethernet LAN connection: No","USB port: Yes","USB connector: USB Type-A","USB 2.0 ports quantity: 1","Parallel ports quantity: 1","Performance","Internal memory: 16 MB","Drive device, buffer size: 0.064 MB","Buffer size: 64 KB","Power","Power requirements: 100 - 240 AC (+/- 10%), 50/60 Hz, 3 A max","Power consumption (typical): 150 W","Operational conditions","Operating temperature (T-T): 15 - 35 °C","Operating relative humidity (H-H): 20 - 80%","Storage temperature (T-T): -40 - 60 °C","Operating temperature (T-T): 59 - 95 °F","System requirements","Macintosh connectivity: Yes","Compatible operating systems: Windows 98\nMicrosoft Windows NT 4.0\nMicrosoft Windows 2000, XP\nMac OS X, OS 10.2, 10.3","Sustainability","Sustainability certificates: ENERGY STAR","Weight & dimensions","Dimensions (WxDxH): 1690 x 674 x 1100 mm","Weight: 45 kg","Minimum dimensions (W x D x H): 170.2 cm (67"")","Packaging data","Package weight: 116.5 kg","Package dimensions (WxDxH): 1975 x 645 x 978 mm","Bundled software: Windows 2000, XP Home, XP Professional, Server 2003, AutoCAD 2000-2004, AutoCAD Release 13, 14; raster driver for Mac OS X v 10.2.3 and higher","Other features","Minimum system requirements for Macintosh: iMac G3; iMac G3, G4, G5, G4 dual processor, G5 dual processor; 128 MB RAM, 100 MB available hard disk space; iBook, PowerBook, eMac\nMac OS X (v 10.2.1 and higher); Power Mac (G3, G4, G5), iMac, eMac, PowerBook (G3, G4) or iBook; 256 MB RAM; 1 GB free hard disk space; CD-ROM or DVD-ROM; 1 free USB port for copy protection","Line accuracy: +/- 0.2 %","Hardware prerequisites: G4 dual processor 1 GHz, 512 MB RAM, 1 GB hard disk space and latest version of Mac OS X\nMicrosoft Windows 2000: Pentium II 300 MHz or better, 64 MB, 400 MB free on hard disk (HP-GL/2 Accessory card needed if software does not use the Windows driver)\nMicrosoft Windows XP, 2000: Pentium II 300 MHz or higher, 64 MB of RAM, 400 MB free hard disk space","Embedded web server: No","Electromagnetic compatibility: Compliant with the requirements for class B ITE products (class A when connected to LAN cables): EU (EMC directive), US (FCC rules), Canada (DoC), Australia (ACA), New Zealand (MoC), China (CCIB), class A for Korea (MIC), Taiwan (BSMI)","Safety: Compliant with the requirements for ITE products: EU Low Voltage Directive, US and Canada CSA certified, Mexico NOM-1-NYCE, Argentina IRAM, China CCIB and CCEE, Singapore PSB, Russia GOST, Poland PCBC","Memory, maximum: 0.16 GB","Sheet feed maximum output: 74.7""","Logistics data","Products per pallet: 1 pc(s)","Printing","Colour printing technology: HP Color Layering","Print speed color image (draft, coated paper): 10.9 m2/hr\n117.8 ft2/hr","Print time color line drawing (draft, A1): Up to 1.5 min/page","Paper handling","Duplex printing: None (not supported)","Maximum print length: 15.2 m","Sheet feed maximum output: 1897 mm","Standard media sizes: ISO A0, ISO A1, ISO A2, ISO A3, ISO A4","Media sizes, custom: 210 x 210 / 1067 x 15240 (mm)","Media weight, recommended: < 195","Finished output handling: Single sheetfed, roll feed, automatic cutter","Media sizes supported: ANSI A, B, C, D, E, F; Arch A, B,C, D, E, E1, E2, E3, F","Non-printable area (roll media): 0.2 x 0.2 x 0.2 x 0.2 in","Operational conditions","Recommended operating temperature range: 5 - 40 °C","Weight & dimensions","Weight (imperial): 99 lb","Packaging data","Package dimensions (W x D x H): 1976.1 x 645.2 x 977.9 mm (77.8 x 25.4 x 38.5"")","Package weight (imperial): 105.2 kg (232 lbs)","Other features","Fonts and typefaces: None","Guaranteed minimum line width: 0.0423 mm","Compatible ink types: Dye-based (color), pigment-based (black)","Acoustic power emissions: 65 dB(A) (ISO DP 7779)","Acoustic pressure emissions: 52 dB","Print quality color (best): 1200 DPI","Print quality black (best): 1200 x 600 DPI","Ink drop: 18 pl (Black), 4 pl (Color)","Jetdirect compatible: Y","Guaranteed minimum line width: 0.0035 in (Black), 0.027 in (Color)","Maximum print length (imperial): 49.2 ft","Media sizes standard (sheets, rolls): 8.3- to 42-in wide sheets; 24-, 36-, and 42-in rolls","Non-printable area (cut-sheet): 0.7 x 0.7 x 0.2 x 0.2 in"