"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","EPREL ID","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14" "","","11358","","Lexmark","46D0040","11358","","Print Servers","925","","","MarkNet X2012e - Ethernet 10/100BaseTx, 10Base2","20240307153452","ICECAT","1","44345","https://images.icecat.biz/img/norm/high/11357-7160.jpg","165x136","https://images.icecat.biz/img/norm/low/11357-7160.jpg","https://images.icecat.biz/img/gallery_mediums/img_11357_medium_1480670810_8991_2323.jpg","https://images.icecat.biz/thumbs/11357.jpg","","","Lexmark MarkNet X2012e - Ethernet 10/100BaseTx, 10Base2 print server Ethernet LAN","MarkNet X2012e - Ethernet 10/100BaseTx, 10Base2 external print server","Lexmark MarkNet X2012e - Ethernet 10/100BaseTx, 10Base2, Ethernet LAN, IEEE 802.3, TCP/IP IPv4, IPX/SPX, AppleTalk, LexLink (DLC), Microsoft Internet Explorer 5.x, 6.x Netscape Navigator 6.x, 7.x, 100 Mbit/s, LPR/LPD, Direct IP ( 9100), Socket (Raw TCP/IP), IPP, HTTP, NDS Queue, NDPS/NEPS","Lexmark MarkNet X2012e - Ethernet 10/100BaseTx, 10Base2. Network connection type: Ethernet LAN, Network standard: IEEE 802.3. Supported network protocols: TCP/IP IPv4, IPX/SPX, AppleTalk, LexLink (DLC). Minimum system requirements: Microsoft Internet Explorer 5.x, 6.x Netscape Navigator 6.x, 7.x. Data transfer rate: 100 Mbit/s, Printer support: LPR/LPD, Direct IP ( 9100), Socket (Raw TCP/IP), IPP, HTTP, NDS Queue, NDPS/NEPS, Compatible operating systems: Apple Mac OS 8.6 - 9.x Apple Mac OS X Red Hat Linux 7.2, 7.3, 8.0 SuSE Linux 7.2, 7.3, 8.0 ...","An external print server to connect a printer to most major networks using a parallel port. Supports 1 IEEE 1284-B parallel port. For 10Base2 Ethernet or 10/100BaseTX Ethernet with RJ-45 or BNC connectors.\r\n\r\nSimple to set up - Management is simplified by network settings that can be established either automatically or remotely - configure using MarkVision, command line or the GUI utilities.\r\n\r\nEasily upgradeable - The firmware resides in flash memory which allows upgrades via software download. Firmware upgrades are flashable and can simultaneously address multiple devices.\r\n\r\nSupports 100Mb fast Ethernet networks and 10Mb with auto-speed negotiation to determine your network speed without manual intervention.\r\n\r\nCompatible with popular operating systems including Novell NetWare, Microsoft Windows (95, 98, Me, NT, 2000 and XP) as well as UNIX, Linux and Apple Mac OS\r\n\r\nSupport for Lexmark and third-party printers. For use with the Lexmark E320, E322, E321, E323, Lexmark C720, C750, C910, C912, Lexmark T520, T522, T620, T622, Lexmark T630, T632, T634, Lexmark W812, W820 and Optra Color 45. Also for use with the Lexmark Optra Color 1200, Optra M410, M412, Optra S, Optra Se, Optra SC, Optra T, Optra W, Optra E310, E312 and the Lexmark Forms Series printers 2400 Series and the 4227 Plus. ","https://images.icecat.biz/img/norm/high/11357-7160.jpg","165x136","","","","","","","","","","","","Network","Network connection type: Ethernet LAN","Network standard: IEEE 802.3","Protocols","Supported network protocols: TCP/IP IPv4, IPX/SPX, AppleTalk, LexLink (DLC)","System Requirements","Minimum system requirements: Microsoft Internet Explorer 5.x, 6.x \nNetscape Navigator 6.x, 7.x","Other features","Data transfer rate: 100 Mbit/s","Embedded web server: Yes","Printer support: LPR/LPD, Direct IP ( 9100), Socket (Raw TCP/IP), IPP, HTTP, NDS Queue, NDPS/NEPS","Compatible operating systems: Apple Mac OS 8.6 - 9.x \nApple Mac OS X \nRed Hat Linux 7.2, 7.3, 8.0 \nSuSE Linux 7.2, 7.3, 8.0 \nMicrosoft Windows 2000 (Professional/Server/Advanced Server) \nMicrosoft Windows 98, 2nd Edition \nMicrosoft Windows NT (4.00/4.00 Server) \nMicrosoft Windows 95 4.00.950 \nMicrosoft Windows Me \nMicrosoft Windows XP (Home, Professional) \nMicrosoft Windows Server 2003 (Standard, Enterprise) \nNovell NetWare(R) 3.x, 4.x, 5.x, 6.x \nIBM iSeries\nUnixWare 7.0, 7.1, 7.1.1 \nCompaq (Digital) UNIX 4.0D \nCompaq Tru64 UNIX 4.0F, 5.1 \nHP-UX 10.20, 11.00 \nSCO OpenServer 5.0.4, 5.0.5, 5.0.6 \nSGI IRIX 6.5.x \nSun Solaris 7, 8, 9 \nSun Solaris x86 7, 8, 9 \nIBM AIX 4.3.3, 5.1","Networking features: 10/100BaseTX/2 Ethernet","I/O ports: 1 RJ-45\n1 36-pin Centronics\n1 BNC"