"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49" "","","113393","","Fujitsu","NDL154200001","113393","","ノートパソコン","151","","","FS LIFEBOOK E8010 15TFT SXGA+ CENTR 2.0 512MB 80GB DVD +/- RW WLAN XPP","20240307153452","ICECAT","1","27279","https://images.icecat.biz/img/norm/high/106298.jpg","190x200","https://images.icecat.biz/img/norm/low/106298.jpg","https://images.icecat.biz/img/gallery_mediums/img_106298_medium_1480681677_5938_2323.jpg","https://images.icecat.biz/thumbs/106298.jpg","","","Fujitsu FS LIFEBOOK E8010 15TFT SXGA+ CENTR 2.0 512MB 80GB DVD +/- RW WLAN XPP 38.1 cm (15"") 0.5 GB インテル® 855GME","","Fujitsu FS LIFEBOOK E8010 15TFT SXGA+ CENTR 2.0 512MB 80GB DVD +/- RW WLAN XPP, 2 GHz, 38.1 cm (15""), 1400 x 1050 ピクセル, 0.5 GB, 80 GB","Fujitsu FS LIFEBOOK E8010 15TFT SXGA+ CENTR 2.0 512MB 80GB DVD +/- RW WLAN XPP. プロセッサ ベース動作周波数: 2 GHz. ディスプレイ 対角表示領域: 38.1 cm (15""), ディスプレイ解像度: 1400 x 1050 ピクセル. 内蔵メモリ: 0.5 GB. ストレージ容量合計: 80 GB. ディスクリート・グラフィックス用アダプタモデル: インテル® 855GME. 重量: 2.9 kg","","https://images.icecat.biz/img/norm/high/106298.jpg","190x200","","","","","","","","","","ディスプレイ","ディスプレイ 対角表示領域: 38.1 cm (15"")","ディスプレイ解像度: 1400 x 1050 ピクセル","アスペクト比(初期設定時): 4:3","コントラスト比: 750:1","プロセッサー","プロセッサ ベース動作周波数: 2 GHz","プロセッサー フロントサイドバス: 400 MHz","メモリー","内蔵メモリ: 0.5 GB","最大内蔵メモリ: 2 GB","ストレージ","ストレージ容量合計: 80 GB","HDD速度: 4200 RPM","グラフィックス","ディスクリート・グラフィックス用アダプタ: あり","ディスクリート・グラフィックス用アダプタモデル: インテル® 855GME","最大グラフィックスアダプタメモリー: 0.064 GB","オーディオ","オーディオシステム: Audio on board AC’97 (AL97 Codec ALC203).","ネットワーク","ネットワーク機能: Wireless LAN / Built-in 10/100/1000 Mbps GBLAN (Broadcom 5705M)","パフォーマンス","マザーボードチップセット: インテル® 855GME","ソフトウェア","付属ソフトウェア: Windows 2000 driver support\nAdobe Acrobat Reader\nNero CD creator (only with DVD/CD-R/RW combo drive)\nNorton Ghost 2003\nOdyssey Client\nWinDVD for MPEG II decode\nDriver and Utility CD including F-Secure Antivirus\nEasy Guide on-line user documentation","環境条件","使用可能温度: 15 - 35 °C","使用可能湿度: 20 - 85%","認証","適合規格: CE and CB\nTBR21 approval for V.90 / V.92 modem\nEnergy Star\nGS (German ergonomic approval).","重量/寸法","重量: 2.9 kg","その他機能","セキュリティ機能: -Built-in Security Panel with PIN code.\n-User and supervisor password User and supervisor password.\n-Password from resume (only with Security Panel)S.M.A.R.T hard disk drive support, hard disk password,\nKensington Lock support.","寸法 (幅 x 奥行 x 高さ): 333 x 285 x 35 mm","バッテリータイプ: Li-Ion first battery, 8 cells,14.4 V, 4800 mAh, 69.1 Wh Li-Ion second battery, 6 cells, 10.8V,3800 mAh, 41 Wh.","互換可能オペレーティングシステム: Microsoft Windows XP Professional","内蔵モデム: あり","光ドライブ","DVD 読み取り速度: 4x","DVD 書き込み速度: 2.4x","DVD リライト速度: 2.4x","ポート/インターフェース","I/Oポート: Infrared link (Fast IrDa 1.1, 4 Mbps)\n2 x type I/II or 1 x type III for PC Card\n1 x serial port\n1 x parallel port\n1 x VGA\n1 x S-Video out (TV-out)\n1 x headphone out\n1 x microphone in\n1 x LAN RJ-45\n1 x modem connector RJ-11\n1 x DC-in (power supply)\n1 x Docking connector for Port Replicator, PS/2 / Serial / Parallel/ 4 x USB 2.0/DVI-D / VGA / LAN (wired through) / DC-in / Headphone out / Microphone in / Kensington Lock.","キーボード","キーボード 型式: Full-sized, Windows keys Touchstick, two mouse buttons and one scroll button, 4 Quick Touch application buttons, touchpad, GS (German ergonomic approval).","その他機能","管理機能: The DeskView 5.x manageability software contains the following modules: Desk Alert, DeskFlash, DeskInfo,DeskOff, DeskWoL and DeskView Browser DeskView 10.x client management solution (April 2004)."