"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26" "","","112102","","EIZO","L550","112102","","Computer Monitors","222","","","FLEXSCAN L550 17INCH TFT MONITOR 1280X1024 GRIJS","20240307153452","ICECAT","","137881","https://images.icecat.biz/img/norm/high/112101.jpg","260x177","https://images.icecat.biz/img/norm/low/112101.jpg","https://images.icecat.biz/img/gallery_mediums/img_112101_medium_1480682308_0795_2323.jpg","https://images.icecat.biz/thumbs/112101.jpg","","","EIZO FLEXSCAN L550 17INCH TFT MONITOR 1280X1024 GRIJS computer monitor 43.2 cm (17"") 1280 x 1024 pixels","EIZO FLEXSCAN L550 17INCH TFT MONITOR 1280X1024 GRIJS/ZWART","EIZO FLEXSCAN L550 17INCH TFT MONITOR 1280X1024 GRIJS, 43.2 cm (17""), 1280 x 1024 pixels, LCD, 16 ms","EIZO FLEXSCAN L550 17INCH TFT MONITOR 1280X1024 GRIJS. Display diagonal: 43.2 cm (17""), Display resolution: 1280 x 1024 pixels. Display: LCD. Response time: 16 ms","The first model in EIZO's PrimEdge Series, the FlexScan L550 offers a scaled-down design with some unique features. The simplified OSD presents a user-friendly interface, and a new light sensor takes a reading of the ambient light conditions and automatically adjusts the panel's brightness.\r\n\r\n• 1280 x 1024 native resolution \r\n• 450:1 contrast ratio \r\n• 300 cd/m2 brightness \r\n• 160° viewing angles \r\n• Digital/analog inputs \r\n \r\nLight Sensor\r\nThe FlexScan L550 is the first monitor with this new EIZO feature. It automatically reads the amount of ambient light in the user environment and adjusts the screen brightness to compensate \r\n\r\nStylish Cabinet Design\r\nThe slimmed down cabinet design features an unconventional easel back stand for adjusting the ideal position and angle of view. The cabinet attaches to a mounting arm as is, eliminating the trouble of separating the panel from the stand required with conventional LCD monitors. \r\n\r\nsRGB Mode\r\nAvailable in the OSD menu, this mode allows color matching with other peripherals that support the sRGB color space. \r\n\r\nRegulatory Standards\r\nComplies with current international standards concerning safety, ergonomics, and power management as well as ""EIZO Eco Products 2004,"" an in-house label covering such environmental issues as manufacture with lead-free solder and chrome-free steel. \r\n\r\n","https://images.icecat.biz/img/norm/high/112101.jpg","260x177","","","","","","","","","","Display","Display diagonal: 43.2 cm (17"")","Display resolution: 1280 x 1024 pixels","Touchscreen: No","Contrast ratio (typical): 450:1","Display brightness (typical): 300 cd/m²","Response time: 16 ms","Pixel pitch: 0.264 x 0.264 mm","Horizontal scan range: 31.5 - 80 kHz","Vertical scan range: 56 - 75 Hz","Design","Certification: TCO'03 (gray, two-tone), TCO'99 (black), TÜV/Ergonomics (including ISO 13406-2), TÜV/GS, c-Tick, CE, CB, UL (cTÜVus), CSA (cTÜVus), FCC-B, Canadian ICES-003-B, TÜV/S, VCCI-B, EPA ENERGY STAR, EIZO Eco Products 2004","Ergonomics","Tilt angle range: 13 - 35°","Plug and Play: Yes","Power","Power consumption (typical): 38 W","Weight & dimensions","Width (without stand): 369 mm","Depth (without stand): 52 mm","Height (without stand): 350.5 mm","Weight (without stand): 3.9 kg","Other features","Display: LCD","Power requirements: AC 100 - 120V, 200 - 240V: 50 / 60 Hz","Power management: VESA DPMS /DVI DMPM"