"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17" "","","10994","","Targus","PA505E","10994","","Card Readers","858","","","Card Reader+Writer USB ext f CF SD+MMC","20190404035548","ICECAT","1","37684","https://images.icecat.biz/img/norm/high/10994.jpg","200x150","https://images.icecat.biz/img/norm/low/10994.jpg","https://images.icecat.biz/img/gallery_mediums/img_10994_medium_1480670783_3181_2323.jpg","https://images.icecat.biz/thumbs/10994.jpg","","","Targus +Writer USB ext f CF SD+MMC card reader","USB CF, SD, MMC Card Reader & Writer","Targus Card Reader+Writer USB ext f CF SD+MMC, Windows 98/Me/2000/XP, FCC, CE, UL, 2.12 oz (60 g), 1.5 MB/s, 1.5 MB/s, 3.15 x 2.36 x 0.787"" (80 x 60 x 20 mm)","Targus Card Reader+Writer USB ext f CF SD+MMC. Compatible operating systems: Windows 98/Me/2000/XP, Compatible products: FCC, CE, UL. Weight: 2.12 oz (60 g). Write speed: 1.5 MB/s, Read speed: 1.5 MB/s. Dimensions (WxDxH): 3.15 x 2.36 x 0.787"" (80 x 60 x 20 mm), Minimum system requirements: USB. I/O ports: USB","The fast and easy way to get images from a digital camera to your computer! This dual slot universal design allows one reader to be used with most digital cameras. Users can transfer images from digital cameras at speeds over 30x faster than with a serial connection. Innovative features include dedicated slots for Compact Flash and Secure Digital/MMC digital media types, eliminating the need for PC Card adapters or additional digital film readers. The CF/SD/MMC Card Reader/Writer makes any digital camera more versatile and fun to use whilst saving battery life on your digital camera as the camera can be switched off when transferring images. \r\n\r\nAllows you to transfer files from your CF/SD/MMC cards at fast USB speeds\r\nLighting-fast transfer rate - up to 30x faster than a serial port\r\nEliminates long download time\r\nSwap files back and forth between Compact Flash and Secure Digital/MMC cards in seconds\r\nEasy, hot-swappable USB (plug and play simplicity)\r\n","https://images.icecat.biz/img/norm/high/10994.jpg","200x150","","","","","","","","","","Performance","Compatible operating systems: Windows 98/Me/2000/XP","Compatible products: FCC, CE, UL","Software","Bundled software: n/a","Weight & dimensions","Weight: 2.12 oz (60 g)","Data transmission","Write speed: 1.5 MB/s","Read speed: 1.5 MB/s","Other features","Dimensions (WxDxH): 3.15 x 2.36 x 0.787"" (80 x 60 x 20 mm)","Minimum system requirements: USB","Technical details","USB powered: Yes","Ports & interfaces","I/O ports: USB"