"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9"
"","","108579","","Sony","EDMG13CMF","108579","","Backup Storage Media","293","","","EDMG13CMF","20220406163234","ICECAT","","38959","http://images.icecat.biz/img/brand/high/5_709e4c7467fd406f82ff21f6b1ccb2fa.jpg","692x264","http://images.icecat.biz/img/brand/low/5_61b9407e69d84c88b4b1bfe6a99e8dbe.jpg","http://images.icecat.biz/img/brand/medium/5_d92f89c4280349b2aae956f92e6abd9b.jpg","http://images.icecat.biz/img/brand/thumb/5_5cab5872d6dd4a6d92563cc07ce2b46a.jpg","","","Sony Optical disk 3,5"" 1,3Gb RW (5) Magneto optical disk","3.5"" Gigamo Magneto-Optical Discs. Ideal for multi-media back-up, data archiving and digital video editing. Features MSR technology, which increases capacity up to 1.3 GB. This version is Macintosh formatted.","Sony Optical disk 3,5"" 1,3Gb RW (5), Magneto optical disk, 3.5"", 1.41 oz (40 g), 3.54 x 0.236 x 3.7"" (90 x 6 x 94 mm)","Sony Optical disk 3,5"" 1,3Gb RW (5). Product type: Magneto optical disk. Size (imperial): 3.5"", Weight: 1.41 oz (40 g). Dimensions (WxDxH): 3.54 x 0.236 x 3.7"" (90 x 6 x 94 mm)","
High reliability.
\nHigh Capacity.
\nFast transfer rates up to 5.92 MB per second.
\nOver 50 years archival life.
\nFull backward compatibility.
\n","http://images.icecat.biz/img/brand/high/5_709e4c7467fd406f82ff21f6b1ccb2fa.jpg","692x264","","","","","","","","","","Performance","Product type: Magneto optical disk","Weight & dimensions","Size (imperial): 3.5""","Weight: 1.41 oz (40 g)","Technical details","Bytes per sector: 2048","Other features","Dimensions (WxDxH): 3.54 x 0.236 x 3.7"" (90 x 6 x 94 mm)"