"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29"
"","","108020","","APC","SURT10000RMXLI","108020","","Uninterruptible Power Supplies (UPSs)","817","","","Smart-UPS RT 10,000VA RM 230V","20221021101407","ICECAT","1","205266","https://images.icecat.biz/img/norm/high/108020-520.jpg","500x338","https://images.icecat.biz/img/norm/low/108020-520.jpg","https://images.icecat.biz/img/gallery_mediums/img_108020_medium_1480681912_4095_2323.jpg","https://images.icecat.biz/thumbs/108020.jpg","","","APC Smart-UPS RT 10,000VA RM 230V uninterruptible power supply (UPS) 10 kVA 8400 W","APC Smart-UPS RT 10,000VA RM 230V","APC Smart-UPS RT 10,000VA RM 230V, 10 kVA, 8400 W, 4 min, 13.2 min, RBC44, Black","APC Smart-UPS RT 10,000VA RM 230V. Output power capacity (VA): 10 kVA, Output power: 8400 W. Typical backup time at full load: 4 min, Typical backup time at half load: 13.2 min, Replacement battery cartridge: RBC44. Product colour: Black. Weight: 111 kg. Battery type: Maintenance-free sealed Lead-Acid battery with suspended electrolyte: leakproof, Interface: DB-9 RS-232, RJ-45 10/100 Base-T, Smart-Slot, Output connections: (1) Hard Wire 3-wire (H N + G) (4) IEC 320 C13 (4) IEC 320 C19 (4) IEC Jumpers","APC Smart-UPS RT, 10000VA/8000W, Input 230V/Output 230V, Interface Port DB-9 RS-232, RJ-45 10/100 Base-T, Smart-Slot, Extended runtime model, Rack Height 6 U
\r\nIncludes: CD with software, Rack Mounting support rails, Service Manual, Smart UPS signalling RS-232 cable, User Manual, Web/SNMP Management Card
\r\nGeneral Features:
\r\nAudible Alarms, \r\nAutomatic internal bypass, \r\nAutomatic restart of loads after UPS shutdown, \r\nAutomatic self-test, \r\nCold-start capable, \r\nDisconnected battery notification, \r\nFlash-upgradeable firmware, \r\nFrequency and voltage regulation, \r\nGenerator Compatible, \r\nHot-swappable batteries, \r\nInfraStruXure Manager Compatible, \r\nInput Power Factor Correction, \r\nIntelligent Battery Management, \r\nLED status indicators, \r\nNetwork manageable, \r\nPlug-and-Play external batteries, \r\nPower conditioning, \r\nPredictive failure notification, \r\nRack/Tower Convertible, \r\nResettable circuit breakers, \r\nSafety-agency approved, \r\nScalable runtime, \r\nSerial Connectivity, \r\nSmartSlot, \r\nUser-replaceable batteries. ","https://images.icecat.biz/img/norm/high/108020-520.jpg","500x338","","","","","","","","","","Features","Output power capacity (VA): 10 kVA","Output power: 8400 W","Emergency Power Off (EPO): Yes","Battery","Typical backup time at full load: 4 min","Typical backup time at half load: 13.2 min","Replacement battery cartridge: RBC44","Design","Product colour: Black","Operational Conditions","Operating temperature range (T-T): 0 - 40 °C","Storage temperature range (T-T): -15 - 45 °C","Operating relative humidity range: 0 - 95%","Storage relative humidity range: 0 - 95%","Operating altitude: 0 - 3000 m","Weight & Dimensions","Weight: 111 kg","Other features","Battery type: Maintenance-free sealed Lead-Acid battery with suspended electrolyte: leakproof","Interface: DB-9 RS-232, RJ-45 10/100 Base-T, Smart-Slot","Output connections: (1) Hard Wire 3-wire (H N + G) \n \n(4) IEC 320 C13 \n(4) IEC 320 C19 \n(4) IEC Jumpers\n","Input connection type: Hard Wire 3 wire (1PH+1PH+G), Hard Wire 5-wire (3PH + N + G)","Dimensions (WxDxH): 430 x 660 x 260 mm","Nominal output voltage: 230 V","Output voltage note: Configurable for 220: 230 or 240 nominal output voltage","Filtering description: 0.3% IEEE/UL 1449","Nominal input voltage: 230 V","I/O ports: Pre-Installed SmartSlot Cards - AP9619\n"