"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48" "","","102811","","Acer","LX.A2005.066","102811","","笔记本电脑","151","","","ASPIRE 1622LM P4-3.0G","20201201162703","ICECAT","1","59933","https://images.icecat.biz/img/norm/high/102811.jpg","310x256","https://images.icecat.biz/img/norm/low/102811.jpg","https://images.icecat.biz/img/gallery_mediums/img_102811_medium_1480681528_0124_2323.jpg","https://images.icecat.biz/thumbs/102811.jpg","","","宏碁 ASPIRE 1622LM P4-3.0G 38.1 cm (15"") 0.5 GB 60 GB AMD Mobility Radeon","","宏碁 ASPIRE 1622LM P4-3.0G, 3 GHz, 38.1 cm (15""), 1024 x 768 像素, 0.5 GB, 60 GB","宏碁 ASPIRE 1622LM P4-3.0G. 处理器频率: 3 GHz. 显示器尺寸(对角长): 38.1 cm (15""), 显示器分辨率: 1024 x 768 像素. 内置存储器: 0.5 GB. 总存储容量: 60 GB. 独立显示适配器型号: AMD Mobility Radeon. 重量: 3.4 kg","","https://images.icecat.biz/img/norm/high/102811.jpg","310x256","","","","","","","","","","显示器","显示器尺寸(对角长): 38.1 cm (15"")","显示器分辨率: 1024 x 768 像素","原机长宽比: 4:3","对比度: 750:1","处理器","处理器频率: 3 GHz","处理器前端汇流总线: 400 MHz","内存参数","内置存储器: 0.5 GB","存储介质","总存储容量: 60 GB","硬盘转速: 4200 RPM","图像","独立显卡适配器: 是","独立显示适配器型号: AMD Mobility Radeon","显卡适配器内存最大值: 0.064 GB","音频","音频系统: MS DirectSound-compatible","内置扬声器数量: 2","光盘驱动器","CD读取速度: 24x","CD写入速度: 16x","CD重写速度: 10x","联网","网路功能: Ethernet/Fast Ethernet","软件","捆绑软件: •BIOS user and administrator passwords \n•Acer Launch Manager \n•Norton AntiVirus (90 days trial) \n•Adobe Acrobat Reader \n•CyberLink PowerDVD \n•NTI CD Maker","电池","电池寿命(最大值): 1.5 小时","重量和尺寸","重量: 3.4 kg","宽度: 326 mm","深度: 290 mm","其他功能","尺寸(宽 x 深 x 高): 326 x 290 x 29 mm","电池类型: 8 Cell Lithium-Ion","兼容性操作系统: Microsoft Windows XP Home Edition","内置调制解调器: 是","调制解调器速度: 56 Kbit/秒","光盘驱动器","DVD读取速度: 8x","DVD烧录速度: 4x","DVD重写速度: 2x","端口 & 界面","输入输出端口: 1 × CardBus type III slot or 2 x type II \n1 × RJ-11 jack for modem \n1 × RJ-45 jack for Ethernet \n1 × DC-in jack for AC adapter \n1 × external VGA port \n1 × S-video-out (NTSC/PAL) port \n1 × microphone-in jack \n1 × speaker/ headphone/ line-out jack \n1 × IEEE 1394 port \n4 × USB 2.0 ports \n1 × Infrared (FIR) port \n1 × ECP-/EPP-compliant parallel port, USB, RJ-11, RJ-45, IrDA, IEEE 1394","磁盘驱动器","硬盘类型: ATA-100"