"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27" "","","5653","","Fujitsu","FSP:840002102","5653","","CRT顯示器","221","","","19IN CRT C996 95KHZ TCO99","20190404035430","ICECAT","1","46855","https://images.icecat.biz/img/norm/high/5653.jpg","260x260","https://images.icecat.biz/img/norm/low/5653.jpg","https://images.icecat.biz/img/gallery_mediums/img_5653_medium_1480670132_4076_2323.jpg","https://images.icecat.biz/thumbs/5653.jpg","","","Fujitsu 19IN CRT C996 95KHZ TCO99 CRT顯示器 48.3 cm (19"") 1600 x 1200 像素","","Fujitsu 19IN CRT C996 95KHZ TCO99, 48.3 cm (19""), Display / CRT conventional - desktop, 26.5 cm, 35.5 cm, 46 cm, 50 - 160 Hz","Fujitsu 19IN CRT C996 95KHZ TCO99. 顯示器尺寸(對角長): 48.3 cm (19""), 類型: Display / CRT conventional - desktop, 垂直可視尺寸: 26.5 cm. 顯示器解析度: 1600 x 1200 像素. 認證: TCO99, EN60950, GS mark, EN) ISO9241-3,-7,-8, CE certification according RFI to EC Directive,.... 尺寸(寬x深x高): 466 x 466.5 x 470 mm, 重量: 21.5 kg. I / O端口: 1 x 15-pin D-Sub","","https://images.icecat.biz/img/norm/high/5653.jpg","260x260","","","","","","","","","","","顯示器","顯示器尺寸(對角長): 48.3 cm (19"")","類型: Display / CRT conventional - desktop","垂直可視尺寸: 26.5 cm","水平可視尺寸: 35.5 cm","對角可視尺寸: 46 cm","垂直掃描範圍: 50 - 160 Hz","水平掃描範圍: 30 - 96 kHz","點距: 0.25","顯示器: FST CRT","音訊","音效系統: N","顯示解析度","顯示器解析度: 1600 x 1200 像素","連接埠及介面","即插即用: 是","證書/認證","認證: TCO99, EN60950, GS mark, EN) ISO9241-3,-7,-8, CE certification according RFI to EC Directive, 89/336/EEC, EN55022/B, EN55024, EN61000-3-2/-3)","重量及尺寸","尺寸(寬x深x高): 466 x 466.5 x 470 mm","重量: 21.5 kg","連接埠及介面","I / O端口: 1 x 15-pin D-Sub","管理功能","用戶控件: Brightness, Contrast, Picture position (horizontal and vertical), Picture size (horizontal and vertical), Zoom, Color temperature and custom color settings, Pincushion, Parallelogram, Trapezoidal distortion, Tilt (rotation), Moiré reduction, Menu language, OSD time & position, Activate factory settings","頻寬","螢幕最大影像輸入頻寬: 210 MHz"