"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33" "","","38744","","Epson","C11C470001GA?KIT2","38744","","雷射印表機","235","","","K AculaserC4000 NON 64MB 16ppmA4 1+1free","20240307153452","ICECAT","1","44200","https://images.icecat.biz/img/norm/high/16270.jpg","200x186","https://images.icecat.biz/img/norm/low/16270.jpg","https://images.icecat.biz/img/gallery_mediums/img_16270_medium_1480671233_1999_2323.jpg","https://images.icecat.biz/thumbs/16270.jpg","","","Epson K AculaserC4000 NON 64MB 16ppmA4 1+1free 顏色 1200 x 1200 DPI A4","","Epson K AculaserC4000 NON 64MB 16ppmA4 1+1free, 顏色, 1200 x 1200 DPI, A4, 16 ppm","Epson K AculaserC4000 NON 64MB 16ppmA4 1+1free. 顏色. 列印墨水匣數量: 4. 最大解析度: 1200 x 1200 DPI. ISO A 系列紙材最大尺寸: A4. 黑白列印速度 (一般、A4/US Letter): 16 ppm. 顯示器: LCD","","https://images.icecat.biz/img/norm/high/16270.jpg","200x186","","","","","","","","","","","列印","顏色: 是","最大解析度: 1200 x 1200 DPI","黑白列印速度 (一般、A4/US Letter): 16 ppm","彩色列印速度 (一般、A4/US Letter): 16 ppm","產品特點","列印墨水匣數量: 4","輸入輸出能力","最大輸入容量: 600 頁數","最大輸出容量(紙張): 250 頁數","紙張處理","ISO A 系列紙材最大尺寸: A4","最大列印區域: 210 x 297 mm","性能","內部記憶體: 64 MB","最大內部記憶體: 1024 MB","內建處理器: 是","處理器類型: RISC PowerPC 750CX","處理器頻率: 400 MHz","設計","顯示器: LCD","永續性","永續性證書: 能源之星","重量及尺寸","尺寸(寬x深x高): 439 x 638 x 445 mm","內容包裝","附加軟體: Driver & Utilities","其他功能","可相容Mac: 是","電源要求: 220-240V, 50/60Hz","相容性: Yes, non-machine specific device","標準紙匣: A4, A5, B5, Executive, Letter, GLG, LGL, GLT, Half Letter, F4, Monarch, Commercial 10, DL, C5, C6, IB5","相容操作系統: Microsoft Windows 95/98/2000/Me/XP/NT 4.0, MacOS 8.1 or later, MacOS X"