"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28"
"","","3716012","","HP","ED707AA","3716012","0883585571604|883585571604|0882780021556|882780021556|0882780021501|882780021501|5711045051159|0882780021792|882780021792|0882780021549|882780021549|0882780013520|882780013520|8032976019245|0882780021532|882780021532|8827800215180|0882780021518|882780021518|0882780021525|882780021525|0882780021723|882780021723|3540260011479|5907176157017|5711045328770|0882780021631|882780021631|0882780021570|882780021570|8827800215708|0882780021648|882780021648|0882780021624|882780021624|0882780021709|882780021709|0882780021617|882780021617|0882780021600|882780021600|0882780021594|882780021594|0882780021563|882780021563|0882780021587|882780021587|0882780021785|882780021785|0882780021761|882780021761|0882780021716|882780021716|0882780021464|882780021464|0882780411180|882780411180|0882780021679|882780021679|0882780021730|882780021730|0882780021662|882780021662|0883585783663|883585783663|0882780021754|882780021754|0886111328482|886111328482|0882780411210|882780411210|0882780021488|882780021488|0882780021495|882780021495|0882780021471|882780021471|0882780021778|882780021778|0882780021808|882780021808|0882780021693|882780021693|0882780021457|882780021457|0882780021815|882780021815|0882780021747|882780021747|0882780021686|882780021686|0882780021822|882780021822|0882780021655|882780021655","鍵盤","194","","","ED707AA","20240513223747","ICECAT","1","487885","https://images.icecat.biz/img/gallery/9587605_2994010595.jpg","4820x1516","https://images.icecat.biz/img/gallery_lows/9587605_2994010595.jpg","https://images.icecat.biz/img/gallery_mediums/9587605_2994010595.jpg","https://images.icecat.biz/img/gallery_thumbs/9587605_2994010595.jpg","","","HP ED707AA 鍵盤 USB","HP USB Smart Card Keyboard","HP ED707AA, 實際尺寸 (100%), 有線, USB","HP ED707AA. 鍵盤外型: 實際尺寸 (100%). 鍵盤風格: 直線型. 連接方式: 有線, 裝置介面: USB, 建議使用: Office","創新的全尺寸鍵盤,使用智慧卡技術,可以避免外人未經授權存取您的桌上型電腦與企業網路。
• 提升安全性並且降低網路管理相關成本
\n• 使用數位簽章與驗證,確保線上交易環境的安全
\n• 標準且方便的 USB 建置與使用
\n• 採用數位簽章及憑證,可提升線上交易的安全性
\n• 合乎業界標準,易於安裝和使用\n","https://images.icecat.biz/img/gallery/9587605_2994010595.jpg|https://images.icecat.biz/img/norm/high/336364-HP.jpg|https://images.icecat.biz/img/gallery/336364_2591.jpg","4820x1516|400x400|480x344","||","","","","","","","","","","鍵盤","建議使用: Office","裝置介面: USB","鍵盤外型: 實際尺寸 (100%)","連接方式: 有線","智慧卡讀卡機: 是","原產地: 中國","設計","鍵盤風格: 直線型","表面顏色: 單色","產品特點","即插即用: 是","能源管理","電源類型: USB","滑鼠","含滑鼠: 不","系統需求","支援Windows作業系統: 是","支援Linux操作系統: 是","需求USB: 是","重量及尺寸","鍵盤尺寸(寬x深x高): 463 x 161 x 33 mm","鍵盤的重量: 900 g","包裝資料","含產品數量: 1 pc(s)","其他功能","內建式: 不","相容操作系統: Microsoft Windows 2000, Windows XP Home, Windows XP Professional, XP-64, Linux"