"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44" "","","14980151","","Plustek","0147UK","14980151","0777787454202|777787454202","掃瞄器","197","OpticPro","","A320","20221117191916","ICECAT","1","31024","https://images.icecat.biz/img/norm/high/14980151-7050.jpg","400x300","https://images.icecat.biz/img/norm/low/14980151-7050.jpg","https://images.icecat.biz/img/gallery_mediums/img_14980151_medium_1481883381_4816_16128.jpg","https://images.icecat.biz/thumbs/14980151.jpg","","","Plustek OpticPro A320 平板掃描儀 1600 x 1600 DPI A3","","Plustek OpticPro A320, 304.8 x 431.8 mm, 1600 x 1600 DPI, 48 位元, 24 位元, 8 位元, 1 位元","Plustek OpticPro A320. 平台式掃瞄尺寸 (最大): 304.8 x 431.8 mm, 光學掃瞄解析度: 1600 x 1600 DPI, 輸入色深: 48 位元. 掃描器類型: 平板掃描儀. 感應器類型: CCD, 每日作業頻率(最大): 2500 頁數, 掃描到: 電子郵件, 檔案, OCR, TWAIN, USB. ISO A 系列紙材最大尺寸: A3. 標準介面: USB 2.0","","https://images.icecat.biz/img/norm/high/14980151-7050.jpg","400x300","","","","","","","","","","掃描","平台式掃瞄尺寸 (最大): 304.8 x 431.8 mm","光學掃瞄解析度: 1600 x 1600 DPI","彩色掃瞄: 是","輸入色深: 48 位元","輸出色深: 24 位元","輸出灰階解析度: 8 位元","輸出黑白單色解析度: 1 位元","底片掃描: 不","平板掃描速度(黑白,A3): 8.5 秒/頁","黑/白掃描色彩模式: 灰階, 單色","設計","掃描器類型: 平板掃描儀","內建顯示螢幕: 不","性能","感應器類型: CCD","每日作業頻率(最大): 2500 頁數","掃描到: 電子郵件, 檔案, OCR, TWAIN, USB","掃描驅動: TWAIN","紙張處理","ISO A 系列紙材最大尺寸: A3","連接埠及介面","USB 連接埠: 是","USB版本: 2.0","標準介面: USB 2.0","能源管理","功率消耗(一般操作): 36 W","功率消耗(待機): 4 W","輸入電壓: 24 V","電流: 1.67 A","系統需求","最小硬碟空間: 800 MB","最小RAM: 512 MB","處理器最低配置: Pentium IV 2.0 GHz","支援Windows作業系統: 是","支援Mac作業系統: Mac OS X 10.10 Yosemite, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks","支援Linux操作系統: 是","重量及尺寸","寬度: 623 mm","深度: 400 mm","高度: 133 mm","重量: 7.5 kg","技術細節","永續性證書: 能源之星"