"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91","Spec 92","Spec 93","Spec 94","Spec 95","Spec 96","Spec 97","Spec 98","Spec 99","Spec 100","Spec 101","Spec 102","Spec 103","Spec 104","Spec 105","Spec 106","Spec 107","Spec 108","Spec 109","Spec 110","Spec 111","Spec 112","Spec 113","Spec 114","Spec 115","Spec 116","Spec 117","Spec 118","Spec 119","Spec 120","Spec 121" "","","14974326","","Lenovo","3059F2U","14974326","","伺服器","156","ThinkServer","RD","RD430","20240307153452","ICECAT","","15375","https://images.icecat.biz/img/norm/high/14974319-2921.jpg","1100x800","https://images.icecat.biz/img/norm/low/14974319-2921.jpg","https://images.icecat.biz/img/norm/medium/14963001-9715.jpg","https://images.icecat.biz/thumbs/14974319.jpg","","","联想 ThinkServer RD430 伺服器 機架式(2U) Intel® Xeon® 處理器 E5 系列 E5-2403 1.8 GHz 4 GB DDR3-SDRAM 800 W","","联想 ThinkServer RD430, 1.8 GHz, E5-2403, 4 GB, DDR3-SDRAM, 800 W, 機架式(2U)","联想 ThinkServer RD430. 處理器系列: Intel® Xeon® 處理器 E5 系列, 處理器頻率: 1.8 GHz, 處理器類型: E5-2403. 內部記憶體: 4 GB, 內部記憶體類型: DDR3-SDRAM. 硬碟接口: SATA, 串列式傳輸介面技術(SAS). 乙太網路LAN連接, 佈線技術: 10/100/1000Base-T(X). 光碟機: DVD-RW. 電源供應: 800 W. 機箱外型規格: 機架式(2U)","","https://images.icecat.biz/img/norm/high/14974319-2921.jpg|https://images.icecat.biz/img/gallery/img_14974320_high_1472548755_3805_26430.jpg|https://images.icecat.biz/img/gallery/img_14974320_high_1472548756_1106_26430.jpg|https://images.icecat.biz/img/gallery/img_14974320_high_1472548756_8912_26430.jpg|https://images.icecat.biz/img/gallery/img_14974320_high_1472548757_6142_26430.jpg|https://images.icecat.biz/img/gallery/img_14974320_high_1472548758_457_26430.jpg|https://images.icecat.biz/img/gallery/img_14974320_high_1472548759_1758_26430.jpg|https://images.icecat.biz/img/gallery/img_14974320_high_1472548759_8375_26430.jpg|https://images.icecat.biz/img/gallery/img_14974320_high_1472548760_4564_26430.jpg|https://images.icecat.biz/img/gallery/img_14974320_high_1472548762_4627_26430.jpg|https://images.icecat.biz/img/gallery/img_14974320_high_1472548763_0132_26430.jpg|https://images.icecat.biz/img/gallery/img_14974320_high_1472548763_7056_26430.jpg|https://images.icecat.biz/img/gallery/img_14974320_high_1472548764_2967_26430.jpg|https://images.icecat.biz/img/gallery/img_14974320_high_1472548765_0954_26430.jpg","1100x800|1100x800|1100x800|1100x800|1100x800|1100x800|1100x800|1100x800|1100x800|1100x800|1100x800|1100x800|1100x800|1100x800","|||||||||||||","","","","","","","","","","處理器","處理器系列: Intel® Xeon® 處理器 E5 系列","處理器製造商: Intel","處理器類型: E5-2403","處理器頻率: 1.8 GHz","處理器核心數量: 4","處理器高速緩存: 10 MB","主機板晶片組: Intel C600","處理器支援記憶體通道數: 支援三通道架構","處理器數目: 1","散熱設計功率(TDP): 80 W","處理器高速緩存類型: 智慧型快取","系統匯流排: 6.4 GT/秒","處理器插座: LGA 1356 (腳座 B2)","處理器光刻: 32 nm","處理器執行緒數: 4","處理器操作模式: 64位元","步進: M1","FSB同位: 不","匯流排類型: QPI","QPI連結數量: 1","處理器代號(codename): Sandy Bridge EN","處理器支援內部記憶體最大值: 375 GB","處理器可支援記憶體類型: DDR3-SDRAM","處理器支援記憶體時脈頻率: 800,1066 MHz","處理器可支援記憶體頻寬(最大值): 25 GB/秒","處理器支援 ECC 記憶體: 是","病毒防護技術: 是","閒置狀態: 是","熱監測技術: 是","PCI Express 線道數量配置上限: 24","處理器封裝大小: 45 x 42.5 mm","支援指令集: AVX","處理器代碼: SR0LS","可擴充性: 2S","嵌入式系統可選: 不","處理器序號: Intel Xeon E5-2400","非衝突礦產處理器產品: 不","支援智慧平台管理介面(IPMI): 是","記憶體","內部記憶體: 4 GB","內部記憶體類型: DDR3-SDRAM","最大內部記憶體(64-bit): 192 GB","記憶體插槽: 12","錯誤更正碼: 是","記憶體時脈速度: 1333 MHz","儲存器","最大儲存容量: 24 TB","支援RAID: 是","光碟機: DVD-RW","硬碟接口: SATA, 串列式傳輸介面技術(SAS)","支援硬碟大小: 2.5,3.5""","RAID級別: 0, 1, 10","圖像","內建顯示卡: 是","網路","網路功能: 是","Wi-Fi 連結: 不","藍牙: 不","乙太網路LAN連接: 是","佈線技術: 10/100/1000Base-T(X)","連接埠及介面","乙太網路LAN(RJ - 45)端口數量: 2","USB 2.0連接埠數量: 6","VGA(D-SUB)連接埠數量: 2","擴充槽","PCI Express插槽版本: 3.0","設計","機箱外型規格: 機架式(2U)","性能","可信任平台模組(TPM): 是","支援可信任平台模組(TPM): 1.2","軟體","提供作業系統: 不","相容操作系統: Windows Server 2008 -- x86 Edition (Standard / Enterprise / Datacenter)\nWindows Server 2008 -- x64 Edition (Standard / Enterprise / Datacenter)\nWindows Server 2008 R2 -- x64 Edition (Standard / Enterprise / Datacenter)\nWindows Server 2008 R2 SP1 -- x64 Edition (Standard / Enterprise / Datacenter)\nWindows Small Business Server 2011(Standard / Premium Add On)\nNovel SUSE Linux Enterprise Server (11.1 / 11.2)4\nRedHat Enterprise Linux Server (5.7 / 6.1)\nVMWare vSphere 5\nMicrosoft Hyper-v Server 2008\nMicrosoft Hyper-v Server 2008 R2 with SP1","處理器的特殊功能","CPU配置(最大): 2","Intel®快速儲存技術(RST): 不","增強型Intel® SpeedStep技術: 是","Intel®個人身分辨識保護技術: 不","Intel®無線顯示技術: 不","Intel® 虛擬化技術定向輸入/輸出: 是","Intel®防竊 技術: 不","Intel®超執行緒技術: 不","Intel®My WiFi 技術: 不","Intel® Turbo Boost Technology (渦輪加速技術): 不","Intel® Quick Sync Video Technology (快速同步視訊技術): 不","Intel® InTru™ 3D 技術: 不","Intel®清晰影像HD技術: 不","Intel® Insider™: 不","Intel®Flex記憶體存取技術: 不","Intel®智慧型快取記憶體技術: 是","Intel®進階加密標準新指令技術: 是","Intel® 可信賴執行技術: 是","Intel®增強暫停時態: 是","Intel® VT-x 搭配 記憶體分頁化虛擬機制(EPT)技術: 是","Intel®需求切換技術: 是","Intel®Clear Video Technology(Intel® 清晰影像技術): 不","適用於MID的Intel®清晰影像技術: 不","Intel® 64: 是","Intel® Identity Protection Technology(Intel® 身份保護技術)版本: 0.00","Intel® Virtualization Technology (VT-x)(Intel® 虛擬化)技術: 是","Intel®雙顯示功能技術: 不","Intel®彈性顯示介面技術: 不","Intel®快速記憶體存取技術: 不","處理器 ARK ID: 64615","能源管理","電源供應: 800 W","電源供應器數量: 1","永續性","永續性證書: 能源之星","重量及尺寸","寬度: 442 mm","深度: 720.6 mm","高度: 87.6 mm","重量: 26.5 kg","其他功能","顯示卡系列: Intel","支援記憶體類型: DDR3-SDRAM","產品特點","圖像類型圖:
"