"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66" "","","1199059","","HP","PX849AA","1199059","0829160862972|829160862972|0829160862910|829160862910|0829160862927|829160862927|0829160863009|829160863009|0882780645936|882780645936|0829160862903|829160862903|0829160862934|829160862934|0829160862880|829160862880|0829160862897|829160862897|0882780645929|882780645929|0829160863023|829160863023|0829160862873|829160862873|0829160862866|829160862866|0829160862958|829160862958|0829160863030|829160863030|0829160862965|829160862965|0829160862941|829160862941|0829160862989|829160862989|0829160863016|829160863016|0829160862996|829160862996","電腦平板顯示器","222","","","L1706","20240309142642","ICECAT","1","220869","https://images.icecat.biz/img/gallery/1199059_8440092604.jpg","3080x3305","https://images.icecat.biz/img/gallery_lows/1199059_8440092604.jpg","https://images.icecat.biz/img/gallery_mediums/1199059_8440092604.jpg","https://images.icecat.biz/img/gallery_thumbs/1199059_8440092604.jpg","","","HP L1706 電腦平板顯示器 43.2 cm (17"") 1280 x 1024 像素 銀","","HP L1706, 43.2 cm (17""), 1280 x 1024 像素, LCD, 8 毫秒, 銀","HP L1706. 顯示器尺寸(對角長): 43.2 cm (17""), 顯示器解析度: 1280 x 1024 像素. 顯示器: LCD. 回應時間: 8 毫秒, 原機長寬比: 5:4, 水平可視角: 140°, 垂直可視角: 130°. VESA 安裝支架. 產品色彩: 銀","","https://images.icecat.biz/img/gallery/1199059_8440092604.jpg|https://images.icecat.biz/img/gallery/50760187_7161274206.jpg|https://images.icecat.biz/img/norm/high/1199059-1222.jpg","3080x3305|2832x3304|324x382","||","","","","","","","","","","顯示器","顯示器尺寸(對角長): 43.2 cm (17"")","顯示器解析度: 1280 x 1024 像素","原機長寬比: 5:4","觸控式感應螢幕: 不","對比度(典型值): 500:1","顯示器色彩數: 1,678萬色","顯示亮度(典型值): 300 cd/m²","回應時間: 8 毫秒","支援圖像解析度: 1280 x 1024 (SXGA)","長寬比: 5:4","水平可視角: 140°","垂直可視角: 130°","點距: 0.264 x 0.264 mm","水平掃描範圍: 30 - 83 kHz","垂直掃描範圍: 50 - 76 Hz","相容3D: 不","多媒體","內建喇叭: 不","內建攝影機: 不","設計","市場定位: 商務型","產品色彩: 銀","原產地: 中國","認證: CISPR, VCCI, CSA, TUV, GS, CCC, MIC, FCC, UL, GOST, SASO","連接埠及介面","VGA(D-SUB)連接埠數量: 1","HDCP 相容: 不","AC(電源)輸入: 是","人體工學","VESA 安裝支架: 是","線纜鎖插槽: 不","高度調節: 不","面板固定介面: 100 x 100 mm","傾角調整: 是","傾斜角範圍: -5 - 30°","螢幕顯示(OSD): 是","即插即用: 是","能源管理","功率消耗(一般操作): 33 W","功率消耗(待機): 2 W","功率消耗(最大值): 37 W","交流電(AC)輸入電壓: 100 - 240 V","交流電(AC)輸入頻率: 50 - 60 Hz","操作條件","作業溫度範圍(T - T): 10 - 35 °C","作業相對濕度範圍(H-H): 20 - 80%","儲存相對濕度範圍(H - H): 5 - 90%","重量及尺寸","寬度(含底座支架): 375 mm","深度(含底座支架): 203 mm","高度(含底座支架): 395 mm","重量(含支架): 4.6 kg","寬度(不含底座支架): 375 mm","深度(不含底座支架): 64 mm","高度 (不含支架): 330 mm","包裝資料","包裝重量: 6.1 kg","永續性","永續性證書: 能源之星","精簡型用戶端","安裝精簡型電腦: 不","其他功能","顯示器: LCD","ON / OFF開關: 是","整合TV調頻器: 不"