"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91","Spec 92","Spec 93","Spec 94","Spec 95","Spec 96","Spec 97","Spec 98","Spec 99","Spec 100","Spec 101","Spec 102","Spec 103","Spec 104","Spec 105","Spec 106","Spec 107","Spec 108","Spec 109","Spec 110","Spec 111","Spec 112","Spec 113","Spec 114","Spec 115","Spec 116","Spec 117","Spec 118","Spec 119","Spec 120","Spec 121","Spec 122","Spec 123","Spec 124","Spec 125","Spec 126","Spec 127","Spec 128","Spec 129","Spec 130","Spec 131","Spec 132","Spec 133","Spec 134","Spec 135","Spec 136","Spec 137","Spec 138","Spec 139","Spec 140","Spec 141","Spec 142","Spec 143","Spec 144","Spec 145","Spec 146","Spec 147","Spec 148","Spec 149","Spec 150","Spec 151","Spec 152","Spec 153","Spec 154","Spec 155","Spec 156","Spec 157","Spec 158","Spec 159","Spec 160","Spec 161","Spec 162","Spec 163","Spec 164","Spec 165","Spec 166","Spec 167","Spec 168","Spec 169","Spec 170","Spec 171","Spec 172","Spec 173","Spec 174","Spec 175","Spec 176","Spec 177"
"","","92923997","","HP","CF068A#B13","92923997","0888182819609|888182819609","多功能打印机","304","LaserJet Enterprise","700","HP LaserJet Enterprise 700 MFP M725z 数码多功能一体机, 黑白, 打印机 商用, 打印、复印、扫描、传真, 100 张 ADF; 前置 USB 打印; 扫描至电子邮件/PDF; 双面打印","20240515152124","ICECAT","","34470","https://images.icecat.biz/img/gallery/18021563_6065011068.jpg","3012x4848","https://images.icecat.biz/img/gallery_lows/18021563_6065011068.jpg","https://images.icecat.biz/img/gallery_mediums/18021563_6065011068.jpg","https://images.icecat.biz/img/gallery_thumbs/18021563_6065011068.jpg","","","惠普 LaserJet Enterprise 700 HP MFP M725z 数码多功能一体机, 黑白, 打印机 商用, 打印、复印、扫描、传真, 100 张 ADF; 前置 USB 打印; 扫描至电子邮件/PDF; 双面打印","HP LaserJet Enterprise Multifunction M725z","惠普 LaserJet Enterprise 700 HP MFP M725z 数码多功能一体机, 黑白, 打印机 商用, 打印、复印、扫描、传真, 100 张 ADF; 前置 USB 打印; 扫描至电子邮件/PDF; 双面打印, 激光, 单打印, 1200 x 1200 DPI, A3, 直接打印, 黑色, 灰色","惠普 LaserJet Enterprise 700 HP MFP M725z 数码多功能一体机, 黑白, 打印机 商用, 打印、复印、扫描、传真, 100 张 ADF; 前置 USB 打印; 扫描至电子邮件/PDF; 双面打印. 打印技术: 激光, 打印: 单打印, 最大分辨率: 1200 x 1200 DPI. 烤貝/ 影印: 单拷贝, 最大复印分辨率: 600 x 600 DPI. 扫描: 彩色扫描, 光学扫描分辨率: 600 x 600 DPI. 传真: 单传真. 双面打印功能: 打印, 影印, 扫描. ISO A 系列文件最大尺寸: A3. 直接打印. 产品色彩: 黑色, 灰色","借助 4,600 张最大进纸容量,在尺寸最大达到 A3 的各种纸张尺寸上进行大批量打印。2 预览并编辑扫描作业。 集中管理打印策略。 保护敏感业务信息。借助锐利的 A3 打印给您更多选择。\n• 为您的团队提供强力支持,完成更多的工作 - 通过台式电脑大小的多功能一体机在尺寸最大为 A3 的纸张上打印、扫描、复印和传真1。\n加快您业务的发展步伐。\n• 精简任务 - 直接在多功能一体机的超大彩色触摸屏上对项目进行打印、扫描、复印和传真2。\n管理和保护您的设备组,确保能长期使用。\n• 使用诸如 HP Web Jetadmin3 这样的世界一流的工具简化设备组管理并为设备提供可靠保护。\n帮助节省能源并降低对环境的影响。\n• 采用惠普自动开关技术降低能耗。4 0 秒预热技术也可大大降低能耗。5\n1在 HP LaserJet Enterprise MFP M725dn 数码多功能一体机上选配传真卡时,可使用传真功能。\n24,600 张的最大纸张容量需要购买选配纸盘附件。\n3 HP Web Jetadmin 是免费的,可从以下网址下载:www.hp.com/go/webjetadmin。\n4惠普自动开启/自动关闭技术功能取决于打印机及其设置; 可能需要升级固件。\n5 与采用传统定影技术的产品相比较得出的结果。","https://images.icecat.biz/img/gallery/18021563_6065011068.jpg|https://images.icecat.biz/img/gallery/18021563_3407007286.jpg|https://images.icecat.biz/img/gallery/18021563_8467203519.jpg|https://images.icecat.biz/img/gallery/18021563_7069637775.jpg|https://images.icecat.biz/img/gallery/18021563_6779175186.jpg|https://images.icecat.biz/img/gallery/18021563_7245358479.jpg|https://images.icecat.biz/img/gallery/18021563_5635749234.jpg|https://images.icecat.biz/img/gallery/18021563_5735176229.jpg","3012x4848|2964x4860|3042x4776|3102x4860|3168x4932|3186x4968|2970x4650|3030x3267","|||||||","","","","","","","","","","打印速度","打印技术: 激光","打印: 单打印","双面印刷: 是","最大分辨率: 1200 x 1200 DPI","打印速度(黑色,一般质量,A4/US Letter): 41 ppm","双面打印模式: 自动","打印分辨率黑色: 1200 x 1200 DPI","打印速度(黑色,一般质量,A3): 20 ppm","双面打印速度(ISO/IEC 24734)单色: 28 ipm","首页打印速度(黑白,标准): 10 秒","打印边距(顶部,底部,右,左): 2 mm","安全打印: 是","复印/影印","烤貝/ 影印: 单拷贝","双面复印: 是","最大复印分辨率: 600 x 600 DPI","复印速度(一般质量,黑色,A4): 41 cpm","复印量(最大): 9999 份数","复印缩小/放大设置: 25 - 400%","自动缩放调整功能: 是","扫描","扫描: 彩色扫描","双面扫描: 是","光学扫描分辨率: 600 x 600 DPI","扫描仪类型: 平板和 ADF 扫描仪","最大扫描面积: 297 x 420 mm","扫描技术: CCD","扫描至: 电子邮件, Network folder, USB, 传真","扫描速度(彩色): 30 ppm","扫描速度(黑白): 50 ppm","支持图像格式: JPEG, MTIFF, TIFF","可支持文件格式: PDF, XPS","输入色彩深度: 24 bit","灰度级别: 256","传真","传真: 单传真","传真分辨率(黑): 300 x 300 DPI","传真机传送速度: 3 秒/页","调制解调器速度: 33.6 Kbit/秒","传真内存: 100 页数","自动重拨: 是","快速拨号: 是","传真快速拨号, 最多号码: 100","传真转发: 是","传真广播: 100 地点","传真延迟发送: 不","自动削减: 是","产品特点","每月打印纸张数上限: 200000 页每月","双面打印功能: 打印, 影印, 扫描","打印墨盒数量: 1","印刷颜色: 黑色","占空比(推荐): 5000 - 20000 页每月","数字发送器: 是","页面语言: PCL 5, PCL 6, PDF 1.4, PostScript 3","打印机字体: PostScript, Scalable, TrueType, Windows","打印机字体数量: 105","多任务一体化: 是","原产地: 中国, 墨西哥, 荷兰","HP段: 商务型","输入和输出功率","进纸匣总数: 6","总进纸容量: 2100 页数","总出纸容量: 750 页数","纸匣 1 进纸容量: 100 页数","纸匣 2 进纸容量: 250 页数","多用途托盘: 是","多功能托盘输入容量: 100 页数","自动进纸装置 (ADF): 是","自动进纸槽(ADF)容量: 100 页数","最大进纸匣数量: 6","最大输入容量: 2100 页数","最大输出能力: 750 页数","纸张处理","ISO A 系列文件最大尺寸: A3","纸匣介质类型: 证券纸/铜版纸, 卡片纸, 信封, 标签, 信头, 普通纸, 再生纸, 草稿紙/糙面纸, 厚纸, 透明胶片","ISO A-系列 尺寸(A0…A-9): A3, A4, A5","最大打印尺寸: 308 x 465.9 mm","ISO B系列 尺寸(B0…B9): B4, B5, B6","日本JIS B系列尺寸(B0. .. B9): B4, B5","自定义介质重量: 76.2 - 312 mm","自定义介质长度: 127 - 469.9 mm","纸匣介质重量: 60 - 199 g/m²","端口 & 界面","直接打印: 是","标准接口: 以太网, USB 2.0","USB端口: 是","USB2.0端口的数量: 3","选择性连接: 无线局域网","联网","无线局域网连接: 不","以太网连接器: 是","布线技术: 10/100/1000Base-T(X)","以太网的数据传输率: 10,100,1000 Mbit/秒","支持安全算法: EAP-TLS, IPSec, PEAP, SNMPv3, SSL/TLS, WPA2-Enterprise","可支持的网络协议(IPv4): AutoIP, SLP, Telnet, IGMPv2, BOOTP/DHCP, WINS, IP Direct Mode, WS Print","可支持的网络协议(IPv6): DHCPv6, MLDv1, ICMPv6","安全特性: AES 256-bit","移动打印技术: Apple AirPrint, HP ePrint, Mopria Print Service","性能","内置存储器: 1024 MB","最大内部存储: 1536 MB","内存插槽数量: 1","内部存储容量: 500 GB","内置处理器: 是","处理器频率: 800 MHz","声压级别(打印): 54 dB","声压级别(扫描): 52 dB","声功率级别(打印): 6.8 dB","设计","产品色彩: 黑色, 灰色","市场定位: 商务型","内置显示器: 是","显示器: 液晶显示","显示器尺寸(对角长): 20.3 cm (8"")","控制方式: 触摸","彩色显示: 是","能量控制","功耗(平均打印): 890 W","功耗(节能): 39 W","打印时平均功耗: 890 W","功耗(复印): 890 W","功耗(就绪模式): 39 W","功耗(待机): 6.5 W","功耗(睡眠模式): 6.5 W","功耗(关闭): 0.3 W","能源之星典型用电量(TEC): 0.653 千瓦时/周","交流电(AC)输入电压: 220 - 240 V","交流电(AC)输入频率: 50/60 Hz","特殊功能","HP Auto-On/Auto-Off(HP自动开关): 是","系统要求","可支持的Windows操作系统: Windows 7, Windows Vista, Windows 10, Windows 8","可支持的Mac操作系统: Mac OS X 10.6 Snow Leopard, Mac OS X 10.8 Mountain Lion, Mac OS X 10.7 Lion","可支持的Linux操作系统: 是","可支持的服务器操作系统: Windows Server 2003, Windows Server 2012, Windows Server 2008","其他可支持的操作系统: Novell, Linux","环境条件","运行湿度范围(H-H): 20 - 80%","运行温度范围(T - T): 10 - 32.5 °C","认证标准","认证: CISPR 22:2008 / EN 55022:2010 (Class A); EN 61000-3-2 :2006 +A1:2009 +A2:2009; EN 61000-3-3 :2008; EN 55024:1998+A1+A2; EMC Directive 2004/108/EC with CE Marking (Europe); other EMC approvals as required by individual countries","持续性","可持续发展合规: 是","可持续发展证书: ENERGY STAR, EPEAT Silver","不包含: 水银","重量和尺寸","宽度: 745 mm","深度: 681 mm","高度: 1192 mm","重量: 92.3 kg","包装数据","包装盒宽度: 856 mm","包装盒厚度: 760 mm","包装盒高度: 1553 mm","包装重量: 113 kg","内容包装","包含电缆: 交流电","保修卡: 是","快速安装向导: 是","捆绑软件: Windows Installer, HP PCL 6 discrete driver, Mac Software Link to Web (Postscript emulation driver & Installer on Web), Note: No Mac Software inbox","物流信息处理数据","协调制度 (HS) 代码: 84433100","托盘重量: 113 g","其他功能","用户数量: 30 用户数","打印机管理: HP Web Jetadmin, HP Utility (Mac)","推荐系统要求: Windows 10, Windows 8, Windows 7, Windows Vista, Windows Server 2012 (64-bit), Windows Server 2008, Windows Server 2008 R2, Windows Server 2003 (SP1+): 200 MB available hard disk space","多合一功能: 影印, 传真, 打印, 扫描","Colour all-in-one functions: 扫描","环境条件","推荐的工作湿度范围: 30 - 70%","其他功能","托盘尺寸(宽度 × 深度 × 高度): 856 x 760 x 1553 mm","声功率(就绪): 50 dB","声压排放旁观者(就绪): 36 dB"