"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91","Spec 92","Spec 93","Spec 94","Spec 95","Spec 96","Spec 97","Spec 98","Spec 99","Spec 100","Spec 101","Spec 102","Spec 103","Spec 104","Spec 105","Spec 106","Spec 107","Spec 108","Spec 109","Spec 110","Spec 111","Spec 112","Spec 113","Spec 114","Spec 115","Spec 116","Spec 117","Spec 118","Spec 119","Spec 120" "","","5670726","","Fujitsu","VFY:T1001SF020GB","5670726","","服务器","156","PRIMERGY","TX100","PRIMERGY TX100 S1","20240307153452","ICECAT","1","159491","https://images.icecat.biz/img/norm/high/3596916-6454.jpg","4205x5603","https://images.icecat.biz/img/norm/low/3596916-6454.jpg","https://images.icecat.biz/img/gallery_mediums/img_3596916_medium_1481110821_5919_23531.jpg","https://images.icecat.biz/thumbs/3596916.jpg","","","富士通 PRIMERGY TX100 S1 服务器 250 GB 袖珍直立型 英特尔®至强® 处理器 E3110 3 GHz 2 GB DDR2-SDRAM 300 W","","富士通 PRIMERGY TX100 S1, 3 GHz, E3110, 2 GB, DDR2-SDRAM, 250 GB, 袖珍直立型","富士通 PRIMERGY TX100 S1. 处理器系列: 英特尔®至强® 处理器, 处理器频率: 3 GHz, 处理器: E3110. 内置存储器: 2 GB, 内存类型: DDR2-SDRAM, 内存布局: 1 x 2 GB. 总存储容量: 250 GB, 硬盘尺寸: 3.5"", 硬盘接口: SATA. 以太网连接器. 光驱类型: DVD Super Multi光碟. 电源: 300 W. 机箱结构规格: 袖珍直立型","","https://images.icecat.biz/img/norm/high/3596916-6454.jpg|https://images.icecat.biz/img/gallery/img_5670726_high_1473234256_3974_32631.jpg|https://images.icecat.biz/img/gallery/img_5670726_high_1473234476_0801_32631.jpg|https://images.icecat.biz/img/gallery/img_3923747_high_1473234541_4458_32631.jpg|https://images.icecat.biz/img/gallery/img_3923747_high_1473234603_63_32631.jpg|https://images.icecat.biz/img/gallery/img_3923747_high_1473234668_7998_32631.jpg|https://images.icecat.biz/img/gallery/img_3923747_high_1473234736_0729_32631.jpg","4205x5603|4065x4794|4337x5837|4200x5550|4080x5436|4530x4290|5029x4801","||||||","","","","","","","","","","处理器","处理器系列: 英特尔®至强® 处理器","处理器生产厂商: Intel","处理器: E3110","处理器频率: 3 GHz","核心的处理器数量: 2","处理器高速缓存: 6 MB","主板芯片组: 英特尔® 3200 芯片组","处理器安装数量: 1","散热设计功耗 (TDP): 65 W","处理器高速缓存类型: L2","SMP(适用于表面安装的封装形式)处理器的最大数量: 1","处理器前端汇流总线: 1333 MHz","处理器插槽: LGA 775 (Socket T)","处理器光刻: 45 nm","处理器线程数: 2","处理器运行模式: 64-bit","步进: C0","FSB奇偶校验: 不","总线类型: FSB","处理器代号(codename): Wolfdale","外壳温度: 72.4 °C","处理器支持 ECC 功能: 不","执行禁止位: 是","闲置状态: 是","热监测技术: 是","处理器封装尺寸: 37.5 x 37.5 mm","处理器代码: SLAPM","可选用的嵌入式选项: 不","处理芯片晶体管数量: 410 M","总线频率: 9","处理器晶粒尺寸: 107 mm²","处理器系统类型: 上","处理器核心电压(AC): 1.225 - 0.956 V","处理器系列: Intel Xeon 3100 Series","无冲突处理器: 不","内存参数","内置存储器: 2 GB","内存类型: DDR2-SDRAM","最大内部存储: 8 GB","内存插槽数量: 4","内存时钟速度: 800 MHz","内存布局: 1 x 2 GB","存储介质","总存储容量: 250 GB","RAID支持: 是","光驱类型: DVD Super Multi光碟","安装的硬盘驱动器的数量: 1","硬盘容量: 250 GB","硬盘接口: SATA","硬盘尺寸: 3.5""","RAID 配置: 1","热插拔: 不","联网","网路功能: Gigabit Ethernet","以太网连接器: 是","端口 & 界面","以太网路(RJ-45)连接接口数量: 1","USB2.0端口的数量: 10","PS/2 端口设置数量: 2","VGA(D-SUB)端口数量: 1","串口数量: 1","扩展槽","PCI Express × 1插槽: 1","PCI Express × 4插槽: 1","PCI Express x8插槽: 1","PCI 插槽: 1","设计","机箱结构规格: 袖珍直立型","软件","兼容性操作系统: Microsoft Windows Server 2008 R2, Microsoft Windows Server 2008, Microsoft Windows Server 2003 R2,\nNovell SUSE Linux Enterprise Server,\nRed Hat Enterprise Linux","处理器的特殊功能","英特尔®快速存储技术: 不","增强型英特尔®SpeedStep动态节能技术: 是","英特尔®无线显示(WiDi)技术: 不","英特尔®直接输入/输出硬件辅助虚拟化技术 (Intel® VT-d): 不","英特尔® 防盗技术: 不","英特尔®超线程技术: 不","英特尔® 我的WiFi技术: 不","英特尔®Turbo Boost技术: 不","英特尔®快速同步视频技术: 不","英特尔® InTru™3D技术: 不","英特尔®清晰视频高清技术: 不","英特尔® 内线™: 不","英特尔® Flex内存访问: 不","英特尔®AES新指令: 不","英特尔®可信执行技术: 不","英特尔® 增强暂停状态: 是","有扩展页表 (EPT) 的英特尔® VT-x: 是","英特尔®基于需求开关: 不","英特尔® 清晰视频技术: 不","英特尔®MID清晰视频技术: 不","英特尔®64: 是","英特尔®虚拟化技术(VT -x): 是","英特尔® 双显示功能技术: 不","英特尔® FDI技术: 不","英特尔® 快速内存访问: 不","处理器 ARK ID 识别码: 34694","能量控制","冗余电源(rps)支持: 不","电源: 300 W","电源供应数量: 1","电源需求: AC 100-127V/200-240V@50-60Hz","环境条件","运行温度范围(T - T): 10 - 35 °C","认证标准","认证: GS, CE, CSAc/us, ULc/us, FCC Class A, CB, RoHS, WEEE","重量和尺寸","宽度: 203 mm","深度: 386 mm","高度: 390 mm","重量: 12 kg","其他功能","尺寸(宽 x 深 x 高): 203 x 386 x 390 mm","Mac兼容性: 不","CD读取速度: 48x","产品特点","图像类型地图:
","其他功能","DVD读取速度: 16x"