"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41" "","","134139","","iiyama","E431S-S2","134139","","电脑 平板显示器","222","","","E431S-S2 17"" LCD 1280x1024 Silver","20221021101407","ICECAT","","17328","https://images.icecat.biz/img/norm/high/134139-6570.jpg","410x410","https://images.icecat.biz/img/norm/low/134139-6570.jpg","https://images.icecat.biz/img/gallery_mediums/img_134139_medium_1480686091_763_2323.jpg","https://images.icecat.biz/thumbs/134139.jpg","","","iiyama E431S-S2 17"" LCD 1280x1024 Silver 电脑 平板显示器 43.2 cm (17"") 1280 x 1024 像素","","iiyama E431S-S2 17"" LCD 1280x1024 Silver, 43.2 cm (17""), 1280 x 1024 像素, 液晶显示, 16 毫秒","iiyama E431S-S2 17"" LCD 1280x1024 Silver. 显示器尺寸(对角长): 43.2 cm (17""), 显示器分辨率: 1280 x 1024 像素. 显示器: 液晶显示. 响应时间: 16 毫秒, 视角,水平: 140°, 视角,垂直: 120°","","https://images.icecat.biz/img/norm/high/134139-6570.jpg","410x410","","","","","","","","","","显示器","显示器尺寸(对角长): 43.2 cm (17"")","显示器分辨率: 1280 x 1024 像素","触摸屏: 不","对比度: 450:1","显示器的颜色数量: 1,678 万色彩显示 (16.7M 色数)","显示亮度(一般): 250 cd/m²","响应时间: 16 毫秒","视角,水平: 140°","视角,垂直: 120°","像素: 0.264","水平扫描范围: 24 - 80 kHz","垂直扫描范围: 55 - 75 Hz","可视尺寸,横向: 33.8 cm","可视尺寸,纵向: 27 cm","设计","市场定位: 商务型","安全: TÜV GS, FCC-B, UL / C-UL, CE, VCCI-B","认证: TCO 99, TÜV ERGO (ISO 13406-2), MPR III","人体工程学","VESA 安装系统兼容界面: 100 x 100 mm","倾角范围: 30","即插即用: 是","能量控制","功耗(一般操作): 42 W","重量和尺寸","宽度(不含底座): 368.5 mm","深度(不含底座): 188.5 mm","高度(不含底座): 379 mm","重量(不含底座): 4.1 kg","其他功能","显示器: 液晶显示","音频系统: Stereo","带宽: 0.135 GHz","电源需求: AC 90 - 132 / 198 - 264 V, 50 / 60 Hz","安全特性: Kensington-lock","电源管理: VESA DPMS, ENERGY STAR","端口 & 界面","输入输出端口: DVI-D, D-Sub mini 15 pin","其他功能","扬声器和麦克风: 2 x 1,5 W Stereo"