"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68"
"","","902011","","Epson","C11C565011BU","902011","","Laser Printers","235","","","AcuLaser C9100DPS","20221021101432","ICECAT","1","42744","https://images.icecat.biz/img/norm/high/902011-7816.jpg","401x374","https://images.icecat.biz/img/norm/low/902011-7816.jpg","https://images.icecat.biz/img/gallery_mediums/img_902011_medium_1480981814_0417_5647.jpg","https://images.icecat.biz/thumbs/902011.jpg","","","Epson AcuLaser C9100DPS Color 2400 x 2400 DPI A3","A3, 24ppm Col/Mono, Duplex, PS3, 256MB, 150 sheet MP tray, 500 Sheet tray, 10/100BaseTX","Epson AcuLaser C9100DPS, Laser, Color, 2400 x 2400 DPI, A3, 24 ppm, Duplex printing","Epson AcuLaser C9100DPS. Print technology: Laser, Color. Maximum duty cycle: 80000 pages per month. Maximum resolution: 2400 x 2400 DPI. Maximum ISO A-series paper size: A3. Print speed (black, normal quality, A4/US Letter): 24 ppm, Duplex printing. Network ready","Reliable, high performance A3 printer for large workgroups\r\nIdeal for demanding high volume environments (up to 80,000 pages a month) the Epson AcuLaser C9100 series prints on a wide range of media up to 216gsm and has a large paper capacity with options for up to 5 trays (2150 sheets).\r\n\r\nEconomical to run with genuine AcuBrite toners\r\nThe Epson AcuLaser 9100 series produces colour documents with a speed of 24ppm and low running costs (equivalent to a mono laser printer). With years of research behind them, AcuBrite toners are not only cost effective but also produce exceptionally high print quality, so you can be confident of achieving stable, uniform coverage and bright natural colours.\r\n\r\nVersatile media handling options\r\nThe duplex printing option allows you to produce professional double sided documents, saving both time and paper. The Epson AcuLaser C9100 is also capable of printing banners up to 1.2m long and an optional banner tray is available to aid producing them on a regular basis.\r\n\r\nSupports all common language emulations\r\nIntegrates easily with all your applications - ESC/PageTM Colour, ESC/Page, PCL5e, Epson GL/2, ESC/P2TM, FX, IBM Mode I239X and optional Adobe PostScript 3, PCL5c.\r\n\r\nManage printers over the network\r\nOptimise your printing environment with EpsonNet WebManager which instantly identifies every printer on your network and offers a host of practical features including usage statistics and consumables status. Keep printing costs under control with EpsonNet JobTracker which monitors activity and allocates printing resource in the most efficient way. For additional printing security an optional hard disk drive ensures job confidentiality.","https://images.icecat.biz/img/norm/high/902011-7816.jpg","401x374","","","","","","","","","","","Printing","Color: Yes","Print technology: Laser","Duplex printing: Yes","Maximum resolution: 2400 x 2400 DPI","Print speed (black, normal quality, A4/US Letter): 24 ppm","Print speed (color, normal quality, A4/US Letter): 24 ppm","Print speed (black, normal quality, A3): 13 ppm","Print speed (color, normal quality, A3): 13 ppm","Time to first page (black, normal): 10.5 s","Time to first page (color, normal): 12 s","Economical printing: Yes","Features","Maximum duty cycle: 80000 pages per month","Input & output capacity","Total input capacity: 500 sheets","Total output capacity: 500 sheets","Multi-Purpose tray: Yes","Multi-Purpose tray input capacity: 150 sheets","Maximum input capacity: 2150 sheets","Maximum output capacity: 650 sheets","Paper handling","Maximum ISO A-series paper size: A3","ISO A-series sizes (A0...A9): A3, A4, A5","Maximum print size: 297 x 420 mm","ISO B-series sizes (B0...B9): B4, B5","Non-ISO print media sizes: Executive, Legal, Letter","Envelopes sizes: DL","Multi-Purpose Tray media weight: 60 - 216 g/m²","Media weight (tray 1): 60 - 216 g/m2","Network","Network ready: Yes","Supported network protocols (IPv4): TCP/IP: LPR, FTP, IPP, PORT2501, PORT9100","Management protocols: Microsoft Network: NetBIOS over TCP/IP, NetBIOS over NetBEUI; Netware - Operating mode: Standby (factory default), NDS Print Server, Bindery Print Server, Remote Printer; AppleTalk","Performance","Internal memory: 256 MB","Built-in processor: Yes","Processor model: PowerPC","Processor frequency: 600 MHz","Sound pressure level (printing): 51 dB","Sound power level (standby): 25 dB","Power","Power consumption (standby): 75 W","Power consumption (off): 10 W","Operational conditions","Storage temperature (T-T): 0 - 35 °C","Operating relative humidity (H-H): 15 - 85%","Sustainability","Sustainability certificates: ENERGY STAR","Weight & dimensions","Weight: 130.1 lbs (59 kg)","Dimensions (WxDxH): 26.7 x 24.8 x 18.6"" (678 x 631 x 473 mm)","Other features","Power supply type: 220 - 240V ± 10% / 50 - 60Hz ±3Hz / 5A","Mac compatibility: Yes","Standard input trays: MPT + PC","Networking features: EpsonNet 10/100 Base Tx Ethernet interface. Type-B interface, Yes","Power supply: 1100 W","Toner cartridge: Black, Cyan, Magenta, Yellow","Safety: Low Voltage Directive 73/23/EEC EN 60950, EN60825-1, CD Directive, Nordic Agency Approvals","Compatible operating systems: Microsoft Windows 95/98/Me/XP/2000/Server 2003, NT 4.0, \nMac OS 8.1 or later, 9.X and OSX\n","Maximum operating temperature range (T-T): 10 - 32 °C","Custom media sizes: 182 x 98mm - 304.8 x 1200mm","Standard media sizes: A3, B4, A4, B5, A5, Ledger, GLG, LG, LT, EXE, C6, DL, COM10, MON, Custom: From 182 x 98mm to 304.8 x 1200mm","Memory upgrade: 1 GB","Recommended media weight: 60 - 216 g/m²","Color printing technology: Laser Single Pass","Power consumption (active): 374 W"